- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Brand | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Speed | Diode Type | Voltage - Forward (Vf) (Max) @ If | Spread Spectrum Bandwidth | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Port Size | Coil Voltage | Coil Type | Sensor Type | Capacitance @ Vr, F | Maximum Pressure | Absolute Pull Range (APR) | Input Power | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | - | Stainless Steel | SG-8101 | - | - | - | Dwyer Instruments | GFM-2143 | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 5.5 MHz | ±15ppm | 0-5 VDC, 4-20 mA | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | 3/8 | - | - | Gas | - | 500 psi | - | 12 VDC | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 43 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | Cutler Hammer, Div of Eaton Co | E57-12GE05-C1DB | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 37.1249 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 43 |
| - | Surface Mount | 6-SMD, No Lead | - | - | SG7050EEN | Epson Timing | Open | 1 | Cutler Hammer, Div of Eaton Co | C65DRE350B | EPSON | Bulk | Active | Details | -40°C ~ 85°C | Bulk | SG7050EEN | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Box Lug | XO (Standard) | Oscillators | 3.3V | 100 MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 60mA | 25mA | - | - | - | - | - | - | - | - | 208~240 VAC | Magnetic | - | - | - | - | - | Standard Clock Oscillators | 0.067 (1.70mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 27.7 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 18 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 166.6286 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 18 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 125.01 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 23 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 148.5 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 40.25 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 23 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 9.456 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 1 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 23 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 3.95 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 14.592 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 23 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 12.35 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 25.165824 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 23 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 49.3733 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 77 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | In Stock | - | - | Chassis, Stud Mount | DO-203AB, DO-5, Stud | DO-203AB (DO-5) | - | SG-8018 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | Bulk | -- | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | - | XO (Standard) | - | 1.8V ~ 3.3V | 98.304 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 6.8mA | 3.5mA | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 1.3V @ 125A | - | -65°C ~ 190°C | 200V | 40A | - | - | - | - | -- | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 16 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 12.032 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 28.6363 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 1.8V ~ 3.3V | 3.125 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - |