- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Timing Range | Usage Level | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Voltage - Input (Max) | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Load Capacitance | Output Configuration | Operating Mode | Shell Size, MIL | Current - Output | Frequency Tolerance | Spread Spectrum Bandwidth | Control Features | Cable Opening | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Coil Voltage | Voltage - Output (Max) | Screening Level | Absolute Pull Range (APR) | Mode of Operation | Connection Type | Features | Contacts | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q3321CE20008400 Epson | In Stock | - | Datasheet | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | 2.5(mm) | - | No | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | 3.2(mm) | - | - | 1.05(mm) | - | - | ||
![]() Q3309CA40101000 Epson | In Stock | - | Datasheet | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | 5(mm) | - | No | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | 7(mm) | - | - | 1.4(mm) | - | - | ||
![]() Q3309CA40065300 Epson | In Stock | - | Datasheet | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 85C | - | - | 5(mm) | - | No | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | 7(mm) | - | - | 1.4(mm) | - | - | ||
![]() Q3309CA70024000 Epson | In Stock | - | Datasheet | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | 5(mm) | - | No | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | 7(mm) | - | - | 1.4(mm) | - | - | ||
![]() Q3321CE70001300 Epson | In Stock | - | Datasheet | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | -20C to 70C | - | - | 2.5(mm) | - | No | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | 3.2(mm) | - | - | 1.05(mm) | - | - | ||
![]() Q3321CE70033700 Epson | In Stock | - | Datasheet | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 85C | - | - | 2.5(mm) | - | No | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | 3.2(mm) | - | - | 1.05(mm) | - | - | ||
Tiny WHSL | 40 |
| - | Socket | 4-SMD, No Lead | - | - | - | - | - | CSA, UL | SG-8101 | - | - | Amperite | 24AP60-120CI | EPSON | - | Tape & Reel (TR) | - | - | Active | - | 60 | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | 8 Pin | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 30.0075 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | - | - | - | One-Shot | - | - | DPDT | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | 40 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | Schneider | 599161 | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 74.7528 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | SG-8101 | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±1% | 2 | - | ±200ppm/°C | - | XO (Standard) | 274 Ohms | - | Thick Film | - | - | 0.5W, 1/2W | - | - | 1.8V ~ 3.3V | - | - | - | 30.19 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.028 (0.70mm) | - | - | - | - | ||
Tiny WHSL | 46 |
| - | Free Hanging (In-Line) | 4-SMD, No Lead | - | Stainless Steel | - | - | - | - | D38999/26LC | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Crimp | - | Plug, Female Sockets | XO (Standard) | - | 8 | - | Silver | Aviation, Marine, Military | - | Threaded | - | 1.8V ~ 3.3V | A | Unshielded | Environment Resistant | 67.584 MHz | ±15ppm | CMOS | Nickel | 13-8 | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | 0.055 (1.40mm) | 100.0µin (2.54µm) | - | - | - | ||
Tiny WHSL | 16 |
| - | Panel Mount | 4-SMD, No Lead | Flange | Aluminum Alloy | - | - | - | - | MS27466P19B | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I, LJT | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Crimp | - | Receptacle, Female Sockets | XO (Standard) | - | 32 | - | Olive Drab | Aviation, Marine, Military | - | Bayonet Lock | - | 1.8V ~ 3.3V | N (Normal) | Unshielded | - | 35.84 MHz | ±15ppm | CMOS | Olive Drab Cadmium over Nickel | 19-32 | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potted | - | - | 0.051 (1.30mm) | 50.0µin (1.27µm) | - | - | - | ||
Tiny WHSL | 25 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | SG73P1 | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 155°C | SG73P | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | XO (Standard) | 12 kOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | 1.8V ~ 3.3V | - | - | - | 65.9934 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
Tiny WHSL | 16 |
| - | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | - | - | - | SG-8101 | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -55°C ~ 155°C | SG73G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | - | ±50ppm/°C | - | XO (Standard) | 17.8 kOhms | - | Thick Film | - | - | 0.5W, 1/2W | - | - | 1.8V ~ 3.3V | - | - | - | 25.001875 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.028 (0.70mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | 4-SMD, No Lead | Flange | Aluminum Alloy | - | - | - | - | CA310 | Silver | - | - | - | ITT Cannon, LLC | - | Bulk | Metal | - | Active | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Crimp | - | Receptacle, Female Sockets | XO (Standard) | - | 3 | - | Olive Drab | - | - | Reverse Bayonet Lock | 41A | 1.8V ~ 3.3V | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | 124.957186 MHz | ±20ppm | CMOS | Olive Drab Cadmium | 16-10 | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 5 |
| - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | - | HSNT-4-A | - | - | - | S-1333 | - | - | - | - | ABLIC Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | S-1333 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 6.0052 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 38 µA | 5.5V | Fixed | - | - | 1.1µA | - | Positive | - | - | 300mA | - | - | Enable | - | 2.8V | 1 | Overcurrent, Thermal Shutdown | 1 µA | 0.31V @ 100mA | 70dB (1kHz) | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | Glenair | - | Retail Package | - | - | Active | - | - | - | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 40.0789 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 5 |
| - | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | - | - | - | RK73G2B | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -55°C ~ 155°C | RK73G-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±50ppm/°C | - | XO (Standard) | 118 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | 1.8V ~ 3.3V | - | - | - | 24.57599 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 16.367 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | SiTime | - | Strip | - | - | Active | - | - | - | - | -40°C ~ 85°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 16.368 MHz | ±50ppm | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | 14 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | - | Active | - | - | - | - | -10°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 38.4 MHz | ±30ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 60 Ohms | - | 1.1µA | 10pF | - | Fundamental | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - |