- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Shipping Info | Battery Chemistry | Output Format | Absolute Pull Range (APR) | Battery Cell Size | Capacity | Discharge Rate | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 168.041 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | 23 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 134.217728 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 7.1 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 6.79 MHz | ±15ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | 23 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 26.2 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 20.0025 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 50.41 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | 23 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 49.408 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 105.6 MHz | ±15ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 11.945 MHz | ±15ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 22.8 MHz | ±15ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 15.625 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
Tiny WHSL | 23 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 21.4 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | 16 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 143.36 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 124.565 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 23.52 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 99.3 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
Tiny WHSL | 23 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | 1.8V ~ 3.3V | - | 86.016 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | -- | - | EPSON | - | Bulk | - | Obsolete | - | - | - | 1.55V | - | - | -- | 0.37 Dia x 0.08 H (9.5mm x 2.0mm) | Active | - | - | - | - | - | - | Requires Holder | - | - | - | - | - | -- | Silver Oxide | - | - | Coin, 9.5mm | 42mAh | 80µA | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1 | - | + 70 C | EPSON | - 10 C | Tape & Reel (TR) | Q3851CB00000711 | Last Time Buy | Details | 3.6 V | 3 V | - | - | Reel | XG-1000CA/CB | - | - | - | - | 35 mA | 125 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | CMOS | - | - | - | - | 1.1 mm | - | 5 mm | 3.2 mm | - |