- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Mfr | Operating Temp Range | Package | Product Depth (mm) | Product Status | Rad Hardened | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Screening Level | Absolute Pull Range (APR) | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | MouseReel | SG-8018CA PR | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.62V ~ 3.63V | 24.25 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | CSON | - | - | -40C to 85C | - | 5(mm) | - | No | Industrial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIALC | - | 7(mm) | - | 1.4(mm) | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | 7(mm) | - | 1.4(mm) | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | 7(mm) | - | 1.4(mm) | - | ||
![]() Q3321CE70002200 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 3.2(mm) | - | 1.05(mm) | - | ||
![]() Q3321CE40042000 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 3.2(mm) | - | 1.05(mm) | - | ||
![]() Q3321CE70008700 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 3.2(mm) | - | 1.05(mm) | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | 7(mm) | - | 1.4(mm) | - | ||
![]() Q3321CE40041500 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 3.2(mm) | - | 1.05(mm) | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | 7(mm) | - | 1.4(mm) | - | ||
![]() Q3321CE30001900 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 3.2(mm) | - | 1.05(mm) | - | ||
![]() Q3321CE40010200 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 3.2(mm) | - | 1.05(mm) | - | ||
![]() Q3321CE20011700 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 3.2(mm) | - | 1.05(mm) | - | ||
![]() Q3309CA70032600 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 7(mm) | - | 1.4(mm) | - | ||
![]() Q3321CE70028800 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 3.2(mm) | - | 1.05(mm) | - | ||
![]() Q3321CE70012900 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 3.2(mm) | - | 1.05(mm) | - | ||
![]() Q3309CA60001200 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 7(mm) | - | 1.4(mm) | - | ||
![]() Q3321CE70005000 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 3.2(mm) | - | 1.05(mm) | - | ||
![]() Q3321CE70021800 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 3.2(mm) | - | 1.05(mm) | - | ||
![]() Q3321CE70005400 Epson | In Stock | - | Datasheet | - | CSON | - | - | -20C to 70C | - | 2.5(mm) | - | No | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | 3.2(mm) | - | 1.05(mm) | - |