- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Screening Level | Absolute Pull Range (APR) | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 30 |
| - | Surface Mount | 6-SMD, No Lead | SIT9375 | - | - | SiTime | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | - | SiT9375 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V | 212.5 MHz | ±20ppm | LVDS | - | Enable/Disable | MEMS | 39mA | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
Tiny WHSL | 14 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | - | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | 66.5432 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.051 (1.30mm) | - | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | 101.2656 MHz | ±15ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.051 (1.30mm) | - | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | KPT8C | - | - | ITT Cannon, LLC | - | - | Bulk | - | Active | - | -40°C ~ 105°C | - | KPT | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 8.004 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | 40 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | Cooper B-Line | 79903803057 | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 16.768 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | 11 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | Miscellaneous | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 16.89458 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.047 (1.20mm) | - | - | ||
Tiny WHSL | 40 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | ABB | ACH580-BDR-03A5-4+F267+K452+L512 | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 56.649758 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | 11 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | Cutler Hammer, Div of Eaton Co | S35N11S05 | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 49.4167 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | QFN | - | - | - | EPSON | Surface Mount | -20C to 70C | Tape & Reel (TR) | 5(mm) | Obsolete | Commercial grade | -20°C ~ 70°C | Bulk | SG-8002 | 0.551 L x 0.341 W (14.00mm x 8.65mm) | XO (Standard) | 3.3V | 62.5 MHz | ±100ppm | CMOS | 4 | Enable/Disable | Crystal | 28mA | 16mA | - | Commercial | - | 7(mm) | 0.185 (4.70mm) | 0.9(mm) | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 14.08919 MHz | ±15ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | 19 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 36.667 MHz | ±15ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | 16.0132 MHz | ±15ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.051 (1.30mm) | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 16.49 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 70.5367 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | 19 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 56.3202 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | 19 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 51 MHz | ±15ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | 19 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 19.662 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 27.0016 MHz | ±15ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 26.666666 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 144.5 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | - |