- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Primary Material | Product Status | RoHS | Torque-Screw | Voltage Rated | Voltage, Rating | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Contact Tail Length | Number of Levels | Shell Size, MIL | Lead Style | Spread Spectrum Bandwidth | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Absolute Pull Range (APR) | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 30 |
| - | Panel Mount, Through Hole | 4-SMD, No Lead | Flange | Stainless Steel | - | - | - | SG-8101 | Gold | Copper Alloy | - | - | Glenair | Retail Package | Metal | Active | - | - | - | - | - | -65°C ~ 175°C | 806 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Solder | - | Plug, Male Pins | XO (Standard) | - | Silver | - | - | Threaded | - | - | 1.8V ~ 3.3V | B | - | - | - | 74.176 MHz | ±15ppm | CMOS | Passivated | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | 4-SMD, No Lead | - | Aluminum Alloy | - | - | - | CIR06 | Silver | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | - | 900VAC, 1250VDC | - | -55°C ~ 125°C | CIR | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Solder Cup | - | Plug, Female Sockets | XO (Standard) | 12 | Olive Drab | - | - | Bayonet Lock | 23A | - | 1.8V ~ 3.3V | W | - | Environment Proof | - | 109.4375 MHz | ±20ppm | CMOS | Olive Drab Cadmium | 28-51 | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | -40°C ~ 105°C | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 1.25 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
Tiny WHSL | 30 |
| - | Free Hanging (In-Line) | 4-SMD, No Lead | - | Aluminum Alloy | - | - | - | KPSE | Gold | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | - | 600VAC, 850VDC | - | -55°C ~ 125°C | KPSE | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Crimp | - | Plug, Female Sockets | XO (Standard) | 41 | Olive Drab | - | - | Bayonet Lock | 7.5A | - | 1.8V ~ 3.3V | Y | - | - | - | 39 MHz | ±20ppm | CMOS | Olive Drab Cadmium | 20-41 | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | 0.055 (1.40mm) | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | -40°C ~ 105°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 98.28 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 4.352 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 87.9 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 10 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 168 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 10 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 81.1 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 5.068 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 124.565 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 45.696 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | Mercury United Electronics, Inc. | Strip | - | Active | - | - | - | - | - | -40°C ~ 85°C | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 75 MHz | ±1ppm | LVDS | - | - | - | Amplitude Control | Crystal | 23mA (Typ) | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±8ppm | - | 0.102 (2.60mm) | - | - | - | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 145.5 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 30 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | SG-8101 | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | - | 600V/630V | - | - | -55°C ~ 125°C | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | X7R | - | XO (Standard) | - | - | General Purpose | 330 pF | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 112.192 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | - | ||
Tiny WHSL | 10 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 3.584 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 53.3333 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | 4-SMD, No Lead | - | - | Thermoplastic | - | - | KV19 | - | - | - | 10 A | Amphenol Anytek | Bulk | - | Active | - | - | - | - | 300 V | -40°C ~ 115°C | KV | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | Housing for Female Sockets | 19 | Green | - | - | - | - | 0.200 (5.08mm) | 1.8V ~ 3.3V | - | - | - | 0.417 (10.60mm) | 18 MHz | ±15ppm | CMOS | - | - | Crimp | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | 1 | - | - | - | - | - | - | 19 | 180° | - | 1.5-2.5mm² | - | - | - | Mating Flange | 0.047 (1.20mm) | - | - | UL94 V-0 | - | ||
Tiny WHSL | 38 |
| - | Panel Mount | 4-SMD, No Lead | Bulkhead - Front Side Nut | Thermoplastic | - | Thermoplastic | Thermoplastic | W7280-4 | Gold | Copper Alloy | - | - | Conxall/Switchcraft | Bulk | Plastic | Active | - | - | - | 300VAC/DC | - | -40°C ~ 85°C | Mini-Con-X® Insta-Click™ | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Crimp | - | Receptacle, Female Sockets | XO (Standard) | 4 | Black | Automotive, Communication Systems, Instrumentation | - | Bayonet Lock | Varies by Wire Gauge | - | 1.8V ~ 3.3V | Keyed | Unshielded | IP66/IP67/IP68 - Dust Tight, Water Resistant, Waterproof | - | 26.6666 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UV Resistant | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | Glenair | Retail Package | - | Active | - | - | - | - | - | -40°C ~ 85°C | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 168.96 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - |