- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Package | Product Depth (mm) | Product Status | Programmable | Rad Hardened | RoHS | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Spread Spectrum Bandwidth | Screening Level | Output Format | Absolute Pull Range (APR) | Output Level | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | -20C to 70C | - | 5(mm) | - | - | No | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | 7(mm) | - | - | - | - | 1.4(mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | - | 9.65 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 19 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | - | 28.3116 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
Tiny WHSL | 35 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | - | 31.7 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | SMD | - | - | - | - | - | - | 3.63(V) | 1.6(V) | 1.8/2.5/3.3 | -40C to 85C | - | 5(mm) | - | No | No | - | - | - | Industrial grade | - | - | - | - | Crystal Oscillator | - | - | 50(MHz) | ±50(ppm) | - | - | - | - | - | - | 55(%) | - | 15(pF) | - | Industrial | - | - | CMOS | 7(mm) | - | - | - | - | 1.3(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | -40C to 85C | - | 5(mm) | - | - | No | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIALC | - | - | - | 7(mm) | - | - | - | - | 1.4(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | -20C to 70C | - | 5(mm) | - | - | No | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | 7(mm) | - | - | - | - | 1.4(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | -20C to 70C | - | 5(mm) | - | - | No | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | 7(mm) | - | - | - | - | 1.4(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | -20C to 70C | - | 5(mm) | - | - | No | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | 7(mm) | - | - | - | - | 1.4(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | -20C to 70C | - | 5(mm) | - | - | No | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | - | 7(mm) | - | - | - | - | 1.4(mm) | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | - | 65.1 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
Tiny WHSL | 5 |
| - | Surface Mount | 4-SMD, No Lead | TG2520SMN | 1 | + 85 C | EPSON | - 40 C | - | - | - | - | - | Bulk | - | Active | - | - | - | 3 V | 3 V | - | -40°C ~ 85°C | Bulk | TG2520SMN | 0.098 L x 0.079 W (2.50mm x 2.00mm) | VCTCXO | 1.7V ~ 3.63V | - | 16.384 MHz | 0.5 PPM | Clipped Sine Wave | SMD/SMT | - | Crystal | 1.5mA | - | - | - | 10 pF | - | - | Clipped Sine Wave | - | - | - | 0.8 mm | 0.031 (0.80mm) | 2.5 mm | 2 mm | - | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 5 mm x 3.2 mm | SG5032CCN | 1000 | + 85 C | EPSON | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | Details | 5.5 V | 4.5 V | - | -40°C ~ 85°C | Cut Tape | SG5032CCN | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 5V | - | 14.745600 MHz | 50 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 20mA | - | - | 10mA | 50 pF | - | - | CMOS | - | - | - | 1.1 mm | 0.051 (1.30mm) | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | 5 |
| - | Surface Mount | 4-SMD, No Lead | TG2520SMN | 1000 | + 85 C | EPSON | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3 V | 3 V | - | -40°C ~ 85°C | Reel | TG2520SMN | 0.098 L x 0.079 W (2.50mm x 2.00mm) | TCXO | 1.7V ~ 3.63V | - | 40 MHz | 0.5 PPM | Clipped Sine Wave | SMD/SMT | - | Crystal | 1.8mA | - | - | - | 10 pF | - | - | Clipped Sine Wave | - | - | - | 0.8 mm | 0.031 (0.80mm) | 2.5 mm | 2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1 | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 3.63 V | 1.62 V | - | - | Bulk | SG-9101CG PR | - | - | - | - | 33.3333 MHz | 50 PPM | - | SMD/SMT | - | - | - | 1.8 V | - | - | 15 pF | - | - | CMOS | - | - | - | 0.7 mm | - | 2.5 mm | 2 mm | - | - | ||
Tiny WHSL | 25 |
| - | Surface Mount | 4-SMD, No Lead | TG-5511CA | 1 | + 85 C | EPSON | - 40 C | - | - | - | - | - | Bulk | - | Active | - | - | - | 3.35 V | 3.25 V | - | -40°C ~ 85°C | Bulk | TG-5511CA | 0.276 L x 0.197 W (7.00mm x 5.00mm) | TCXO | 3.3V | - | 20 MHz | 0.28 PPM | CMOS | SMD/SMT | - | Crystal | 7mA | - | - | - | 15 pF | - | - | CMOS | - | - | - | 1.5 mm | 0.067 (1.70mm) | 7 mm | 5 mm | - | - | ||
Tiny WHSL | 25 |
| - | Surface Mount | 10-SMD, No Lead | TG5032CGN | 1000 | + 85 C | EPSON | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.375 V | - | -40°C ~ 85°C | Reel | TG5032CGN | 0.197 L x 0.126 W (5.00mm x 3.20mm) | TCXO | 3.3V | 6 mA | 30.72 MHz | 0.1 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 6mA | - | - | - | 15 pF | - | - | CMOS | - | - | - | 1.45 mm | 0.065 (1.65mm) | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | 25 |
| - | Surface Mount | 3.2 mm x 2.5 mm | SG-8018 | 1 | + 105 C | EPSON | - 40 C | - | - | - | - | - | Bulk | - | Active | - | - | - | 3.63 V | 1.62 V | - | -40°C ~ 105°C | Bulk | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | - | 40 MHz | 50 PPM | CMOS | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA | - | - | 1.1µA | 15 pF | - | - | CMOS | - | - | - | 1.05 mm | 0.047 (1.20mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 2.5 mm x 2 mm | SG-8018 | 250 | + 105 C | EPSON | - 40 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 1.62 V | - | -40°C ~ 105°C | Cut Tape | SG-8018CG PR | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | - | 28.63636 MHz | 50 PPM | CMOS | SMD/SMT | Enable/Disable | Crystal | 6.8mA | - | - | 3.5mA | - | - | - | CMOS | - | - | - | 0.7 mm | 0.031 (0.80mm) | 2.5 mm | 2 mm | - | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 6-SMD, No Lead | XG-2102CA | 1 | + 85 C | EPSON | - 5 C | SMD/SMT | - | - | - | - | Bulk | - | Active | - | - | - | 3.3 V | 3.3 V | - | -5°C ~ 85°C | Bulk | XG-2102CA | 0.276 L x 0.197 W (7.00mm x 5.00mm) | SO (SAW) | 3.3V | - | 125 MHz | 100 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 30mA | - | - | 15mA | - | - | - | LVDS | - | - | - | 1.2 mm | 0.055 (1.40mm) | 7 mm | 5 mm | - | - |