- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Subcategory | Power Rating | Max Power Dissipation | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Case Code (Metric) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Product Type | Absolute Pull Range (APR) | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 24 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 142.675 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | Production (Last Updated: 1 month ago) | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | 6 | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 167.77216 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 25.7815 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 1.1µA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | - | Active | Non-Compliant | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 116.025 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | Lead, Tin | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | Compliant | 500 V | -40°C ~ 105°C | Tape & Reel (TR) | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | 2 | 100 ppm/°C | XO (Standard) | 23.2 Ω | - | 155 °C | -55 °C | Thick Film | - | - | 1 W | 1 W | 1.8V ~ 3.3V | 67.10886 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 2512 | 1.1µA | - | - | - | Automotive AEC-Q200 | - | 711.2 µm | 0.055 (1.40mm) | 6.2992 mm | 3.1496 mm | No | Contains Lead | - | ||
Tiny WHSL | 11 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 81.88524 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 1.1µA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 56.75 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 1.1µA | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
Tiny WHSL | 33 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 28.096 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 53 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 33 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 62.86 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 24 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 146.304 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | Non-Compliant | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 12.35 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 1.1µA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 152.52 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 37.4 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 18.9375 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 2.09 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 30.64 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | Non-Compliant | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | Male | - | - | - | 1.8V ~ 3.3V | 25.6 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 50.0833 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | - | - | Surface Mount | 6-SMD, No Lead | XG-2102CA | Epson Timing | 1 | Epson | EPSON | Bulk | Active | - | - | -5°C ~ 85°C | Bulk | XG-2102CA | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | SO (SAW) | - | - | - | - | - | - | Oscillators | - | - | 3.3V | 212.5 MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 30mA | - | 15mA | - | SPSO | - | - | SAW Oscillators | - | 0.055 (1.40mm) | - | - | - | - | - |