- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 41 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 49.8 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 41 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 5.068 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | 1.1µA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 44.8 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 41 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 44.96 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 41 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 40.971 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 41 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 5.9995 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | 1.1µA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 49.908 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 41 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 5.185 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 41 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 57.692 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 35.795 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 4.194 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 41 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 5.0196 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 44.8 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 50.1767 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 49.152 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 50.0967 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 49 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 50.3633 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 41 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 47.394 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 41 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 50.29 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 41 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CE PR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.62V ~ 3.63V | 56.75 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.047 (1.20mm) | - |