- Base Resonator
- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Frequency - Output 1
- Height
- Output
- Package / Case
- Packaging
- Series
- Size / Dimension
- Type
- Voltage - Supply
Attribute column
Manufacturer
Epson Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Output | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 22 |
| Datasheet | 13 Weeks | 14-SMD, No Lead | -5°C~85°C | Bulk | MG7050HAN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | SO (SAW) | 3.3V | HCSL | Crystal | 136mA | 30mA | 100MHz | 0.071 1.80mm | ROHS3 Compliant | ||
Tiny WHSL | 22 |
| Datasheet | 13 Weeks | 14-SMD, No Lead | -5°C~85°C | Bulk | MG7050HAN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | SO (SAW) | 3.3V | HCSL | Crystal | 136mA | 30mA | 100MHz | 0.071 1.80mm | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | 14-SMD, No Lead | 0°C~70°C | Tape & Reel (TR) | MG7050HAN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | SO (SAW) | 3.3V | HCSL | Crystal | 90mA | 25mA | 100MHz | 0.071 1.80mm | ROHS3 Compliant |