- Available Frequency Range
- Base Resonator
- Function
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Programmable Type
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Epson Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Output | Function | Base Resonator | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Spread Spectrum Bandwidth | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG-9101CG-D30SHCAA EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Standby | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -3.00% Down Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CE-C02PHACB EPSON | 20 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Enable/Disable | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.25% Center Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-C02SGDAB EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Standby | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.25% Center Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-C02SGCCB EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Standby | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.25% Center Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-C07PGCAA EPSON | 20 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Enable/Disable | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.75% Center Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CG-C07PHCAA EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Enable/Disable | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.75% Center Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-C15PGAAB EPSON | 20 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Enable/Disable | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±1.50% Center Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-C15SHBAB EPSON | 20 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Standby | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±1.50% Center Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-C20PHBBB EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Enable/Disable | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±2.00% Center Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-D05PHAAB EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Enable/Disable | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -0.50% Down Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-D05PHAAA EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Enable/Disable | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -0.50% Down Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-D10PGBCA EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Enable/Disable | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -1.00% Down Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-D10PGCAB EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Enable/Disable | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -1.00% Down Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CE-D20SHACA EPSON | 20 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Standby | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -2.00% Down Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-D20SHCBB EPSON | 20 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Standby | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -2.00% Down Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-D30PGABA EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Enable/Disable | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -3.00% Down Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-D30SHDCB EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Standby | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -3.00% Down Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-D30SHDBC EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Standby | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | -3.00% Down Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CG-C02PGCCA EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Enable/Disable | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.25% Center Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-C02PGCBB EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | CMOS | Enable/Disable | Crystal | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.25% Center Spread | 0.031 0.80mm | ROHS3 Compliant |