- Available Frequency Range
- Base Resonator
- Function
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Programmable Type
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Epson Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Current | Spread Spectrum Bandwidth | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG-9101CG-C07PHCCA EPSON | 20 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.75% Center Spread | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-C07PHDAA EPSON | 20 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.75% Center Spread | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-8002JF-MPT EPSON | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | -40°C~85°C | Tube | SG-8002 | 0.280Lx0.181W 7.10mmx4.60mm | Obsolete | 2 (1 Year) | XO (Standard) | 5V | ±100ppm | CMOS | Enable/Disable | Crystal | 45mA | 30mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~40MHz | 28mA | - | 1.4986mm | 0.059 1.50mm | Non-RoHS Compliant | ||
![]() SG-9101CA-D05SHAAB EPSON | 18 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -0.50% Down Spread | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-9101CA-D05SGDBA EPSON | 18 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -0.50% Down Spread | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-9101CB-D30PGAAA EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -3.00% Down Spread | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() SG-9101CA-D40SHCBA EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -4.00% Down Spread | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-9101CB-C02SHACB EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.25% Center Spread | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() SG-9101CB-C02SHBCB EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.25% Center Spread | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() SG-9101CE-D10PHBCA EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -1.00% Down Spread | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-D10PHCAA EPSON | 20 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -1.00% Down Spread | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-D10PHCBB EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -1.00% Down Spread | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-D15PHBAC EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | -1.50% Down Spread | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-D15SGBBC EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | -1.50% Down Spread | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-D20PGBBA EPSON | 18 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -2.00% Down Spread | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-C15PGBAB EPSON | 18 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±1.50% Center Spread | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CB-C05SGDCB EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.50% Center Spread | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() SG-9101CA-C10SGAAC EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±1.00% Center Spread | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-9101CA-C10PHCAC EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±1.00% Center Spread | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-9101CB-D05SGBBA EPSON | 26 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -0.50% Down Spread | - | 0.051 1.30mm | ROHS3 Compliant |