- Available Frequency Range
- Base Resonator
- Function
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Programmable Type
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Epson Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Spread Spectrum Bandwidth | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG-9101CE-C05PHAAB EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.50% Center Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-C05PHABB EPSON | 20 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.50% Center Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CG-C05SGBBA EPSON | 20 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.50% Center Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-C05SGBAB EPSON | 20 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.50% Center Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-C07PHCBA EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.75% Center Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-C15PHCAB EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±1.50% Center Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-D10SGDBA EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -1.00% Down Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-8101CB-TCHSA EPSON | 20 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | ±15ppm | CMOS | Standby | Crystal | 8.1mA | 2.5μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | 0.051 1.30mm | ROHS3 Compliant | ||
![]() SG-9101CB-C10SHABC EPSON | 26 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | ±1.00% Center Spread | 0.051 1.30mm | ROHS3 Compliant | ||
![]() SG-9101CB-D05PGBAC EPSON | 18 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | -0.50% Down Spread | 0.051 1.30mm | ROHS3 Compliant | ||
![]() SG-9101CB-D05SGDAB EPSON | 18 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -0.50% Down Spread | 0.051 1.30mm | ROHS3 Compliant | ||
![]() SG-9101CB-D10SHDCC EPSON | 35 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | -1.00% Down Spread | 0.051 1.30mm | ROHS3 Compliant | ||
![]() SG-9101CA-C20SGDCA EPSON | 26 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±2.00% Center Spread | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-9101CA-C02PHDCB EPSON | 35 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.25% Center Spread | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-9101CA-C07PHAAC EPSON | 18 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | ±0.75% Center Spread | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-9101CG-D15SGCBB EPSON | 37 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -1.50% Down Spread | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CE-D10PHCAB EPSON | 18 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -1.00% Down Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-C07PHABA EPSON | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.75% Center Spread | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CA-D10SGBAB EPSON | 18 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | -1.00% Down Spread | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-9101CB-C02PGACA EPSON | 35 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | ±0.25% Center Spread | 0.051 1.30mm | ROHS3 Compliant |