- Available Frequency Range
- Base Resonator
- Function
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Programmable Type
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Epson Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Current | Spread Spectrum Bandwidth | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | VG7050ECN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | - | - | 2.5V | ±50ppm | LVPECL | Standby | Crystal | - | 40mA | Blank (User Must Program) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | VG7050ECN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | - | - | 2.5V | ±50ppm | LVPECL | Standby | Crystal | - | 40mA | Blank (User Must Program) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | - | - | 2.5V | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 70mA | Blank (User Must Program) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() SG-8503CA-QRLZ EPSON | 13 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | SG-8503CA | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V~3.3V | 50 ppm | LVPECL | Enable/Disable | Crystal | 90mA | 40mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
![]() SG-8503CA-PRLZ EPSON | 13 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | SG-8503CA | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V~3.3V | 50 ppm | LVPECL | Enable/Disable | Crystal | 90mA | 40mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | - | - | 2.5V | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 40mA | Blank (User Must Program) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | VG7050ECN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | - | - | 2.5V | ±50ppm | LVPECL | Standby | Crystal | - | 70mA | Blank (User Must Program) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() SG-8506CA-PRKF EPSON | 13 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD, No Lead | -40°C~85°C | Tube | SG-8506CA | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.5V~3.3V | ±31.5ppm | LVPECL | Enable/Disable | Crystal | - | 70mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() SG-8506CA-PRLF EPSON | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, No Lead | -40°C~85°C | Tube | SG-8506CA | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V~3.3V | 50 ppm | LVPECL | Enable/Disable | Crystal | 90mA | 70mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
![]() SG-9101CB-D15SGCCC EPSON | 35 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | -1.50% Down Spread | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-8101CE-TBGSC EPSON | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-8101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | ±15ppm | CMOS | Standby | Crystal | 6.8mA | 1.1μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | ||
![]() SG-8506CA-PRKZ EPSON | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, No Lead | -40°C~85°C | Tube | SG-8506CA | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V~3.3V | 31.5 ppm | LVPECL | Enable/Disable | Crystal | 90mA | 40mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
![]() SG-8506CA-QRKZ EPSON | 13 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD, No Lead | -40°C~85°C | Tube | SG-8506CA | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V~3.3V | 31.5 ppm | LVPECL | Enable/Disable | Crystal | 90mA | 40mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
![]() SG-8506CA-QRLF EPSON | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, No Lead | -40°C~85°C | Tube | SG-8506CA | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.5V~3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 70mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-C10SHBCA EPSON | 35 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±1.00% Center Spread | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-C20PGACA EPSON | 18 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±2.00% Center Spread | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-C20PGBBA EPSON | 35 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±2.00% Center Spread | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-D05PGDAB EPSON | 18 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -0.50% Down Spread | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-D40SGABA EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -4.00% Down Spread | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-D40PHCCA EPSON | 35 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -4.00% Down Spread | - | 0.055 1.40mm | - | - | ROHS3 Compliant |