- Available Frequency Range
- Base Resonator
- Function
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Programmable Type
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Epson Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Current | Frequency Adjustment-Mechanical | Control Voltage-Max | Control Voltage-Min | Frequency Deviation/Pullability | Operating Frequency-Min | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | - | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | VCXO | - | - | - | 3.3V | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 90mA | - | - | - | - | 70mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | - | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 14 |
| Datasheet | 13 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | 800MHz | -40°C~85°C | Tape & Reel (TR) | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) | - | - | 3.3V | 3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | 90mA | 7.0mm x 5.0mm x 1.5mm | 0.4ns | 0.4ns | 55/45% | 70mA | Blank (User Must Program) | 50MHz~800MHz | - | NO | 3V | 0.3V | 180 ppm | 50MHz | - | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | VCXO | - | 85°C | -40°C | 2.5V | - | 50 ppm | LVPECL | Enable/Disable | Crystal | 90mA | - | - | - | - | 70mA | Blank (User Must Program) | 50MHz~800MHz | 90mA | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | VCXO | - | - | - | 2.5V | - | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | 40mA | Blank (User Must Program) | 50MHz~800MHz | 90mA | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | VCXO | - | - | - | 2.5V | - | 50 ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | 40mA | Blank (User Must Program) | 50MHz~800MHz | 90mA | - | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() SG-8101CA-TBGPA EPSON | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | 1.62V~3.63V | - | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA | - | - | - | - | 3.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8101CA-TCHSA EPSON | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | 1.62V~3.63V | - | ±15ppm | CMOS | Standby | Crystal | 8.1mA | - | - | - | - | 2.5μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8101CA-TBGSA EPSON | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | 1.62V~3.63V | - | ±15ppm | CMOS | Standby | Crystal | 6.8mA | - | - | - | - | 1.1μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8101CA-TJHSC EPSON | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | 1.62V~3.63V | - | ±15ppm | CMOS | Standby | Crystal | 8.1mA | - | - | - | - | 2.5μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8101CA-TCHPB EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | 1.62V~3.63V | - | ±15ppm | CMOS | Enable/Disable | Crystal | 8.1mA | - | - | - | - | 3.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8101CA-TCHSB EPSON | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | 1.62V~3.63V | - | ±15ppm | CMOS | Standby | Crystal | 8.1mA | - | - | - | - | 2.5μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8101CA-TJHPC EPSON | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | 1.62V~3.63V | - | ±15ppm | CMOS | Enable/Disable | Crystal | 8.1mA | - | - | - | - | 3.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8101CA-TBGSB EPSON | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | 1.62V~3.63V | - | ±15ppm | CMOS | Standby | Crystal | 6.8mA | - | - | - | - | 1.1μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8101CA-TCHSC EPSON | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | 1.62V~3.63V | - | ±15ppm | CMOS | Standby | Crystal | 8.1mA | - | - | - | - | 2.5μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SGR-8002JA-SHB EPSON | 50 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -20°C~70°C | Tube | SG-8002 | 0.551Lx0.341W 14.00mmx8.65mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 70°C | -20°C | 5V | - | ±50ppm | CMOS | Standby | Crystal | 45mA | - | - | - | - | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 45mA | - | - | - | - | - | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | ROHS3 Compliant | ||
![]() SG-8003LB-PDB EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-TESOP (0.110, 2.80mm Width) | - | - | -20°C~70°C | Tube | SG-8003 | 0.197Lx0.110W 5.00mmx2.80mm | - | Obsolete | 2 (1 Year) | XO (Standard) | - | - | - | 2.5V | - | ±50ppm | CMOS | Enable/Disable | Crystal | 15mA | - | - | - | - | 8mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | - | - | - | - | - | - | - | 0.047 1.19mm | - | - | ROHS3 Compliant | ||
![]() SG-8003JF-PEC EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -20°C~70°C | Tube | SG-8003 | 0.280Lx0.181W 7.10mmx4.60mm | - | Obsolete | 2 (1 Year) | XO (Standard) | - | - | - | 1.8V | - | ±100ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | 8mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | ROHS3 Compliant | ||
![]() SG-8003LB-SDL EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-TESOP (0.110, 2.80mm Width) | - | - | -40°C~85°C | Tube | SG-8003 | 0.197Lx0.110W 5.00mmx2.80mm | - | Obsolete | 2 (1 Year) | XO (Standard) | - | - | - | 2.5V | - | ±50ppm | CMOS | Standby | Crystal | 15mA | - | - | - | - | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | - | - | - | - | - | - | - | 0.047 1.19mm | - | - | ROHS3 Compliant | ||
![]() SG-8003JF-PEL EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tube | SG-8003 | 0.280Lx0.181W 7.10mmx4.60mm | - | Obsolete | 2 (1 Year) | XO (Standard) | - | - | - | 1.8V | - | ±50ppm | CMOS | Enable/Disable | Crystal | 10mA | - | - | - | - | 8mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | ROHS3 Compliant | ||
![]() SG-8003LB-PCL EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-TESOP (0.110, 2.80mm Width) | - | - | -40°C~85°C | Tube | SG-8003 | 0.197Lx0.110W 5.00mmx2.80mm | - | Obsolete | 2 (1 Year) | XO (Standard) | - | - | - | 3.3V | - | ±50ppm | CMOS | Enable/Disable | Crystal | 15mA | - | - | - | - | 8mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | - | - | - | - | - | - | - | 0.047 1.19mm | - | - | ROHS3 Compliant |