- Available Frequency Range
- Base Resonator
- Function
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Programmable Type
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Epson Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG-8101CA-TJHSB EPSON | 20 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | ±15ppm | CMOS | Standby | Crystal | 8.1mA | 2.5μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8101CA-TCHPC EPSON | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | ±15ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SGR-8002DB-STC EPSON | 50 |
| Datasheet | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size) | -20°C~70°C | Tube | SG-8002 | 0.780Lx0.250W 19.81mmx6.36mm | Active | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 5V | ±100ppm | TTL | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 45mA | 5.3086mm | 0.209 5.30mm | 19.812mm | 6.35mm | ROHS3 Compliant | ||
![]() SG-8002CA-SHB EPSON | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | SG-8002 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 5V | ±50ppm | CMOS | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8002CA-STB EPSON | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | SG-8002 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 5V | ±50ppm | TTL | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8002CA-SCC EPSON | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | SG-8002 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±100ppm | CMOS | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8002CE-PHM EPSON | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | SG-8002 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 5V | ±100ppm | CMOS | Enable/Disable | Crystal | 40mA | 30mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~27MHz | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() SG-8018CG-TJHPB EPSON | 33 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8018 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | 0.028 0.70mm | - | - | ROHS3 Compliant | ||
![]() SG-8018CE-TJHPA EPSON | 33 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8018 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() SG-8018CE-TJHPB EPSON | 33 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8018 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() SG-8018CB-TJHPB EPSON | 33 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8018 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | ||
![]() SG-8018CB-TJHSC EPSON | 25 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8018 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | ±50ppm | CMOS | Standby | Crystal | 3.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | ||
![]() SG-8018CE-TJHSA EPSON | 33 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8018 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | ±50ppm | CMOS | Standby | Crystal | 3.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() SG-8018CE-TJHPC EPSON | 33 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8018 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() SG-8018CG-TJHSB EPSON | 33 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8018 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | ±50ppm | CMOS | Standby | Crystal | 3.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | 0.028 0.70mm | - | - | ROHS3 Compliant | ||
![]() SG-8002JC-MPT EPSON | 1000 | - | Datasheet | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | -20°C~70°C | Tube | SG-8002 | 0.413Lx0.197W 10.50mmx5.00mm | Obsolete | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 5V | ±50ppm | CMOS | Enable/Disable | Crystal | 45mA | 30mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 28mA | 2.6924mm | 0.106 2.70mm | 10.4902mm | 5.08mm | Non-RoHS Compliant | ||
![]() SG-8003CA-SEL EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-8003 | 0.276Lx0.197W 7.00mmx5.00mm | Obsolete | 1 (Unlimited) | XO (Standard) | - | - | 1.8V | ±50ppm | CMOS | Standby | Crystal | 10mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8003CE-SEB EPSON | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | SG-8003 | 0.126Lx0.098W 3.20mmx2.50mm | Obsolete | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 1.8V | ±50ppm | CMOS | Standby | Crystal | 10mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | 10mA | 1.0414mm | 0.041 1.05mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() SG-8003CA-PEC EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | SG-8003 | 0.276Lx0.197W 7.00mmx5.00mm | Obsolete | 1 (Unlimited) | XO (Standard) | - | - | 1.8V | ±100ppm | CMOS | Enable/Disable | Crystal | 10mA | 8mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-8003CA-PEM EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-8003 | 0.276Lx0.197W 7.00mmx5.00mm | Obsolete | 1 (Unlimited) | XO (Standard) | - | - | 1.8V | ±100ppm | CMOS | Enable/Disable | Crystal | 10mA | 8mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant |