- Available Frequency Range
- Base Resonator
- Function
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Programmable Type
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Epson Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Current | Spread Spectrum Bandwidth | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG-9101CG-D40SGDAA EPSON | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -4.00% Down Spread | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-D40SHCAB EPSON | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | -4.00% Down Spread | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-D40SHBCC EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | -4.00% Down Spread | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CE-C02PHABC EPSON | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±0.25% Center Spread | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-C02PHDBC EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±0.25% Center Spread | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-C02SGDCB EPSON | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.25% Center Spread | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-C02SHCBA EPSON | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.25% Center Spread | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CE-C05SHACC EPSON | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±0.50% Center Spread | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SG-9101CG-C07PHBBA EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.75% Center Spread | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-C07SGACB EPSON | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.75% Center Spread | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-C07SHDCC EPSON | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±0.75% Center Spread | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() SG-9101CG-C10PHCBC EPSON | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±1.00% Center Spread | - | 0.031 0.80mm | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | - | Surface Mount | 8-SMD, No Lead | -40°C~85°C | - | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | 3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | 90mA | 70mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() SG-8018CG-TJHPA EPSON | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8018 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V~3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() SG-8504CA-QRLZ EPSON | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, No Lead | -40°C~85°C | Tube | SG-8504CA | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V~3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 40mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | - | Surface Mount | 8-SMD, No Lead | -40°C~85°C | - | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | 2.5V | ±50ppm | LVPECL | Enable/Disable | Crystal | 90mA | 40mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() SG-8002CA-PHB EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | SG-8002 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±50ppm | CMOS | Enable/Disable | Crystal | 45mA | 30mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-8002CE-STM EPSON | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | SG-8002 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±100ppm | TTL | Standby | Crystal | 40mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~27MHz | - | - | - | 0.041 1.05mm | ROHS3 Compliant | ||
![]() SG-8101CA-TCHPA EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | ±15ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-8101CA-TBGPC EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | SG-8101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.62V~3.63V | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA | 3.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | 0.055 1.40mm | ROHS3 Compliant |