- Available Frequency Range
- Base Resonator
- Function
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Programmable Type
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Epson Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Current | Spread Spectrum Bandwidth | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG-8018CE-TJHSB EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tube | SG-8018 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | ±50ppm | CMOS | Standby | Crystal | 3.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() SG-8002CE-SHB EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Bulk | SG-8002 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 5V | ±50ppm | CMOS | Standby | Crystal | 40mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | - | Surface Mount | 10-SMD, No Lead | - | -40°C~85°C | - | VG7050ECN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | - | - | 3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | 90mA | 70mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | - | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | - | - | 3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | 90mA | 70mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | 85°C | -40°C | 2.5V | 50 ppm | LVPECL | Enable/Disable | Crystal | 90mA | 70mA | Blank (User Must Program) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
![]() SG-8002DB-MPT EPSON | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size) | - | -20°C~70°C | Tube | SG-8002 | 0.780Lx0.250W 19.81mmx6.36mm | Obsolete | 1 (Unlimited) | XO (Standard) | - | - | 5V | ±50ppm | CMOS | Enable/Disable | Crystal | - | 30mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 45mA | - | 5.3086mm | 0.209 5.30mm | - | - | Non-RoHS Compliant | ||
![]() SG-8002CE-PHC EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Bulk | SG-8002 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 5V | ±100ppm | CMOS | Enable/Disable | Crystal | 40mA | 30mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() SG-8018CB-TJHPA EPSON | 33 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tube | SG-8018 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | ||
![]() SGR-8002JF-PCM EPSON | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | Tube | SG-8002 | 0.280Lx0.181W 7.10mmx4.60mm | Obsolete | 2 (1 Year) | XO (Standard) | 85°C | -40°C | 3.3V | ±100ppm | CMOS | Enable/Disable | Crystal | 28mA | 16mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 28mA | - | 1.4986mm | 0.059 1.50mm | 7.112mm | 4.5974mm | RoHS Compliant | ||
![]() SG-8003JF-SEB EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | -20°C~70°C | Tube | SG-8003 | 0.280Lx0.181W 7.10mmx4.60mm | Obsolete | 2 (1 Year) | XO (Standard) | - | - | 1.8V | ±50ppm | CMOS | Standby | Crystal | 10mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | - | - | - | 0.059 1.50mm | - | - | ROHS3 Compliant | ||
![]() SG-8003JF-PCB EPSON | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOJ, 5.08mm pitch | 4 | -20°C~70°C | Tube | SG-8003 | 0.280Lx0.181W 7.10mmx4.60mm | Obsolete | 2 (1 Year) | XO (Standard) | - | - | 3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | - | 8mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | 15mA | - | 1.4986mm | 0.059 1.50mm | - | - | ROHS3 Compliant | ||
![]() SG-8002CA-PTM EPSON | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | SG-8002 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 5V | ±100ppm | TTL | Enable/Disable | Crystal | 45mA | 30mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~55MHz | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | - | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | - | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | - | - | 3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | 90mA | 40mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 10-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | VG7050ECN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | - | - | 3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | 90mA | 70mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 13 |
| Datasheet | 13 Weeks | - | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | - | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | - | - | 3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | 90mA | 40mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | VG7050ECN | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | - | - | 2.5V | ±50ppm | LVPECL | Standby | Crystal | - | 40mA | Blank (User Must Program) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() SG-8504CA-PRKZ EPSON | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Tube | SG-8504CA | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.5V~3.3V | ±31.5ppm | LVPECL | Enable/Disable | Crystal | - | 40mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 50MHz~800MHz | 90mA | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CE-C15PHCAC EPSON | 35 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±1.50% Center Spread | - | 0.047 1.20mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C15PHDAB EPSON | 18 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tube | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±1.50% Center Spread | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CE-C02SGBAB EPSON | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | SG-9101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.25% Center Spread | - | 0.047 1.20mm | - | - | ROHS3 Compliant |