- Available Frequency Range
- Base Resonator
- Function
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Programmable Type
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
Epson Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGR-8002JC-SHC EPSON | 50 |
| Datasheet | Surface Mount | 4-SOJ, 5.08mm pitch | -20°C~70°C | Tube | SG-8002 | 0.413Lx0.200W 10.50mmx5.08mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±100ppm | CMOS | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.106 2.70mm | ROHS3 Compliant | ||
![]() SGR-8002DC-SHM EPSON | 50 |
| Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size) | -40°C~85°C | Tube | SG-8002 | 0.539Lx0.260W 13.70mmx6.60mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±100ppm | CMOS | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~55MHz | 0.209 5.30mm | ROHS3 Compliant | ||
![]() SGR-8002JC-PHB EPSON | 50 |
| Datasheet | Surface Mount | 4-SOJ, 5.08mm pitch | -20°C~70°C | Tube | SG-8002 | 0.413Lx0.200W 10.50mmx5.08mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±50ppm | CMOS | Enable/Disable | Crystal | 45mA | 30mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.106 2.70mm | ROHS3 Compliant | ||
![]() SGR-8002JA-PTC EPSON | 50 |
| Datasheet | Surface Mount | 4-SOJ, 5.08mm pitch | -20°C~70°C | Tube | SG-8002 | 0.551Lx0.341W 14.00mmx8.65mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±100ppm | TTL | Enable/Disable | Crystal | 45mA | 30mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.185 4.70mm | ROHS3 Compliant | ||
![]() SG-8002CA-PCC EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | SG-8002 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | ±100ppm | CMOS | Enable/Disable | Crystal | 28mA | 16mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-8002CE-SCC EPSON | 50 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | SG-8002 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | ±100ppm | CMOS | Standby | Crystal | 28mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.041 1.05mm | ROHS3 Compliant | ||
![]() SG-8002CA-PHC EPSON | 20 |
| Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | SG-8002 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±100ppm | CMOS | Enable/Disable | Crystal | 45mA | 30mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.055 1.40mm | ROHS3 Compliant | ||
![]() SG-8003LB-SEL EPSON | In Stock | - | Datasheet | Surface Mount | 4-TESOP (0.110, 2.80mm Width) | -40°C~85°C | Tube | SG-8003 | 0.197Lx0.110W 5.00mmx2.80mm | Obsolete | 2 (1 Year) | XO (Standard) | 1.8V | ±50ppm | CMOS | Standby | Crystal | 10mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | 0.047 1.19mm | ROHS3 Compliant | ||
![]() SG-8003LB-PCC EPSON | In Stock | - | Datasheet | Surface Mount | 4-TESOP (0.110, 2.80mm Width) | -20°C~70°C | Tube | SG-8003 | 0.197Lx0.110W 5.00mmx2.80mm | Obsolete | 2 (1 Year) | XO (Standard) | 3.3V | ±100ppm | CMOS | Enable/Disable | Crystal | 15mA | 8mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | 0.047 1.19mm | ROHS3 Compliant | ||
![]() SG-8003LB-SEC EPSON | In Stock | - | Datasheet | Surface Mount | 4-TESOP (0.110, 2.80mm Width) | -20°C~70°C | Tube | SG-8003 | 0.197Lx0.110W 5.00mmx2.80mm | Obsolete | 2 (1 Year) | XO (Standard) | 1.8V | ±100ppm | CMOS | Standby | Crystal | 10mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | 0.047 1.19mm | ROHS3 Compliant | ||
![]() SG-8003LB-PDC EPSON | In Stock | - | Datasheet | Surface Mount | 4-TESOP (0.110, 2.80mm Width) | -20°C~70°C | Tube | SG-8003 | 0.197Lx0.110W 5.00mmx2.80mm | Obsolete | 2 (1 Year) | XO (Standard) | 2.5V | ±100ppm | CMOS | Enable/Disable | Crystal | 15mA | 8mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~166MHz | 0.047 1.19mm | ROHS3 Compliant | ||
![]() SGR-8002DB-PHB EPSON | 50 |
| Datasheet | Through Hole | 14-DIP, 4 Leads (Full Size) | -20°C~70°C | Tube | SG-8002 | 0.780Lx0.250W 19.81mmx6.36mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±50ppm | CMOS | Enable/Disable | Crystal | 45mA | 30mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.209 5.30mm | ROHS3 Compliant | ||
![]() SGR-8002DB-SHC EPSON | 50 |
| Datasheet | Through Hole | 14-DIP, 4 Leads (Full Size) | -20°C~70°C | Tube | SG-8002 | 0.780Lx0.250W 19.81mmx6.36mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±100ppm | CMOS | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.209 5.30mm | ROHS3 Compliant | ||
![]() SGR-8002DC-PCM EPSON | 50 |
| Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size) | -40°C~85°C | Tube | SG-8002 | 0.539Lx0.260W 13.70mmx6.60mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | ±100ppm | CMOS | Enable/Disable | Crystal | 28mA | 16mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.209 5.30mm | ROHS3 Compliant | ||
![]() SGR-8002DB-PCM EPSON | In Stock | - | Datasheet | Through Hole | 14-DIP, 4 Leads (Full Size) | -40°C~85°C | Tube | SG-8002 | 0.780Lx0.250W 19.81mmx6.36mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | ±100ppm | CMOS | Enable/Disable | Crystal | 28mA | 16mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.209 5.30mm | ROHS3 Compliant | ||
![]() SGR-8002DB-STB EPSON | 50 |
| Datasheet | Through Hole | 14-DIP, 4 Leads (Full Size) | -20°C~70°C | Tube | SG-8002 | 0.780Lx0.250W 19.81mmx6.36mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±50ppm | TTL | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.209 5.30mm | ROHS3 Compliant | ||
![]() SGR-8002DB-STM EPSON | 50 |
| Datasheet | Through Hole | 14-DIP, 4 Leads (Full Size) | -40°C~85°C | Tube | SG-8002 | 0.780Lx0.250W 19.81mmx6.36mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±100ppm | TTL | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~55MHz | 0.209 5.30mm | ROHS3 Compliant | ||
![]() SGR-8002DB-PCB EPSON | In Stock | - | Datasheet | Through Hole | 14-DIP, 4 Leads (Full Size) | -20°C~70°C | Tube | SG-8002 | 0.780Lx0.250W 19.81mmx6.36mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | 28mA | 16mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.209 5.30mm | ROHS3 Compliant | ||
![]() SGR-8002DC-SHB EPSON | 50 |
| Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size) | -20°C~70°C | Tube | SG-8002 | 0.539Lx0.260W 13.70mmx6.60mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±50ppm | CMOS | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.209 5.30mm | ROHS3 Compliant | ||
![]() SGR-8002JA-STC EPSON | In Stock | - | Datasheet | Surface Mount | 4-SOJ, 5.08mm pitch | -20°C~70°C | Tube | SG-8002 | 0.551Lx0.341W 14.00mmx8.65mm | Active | 1 (Unlimited) | XO (Standard) | 5V | ±100ppm | TTL | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.185 4.70mm | ROHS3 Compliant |