- Date Format
- Series
- Packaging
- Time Format
- Package / Case
- Operating Temperature
- Mounting Type
- Features
- Supplier Device Package
- Interface
- Type
- Voltage - Supply
Attribute column
Manufacturer
Epson Clock/Timing - Real Time Clocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Battery Backup Switching | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | RoHS | RTC Bus Interface | RTC Memory Size | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Voltage - Supply | Pin Count | Function | Failure Rate | Interface | Memory Size | Product Type | Time Format | Date Format | Current - Timekeeping (Max) | Voltage - Supply, Battery | Features | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RX8901CE XB A06 Epson | 34 | - | - | Surface Mount | 10-SMD, No Lead | 10-SMD | No Backup Switching | - | 2000 | - | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | I2C, Serial | - | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | MouseReel | RX8901CE | - | - | - | - | - | RTC Module | - | - | - | - | 1.6V ~ 5.5V | - | - | - | I²C | - | - | HH:MM:SS | YY-MM-DD-dd | 1.5µA @ 3V | - | Alarm | - | - | ||
![]() RX-8025NBAC PURE SN Epson | In Stock | - | - | Surface Mount | 22-SMD, 20 Leads, Flat Leads | 22-SON (6.3x4.8) | - | Epson Timing | 1 | Epson | - | EPSON | - | - | Bulk | - | - | Active | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C | Bulk | RX-8025NB | - | - | - | - | - | Clock/Calendar | - | - | - | Clock & Timer ICs | 1.7V ~ 5.5V | - | - | - | I²C | - | Real Time Clocks | HH:MM:SS | YY-MM-DD | 1.2µA ~ 1.8µA @ 3V ~ 5V | 1.15V ~ 5.5V | Alarm | Real Time Clock | - | ||
![]() RX8804CE XA Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX4901CE XS B0 Epson | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX8901CE XS B06 Epson | 259 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | No Backup Switching | - | 2000 | - | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | I2C, Serial | - | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | MouseReel | RX8901CE | - | - | - | - | - | RTC Module | - | - | - | - | 1.6V ~ 5.5V | - | - | - | I²C | - | - | HH:MM:SS | YY-MM-DD-dd | 1.5µA @ 3V | - | Alarm | - | - | ||
![]() RX4901CE XS A06 Epson | 1707 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | Backup Switching | - | 2000 | - | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | I2C, Serial | 256 B | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | MouseReel | RX4901CE | - | - | - | - | - | RTC Module | - | - | - | - | 1.6V ~ 5.5V | - | - | - | SPI, 3-Wire Serial | - | - | HH:MM:SS | YY-MM-DD-dd | 1.5µA @ 3V | - | Alarm | - | - | ||
![]() RX-4803SAUA0 PURE SN Epson | In Stock | - | - | Surface Mount | SOP-14 | 14-SOP | No Backup Switching | - | 1000 | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | SPI | - | 5.5 V | 1.6 V | - | -40°C ~ 85°C | Reel | RX-4803SA | - | - | - | - | - | Real Time Clock Module | - | - | - | - | 1.6V ~ 5.5V | - | - | - | 4-Wire Serial | - | - | HH:MM:SS:hh | YY-MM-DD-dd | 2.1µA ~ 3.4µA @ 3V ~ 5V | 1.6V ~ 5.5V | Alarm | - | - | ||
![]() RX8900CEUCB Epson | 50 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | - | - | 1 | - | - | EPSON | - | - | Bulk | - | X1B000301000301 | Active | Details | - | - | - | - | 0.008113 oz | -40°C ~ 85°C (TA) | Bulk | RX8900CE | - | - | - | - | - | Clock/Calendar | - | - | - | - | 2.5V ~ 5.5V | - | - | - | I²C | - | - | HH:MM:SS | YY-MM-DD | 1.4µA ~ 1.5µA @ 3V ~ 5V | 1.6V ~ 5.5V | Alarm | - | - | ||
Tiny WHSL | 47 |
| - | Surface Mount | 12-TFSOJ (0.094, 2.40mm Width) | 12-VSOJ | No Backup Switching | - | 1 | - | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | - | - | Active | Details | Serial, 2-Wire, I2C | - | 5.5 V | 1.6 V | - | -40°C ~ 85°C | Bulk | RX-8803LC | - | - | - | - | - | Clock/Calendar | - | - | - | - | 1.6V ~ 5.5V | - | - | - | I²C | - | - | HH:MM:SS | YY-MM-DD-dd | 2.1µA ~ 3.4µA @ 3V ~ 5V | 1.6V ~ 5.5V | Alarm | - | - | ||
![]() RX8804CE XBB Epson | 37 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | No Backup Switching | - | 1 | - | + 105 C | EPSON | - 40 C | SMD/SMT | Bulk | - | X1B000371000201 | Active | Details | - | - | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | Bulk | RX8804CE | - | - | - | - | - | Clock/Calendar | - | - | - | - | 1.6V ~ 5.5V | - | Calendar, Alarm, Timer, Event detection | - | I²C | - | - | HH:MM:SS | YY-MM-DD | 1.5µA ~ 1.6µA @ 3V ~ 5V | 1.5V ~ 5.5V | Alarm, Watchdog Timer | - | - | ||
![]() X1B000242000112 Epson | 16264865 |
| - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | SOP-14 | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 1.58 MOhms | Metal Film | 0.25W, 1/4W | - | - | 14 | Real Time Clock | -- | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | -- | ||
![]() RX-8025NBAC3 PURE SN Epson | In Stock | - | - | Surface Mount | 22-SMD, 20 Leads, Flat Leads | 22-SON (6.3x4.8) | - | Epson Timing | 250 | Epson | - | EPSON | - | - | Tape & Reel (TR) | - | - | Active | Details | - | - | - | - | - | -40°C ~ 85°C | Reel | RX-8025NB | - | - | - | - | - | Clock/Calendar | - | - | - | Clock & Timer ICs | 1.7V ~ 5.5V | - | - | - | I²C | - | Real Time Clocks | HH:MM:SS | YY-MM-DD | 1.2µA ~ 1.8µA @ 3V ~ 5V | 1.15V ~ 5.5V | Alarm | Real Time Clock | - | ||
![]() RX4111CE AB Epson | 14 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | - | Epson Timing | 1 | Epson | - | EPSON | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | RX4111CE | - | - | - | - | - | Clock/Calendar | - | - | - | Clock & Timer ICs | 1.6V ~ 5.5V | - | - | - | SPI, 4-Wire Serial | - | Real Time Clocks | HH:MM:SS | YY-MM-DD | 3µA @ 3V | - | Alarm, RAM | Real Time Clock | - | ||
![]() X1B000371000212 Epson | 234 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2x2.5 ceramic package | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | Real Time Clock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX-4571LC B Epson | 1167 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX8900SA UB Epson | 1197 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX-4803LC UB Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX8804CE XAB Epson | 14 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | No Backup Switching | - | 1 | - | + 105 C | EPSON | - 40 C | SMD/SMT | Bulk | - | X1B000371000101 | Active | Details | - | - | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | Bulk | RX8804CE | - | - | - | - | - | Clock/Calendar | - | - | - | - | 1.6V ~ 5.5V | - | Calendar, Alarm, Timer, Event detection | - | I²C | - | - | HH:MM:SS | YY-MM-DD | 1.5µA ~ 1.6µA @ 3V ~ 5V | 1.5V ~ 5.5V | Alarm, Watchdog Timer | - | - | ||
![]() RX4111CE B6 Epson | 43 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | Backup Switching | - | 2000 | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | Serial, 4-Wire, SPI | - | 5.5 V | 1.6 V | - | -40°C ~ 85°C (TA) | MouseReel | RTC | - | - | - | - | - | Clock/Calendar | - | - | - | - | 1.6V ~ 5.5V | - | - | - | SPI, 4-Wire Serial | - | - | HH:MM:SS | DD-dd | 3µA @ 3V | - | Alarm | - | - | ||
![]() RX-4803LCUA0 PURE SN Epson | 42 |
| - | Surface Mount | 12-TFSOJ (0.094, 2.40mm Width) | 12-VSOJ | - | Epson Timing | 1000 | Epson | - | EPSON | - | - | Tape & Reel (TR) | - | - | Active | Details | - | - | - | - | - | -40°C ~ 85°C | Reel | RX-4803LC | - | - | - | - | - | Clock/Calendar | - | - | - | - | 1.6V ~ 5.5V | - | - | - | 4-Wire Serial | - | - | HH:MM:SS | YY-MM-DD | 2.1µA ~ 3.4µA @ 3V ~ 5V | 1.6V ~ 5.5V | Alarm | Epson Electronics America | - |