- Date Format
- Series
- Packaging
- Time Format
- Package / Case
- Operating Temperature
- Mounting Type
- Features
- Supplier Device Package
- Interface
- Type
- Voltage - Supply
Attribute column
Manufacturer
Epson Clock/Timing - Real Time Clocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Battery Backup Switching | Brand | Bus Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Package Type | Part # Aliases | Product Status | Rad Hardened | RoHS | RTC Bus Interface | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Voltage - Supply | Pin Count | Function | Interface | Memory Size | Product Type | Time Format | Date Format | Current - Timekeeping (Max) | Voltage - Supply, Battery | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RX-4035SAAC3 PURE SN Epson | 8 |
| - | Surface Mount | 14-SOIC (0.197, 5.00mm Width) | 14-SOP | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | RX-4035SA | - | Clock/Calendar | Clock & Timer ICs | 2.4V ~ 5.5V | - | - | SPI | - | Real Time Clocks | - | - | 2.5µA @ 3V | 1V ~ 5.5V | Alarm | - | - | - | - | ||
![]() RX-4045NBAC3 Epson | 35 |
| - | Surface Mount | 22-SMD, 20 Leads, Flat Leads | 22-SON (6.3x4.8) | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | RX-4045NB | - | Clock/Calendar | - | 1.7V ~ 5.5V | - | - | 4-Wire Serial | - | - | HH:MM:SS | YY-MM-DD-dd | 1.2µA ~ 1.8µA @ 3V ~ 5V | 1.15V ~ 5.5V | Alarm | - | - | - | - | ||
![]() RX-8803SA UB Epson | 249 | - | - | - | - | - | - | - | Serial (I2C) | - | - | - | - | - | - | - | - | Surface Mount | - | 5.5(V) | 1.6(V) | 3(V) | 85C | -40C | Industrial | - | SOP | - | - | No | - | - | - | - | - | - | Bulk | - | - | - | - | - | 14 | - | - | - | - | HH:MM:SS | DW:DM:M:Y | - | - | - | - | - | - | - | ||
![]() RX8564LC B Epson | 9024 |
| - | - | - | - | - | - | Serial (I2C) | - | - | - | - | - | - | - | - | Surface Mount | - | 5.5(V) | 1.8(V) | 3(V) | 85C | -40C | Industrial | - | VSOJ | - | - | No | - | - | - | - | - | - | Bulk | - | - | - | - | - | 12 | - | - | - | - | HH:MM:SS | DW:DM:M:Y | - | - | - | - | - | - | - | ||
![]() RX-8803SA-UA Epson | 537 |
| - | - | - | - | - | - | Serial (I2C) | - | - | - | - | - | - | - | - | Surface Mount | - | 5.5(V) | 1.6(V) | 3(V) | 85C | -40C | Industrial | - | SOP | - | - | No | - | - | - | - | - | - | Bulk | - | - | - | - | - | 14 | - | - | - | - | HH:MM:SS | DW:DM:M:Y | - | - | - | - | - | - | - | ||
![]() RX-8803LCUB Epson | 7738 | - | - | - | - | - | - | - | Serial (I2C) | - | - | - | - | - | - | - | - | Surface Mount | - | 5.5(V) | 1.6(V) | 3(V) | 85C | -40C | Industrial | - | VSOJ | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | HH:MM:SS | DW:DM:M:Y | - | - | - | - | - | - | - | ||
![]() RX8804CE XAB Epson | 14 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | No Backup Switching | - | - | - | 1 | - | - | + 105 C | EPSON | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Bulk | - | X1B000371000101 | Active | - | Details | - | 5.5 V | 1.6 V | - | -40°C ~ 105°C (TA) | Bulk | RX8804CE | - | Clock/Calendar | - | 1.6V ~ 5.5V | - | Calendar, Alarm, Timer, Event detection | I²C | - | - | HH:MM:SS | YY-MM-DD | 1.5µA ~ 1.6µA @ 3V ~ 5V | 1.5V ~ 5.5V | Alarm, Watchdog Timer | - | - | - | - | ||
![]() RX4111CE B6 Epson | 43 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | Backup Switching | - | - | - | 2000 | - | - | + 85 C | EPSON | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | Serial, 4-Wire, SPI | 5.5 V | 1.6 V | - | -40°C ~ 85°C (TA) | MouseReel | RTC | - | Clock/Calendar | - | 1.6V ~ 5.5V | - | - | SPI, 4-Wire Serial | - | - | HH:MM:SS | DD-dd | 3µA @ 3V | - | Alarm | - | - | - | - | ||
![]() RX8900CEUC3 Epson | 50 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | - | - | - | - | 250 | - | - | - | EPSON | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | X1B000301000312 | Active | - | Details | - | - | - | 0.008113 oz | -40°C ~ 85°C (TA) | Reel | RX8900CE | - | Clock/Calendar | - | 2.5V ~ 5.5V | - | - | I²C | - | - | HH:MM:SS | YY-MM-DD | 1.4µA ~ 1.5µA @ 3V ~ 5V | 1.6V ~ 5.5V | Alarm | - | - | - | - | ||
![]() RX8804CE XA Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX8130CE B6 Epson | 2001 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | Backup Switching | - | - | - | 2000 | - | - | + 85 C | EPSON | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | X1B000311000100 | Active | - | Details | I2C | 5.5 V | 1.25 V | - | -40°C ~ 85°C (TA) | Cut Tape | RX8130CE | - | Clock/Calendar | - | 1.25V ~ 5.5V | - | Timer, Reset, Frequency | I²C | - | - | HH:MM:SS | YY-MM-DD-dd | 4µA @ 3V | 1.1V ~ 5.5V | Alarm, Watchdog Timer | - | - | - | - | ||
![]() RTC-4543SA:B3 PURE Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX4111CE AB Epson | 14 |
| - | Surface Mount | 10-SMD, No Lead | 10-SMD | - | Epson Timing | - | - | 1 | Epson | - | - | EPSON | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | RX4111CE | - | Clock/Calendar | Clock & Timer ICs | 1.6V ~ 5.5V | - | - | SPI, 4-Wire Serial | - | Real Time Clocks | HH:MM:SS | YY-MM-DD | 3µA @ 3V | - | Alarm, RAM | Real Time Clock | - | - | - | ||
![]() Q41856471000111 Epson | 243 |
| - | Surface Mount | - | - | - | - | Serial-I2C | - | - | - | 5.5 V | +85 °C | - | 1.8 V | -40 °C | - | - | - | - | - | - | - | - | - | VSOJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | Alarm, Calendar, Timer | - | - | - | HH:MM:SS | DW:DM:M:Y | - | - | - | - | - | 7mm | 5.4mm | ||
![]() Q41802551000111 Epson | 15364829 |
| - | Surface Mount | - | - | - | - | Serial-I2C | 5 x 10.1 x 3.2mm | - | - | 5.5 V | +85 °C | - | 1.7 V | -40 °C | - | - | - | - | - | - | - | - | - | SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | Alarm, Calendar, Timer | - | - | - | - | - | - | - | - | - | 3.2mm | 5mm | 10.1mm | ||
![]() RX8130CE BX Epson | In Stock | - | - | - | - | - | Backup Switching | - | - | - | 1 | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | X1B000311000111 | - | - | Details | Serial, 2-Wire, I2C | 5.5 V | 1.25 V | - | - | Reel | RX8130CE | - | - | - | - | - | Timer, Reset, Frequency | - | - | - | HH:MM:SS | YY-MM-DD-dd | - | - | - | - | - | - | - | ||
![]() RX-4035SAACB PURE SN Epson | 39 |
| - | Surface Mount | 14-SOIC (0.197, 5.00mm Width) | 14-SOP | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | RX-4035SA | - | Clock/Calendar | Clock & Timer ICs | 2.4V ~ 5.5V | - | - | SPI | - | Real Time Clocks | - | - | 2.5µA @ 3V | 1V ~ 5.5V | Alarm | - | - | - | - | ||
![]() RX-8035LC:AA0 Epson | In Stock | - | - | - | VSOL-12 | - | - | Epson Timing | - | - | 1000 | Epson | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | Serial, I2C | 5.5 V | 2.4 V | - | - | Reel | RX-8035LC | - | - | Clock & Timer ICs | - | - | Alarm, Calendar, Clock | - | - | Real Time Clocks | - | - | - | - | - | Real Time Clock | - | - | - | ||
![]() RX-4803SAUBXPURESN Epson | In Stock | - | - | Surface Mount | 14-SOIC (0.197, 5.00mm Width) | 14-SOP | - | Epson Timing | - | - | 1 | Epson | - | - | EPSON | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Reel | RX-4803SA | - | Clock/Calendar | Clock & Timer ICs | 1.6V ~ 5.5V | - | - | 4-Wire Serial | - | Real Time Clocks | HH:MM:SS | YY-MM-DD-dd | 2.1µA ~ 3.4µA @ 3V ~ 5V | 1.6V ~ 5.5V | Alarm | Real Time Clock | - | - | - | ||
![]() 4861 Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |