- Package / Case
- Mounting Type
- Program Memory Size
- Program Memory Type
- RAM Size
- Speed
- Connectivity
- Core Processor
- Core Size
- Operating Temperature
- Oscillator Type
- Packaging
Attribute column
Manufacturer
Epson Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Body Material | Approvals | Built-in depth | Circuit integrity | Contact Materials | Data Converters | Data RAM Size | Data RAM Type | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Processor Series | Product Status | Protection class | RoHS | Supply Voltage-Max | Supply Voltage-Min | Surface protection | Unit Weight | With lock | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Depth | Frequency | Number of Outputs | Number of Contacts | Output Voltage | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Output Current | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Output Power | Data Bus Width | Number of Timers/Counters | Temperature Range | EEPROM Size | Product | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1C17602F101100 Epson Electronics America Inc-Semiconductor Div | 8000 | - | Datasheet | 20 Weeks | - | Surface Mount | 100-TQFP | - | - | - | - | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | -25°C~70°C TA | Tray | 2010 | - | Active | 3 (168 Hours) | - | - | 70°C | -25°C | - | - | 8.2MHz | - | - | - | I2C, IrDA, SPI, UART, USART | 64kB | Internal | 8.2MHz | 4K x 8 | - | 1.8V~3.6V | S1C17 | LCD, PWM, WDT | FLASH | 16-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | - | 16b | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S1C17F57F401100 Epson Electronics America Inc-Semiconductor Div | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 128-LQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2012 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 4.2MHz | 2K x 8 | - | 2V~3.6V | S1C17 | PWM, WDT | FLASH | 16-Bit | 32KB 32K x 8 | I2C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S1C17M21F001100 -250 Epson | 11 |
| - | - | - | Surface Mount | 32-TQFP | 32-TQFP15 (7x7) | - | - | - | - | - | A/D 6x12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | 23 | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 21MHz | 2K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 16KB (16K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1C17704F00E100 Epson | In Stock | - | - | - | - | - | TQFP-144 | - | - | - | - | - | - | - | 4 kB | SRAM | - | 90 | I2C, SPI, UART | - | - | - | + 70 C | - | - | - 20 C | Yes | SMD/SMT | 28 I/O | - | S1C17704 | - | - | Details | 3.6 V | 3 V | - | 0.046530 oz | - | - | Tray | - | S1C17704 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | - | 16 bit | 7 Timer | - | - | MCU | 1.2 mm | 16 mm | 16 mm | - | - | ||
![]() S1C17M31F001100 Epson | 26 |
| - | - | - | Surface Mount | 48-TQFP | 48-TQFP12 (7x7) | - | - | - | - | - | A/D 3x12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | 37 | Tray | - | Active | - | Yes | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 17.12MHz | 4K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 48KB (48K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1C17M31F001100-250 Epson | 26 |
| - | - | - | Surface Mount | 48-TQFP | 48-TQFP12 (7x7) | - | - | - | - | - | A/D 3x12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | 37 | Tray | - | Active | - | Yes | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 17.12MHz | 4K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 48KB (48K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1C17M30F001100 Epson | 26 |
| - | - | - | Surface Mount | 48-TQFP | 48-TQFP12 (7x7) | - | - | - | - | - | A/D 3x12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | 37 | Tray | - | Active | - | Yes | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 17.12MHz | 4K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 48KB (48K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1C17M22F001100-250 Epson | 17 |
| - | - | - | Surface Mount | 48-TQFP | 48-TQFP12 (7x7) | - | - | - | - | - | A/D 8x12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | 39 | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 21MHz | 2K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 16KB (16K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1C17M20F001100 Epson | 29 |
| - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-SQFN4 (4x4) | - | - | - | - | - | A/D 12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 21MHz | 2K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 16KB (16K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1C17M10F101100-90 Epson | 42 |
| - | - | - | Surface Mount | 128-TQFP | 128-TQFP15 (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | 32 | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 16.8MHz | 4K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 64KB (64K x 8) | I²C, IrDA, SmartCard, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1C17M40F702100-250 Epson | 14 |
| - | - | - | Surface Mount | 48-TQFP | 48-TQFP12 (7x7) | - | - | - | - | - | A/D 12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 16.8MHz | 2K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 16-Bit | 48KB (48K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | 256 x 8 | - | - | - | - | - | - | ||
![]() S1C31D01B101000 Epson | 19 |
| - | - | - | Surface Mount | 81-VFBGA | 81-VFBGA5H | - | - | 205 | Other | - | A/D 8x12b SAR | - | - | IP66 | - | - | - | - | Stainless steel | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | 57 | Tray | - | Active | I | - | - | - | Untreated | - | Yes | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | External, Internal | 21MHz | 96K x 8 | - | 1.8V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 32-Bit | 256KB (256K x 8) | I²C, IrDA, QSPI, SPI, UART/USART, USB | - | - | - | - | - | - | 500 | - | 400 | - | - | ||
![]() S1C17F63F101100 Epson | 14 |
| - | - | - | Surface Mount | 100-LQFP | 100-QFP15 (14x14) | - | - | - | - | - | A/D 7x12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | 17 | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 16.8MHz | 2K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 16-Bit | 32KB (32K x 8) | I²C, IrDA, SmartCard, SPI, UART/USART | - | - | - | - | 256 x 8 | - | - | - | - | - | - | ||
![]() S1C17M23F002100-490 Epson | 12 |
| - | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-SQFN5 (5x5) | - | - | - | - | - | A/D 12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 21MHz | 2K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 32KB (32K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1C17M23F002100 Epson | 33 |
| - | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-SQFN5 (5x5) | - | - | - | - | - | A/D 12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | - | Tray | - | Active | - | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 21MHz | 2K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 32KB (32K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1C17M20F002100-490 Epson | 44 |
| - | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-SQFN5 (5x5) | - | - | - | - | - | A/D 12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 21MHz | 2K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 16KB (16K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1C17M32F001100-160 Epson | 11 |
| - | - | - | Surface Mount | 64-TQFP | 64-TQFP13 (10x10) | - | CSA, UL | - | - | - | A/D 3x12b SAR | - | - | - | - | - | Schneider | 107811 | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | 53 | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 17.12MHz | 4K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 64KB (64K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | -40-136 °F | - | - | - | - | - | - | - | ||
![]() S1C31D01D101000 Epson | 30 |
| - | - | - | Surface Mount | Die | Chip | - | - | - | - | - | A/D 8x12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | 57 | Tray | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 21MHz | 96K x 8 | - | 1.8V ~ 5.5V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 32-Bit | 256KB (256K x 8) | I²C, IrDA, QSPI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1C17M40F702100 Epson | 33 |
| - | - | - | Surface Mount | 48-TQFP | 48-TQFP12 (7x7) | - | - | - | - | - | A/D 12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | - | Tray | - | Active | - | Compliant | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 29.4 V | - | - | External, Internal | 16.8MHz | 2K x 8 | 11 A | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 16-Bit | 48KB (48K x 8) | I²C, IrDA, SPI, UART/USART | 308 W | - | - | - | 256 x 8 | - | - | - | - | - | - | ||
![]() S1C17M34F001100-160 Epson | 42 |
| - | - | Gold | Surface Mount | 64-TQFP | 64-TQFP13 (10x10) | Aluminium | - | - | - | Copper | A/D 6x12b SAR | - | - | - | - | - | - | - | - | - | - | Epson Electronics America Inc-Semiconductor Div | - | - | - | 51 | Tray | - | Active | - | Compliant | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | Crimp | Circular | - | - | Male | - | - | - | 6 | - | - | - | External, Internal | 17.12MHz | 4K x 8 | - | 1.8V ~ 5.5V | S1C17 | Brown-out Detect/Reset, LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 64KB (64K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | No SVHC | - |