- Ihs Manufacturer
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Body Material
- Package Description
- Surface Mount
- Temperature Grade
- HTS Code
- JESD-30 Code
- Package Shape
Attribute column
Manufacturer
Epson Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Allowable deviation | Category | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Heatsink shape | Ihs Manufacturer | Internal width | Kind of connector | Material finishing | Maximum operating voltage | Moisture Sensitivity Levels | Mounting | Noal resistance | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Type of heatsink | Wear resistance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | External Data Bus Width | RAM (words) | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Time-Min | 2nd Connector Number of Positions Loaded | Interrupt Capability | Volatile | Information Access Method | Profile | Features | Display Configuration | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RX8130CE Epson Electronics America Inc | 20000 | - | Datasheet | YES | aluminium | 10 | - | - | - | - | - | - | - | U | SEIKO EPSON CORP | 26.2mm | - | transparently anodized | - | - | for back plate | - | 85 °C | -40 °C | CERAMIC | - | , SOLCC10,.1,28 | SOLCC10,.1,28 | - | - | Active | - | Yes | - | - | - | - | - | - | extruded | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Not Qualified | 1.5/5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | SECONDS | LED | Y | NO | SERIAL, 2 WIRE/I2C | - | - | - | 34.4mm | 1m | 53.9mm | ||
![]() RTC-7301SF Epson Electronics America Inc | 2 | - | Datasheet | YES | - | 24 | - | - | 0.032 MHz | socket | 2x35 | 2.54mm | THT | - | SEIKO EPSON CORP | - | female | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP24,.3,32 | SOP24,.3,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 2.54mm | straight | 5.5 V | 2.4 V | 3 V | pin strips | - | - | - | No | EAR99 | - | - | - | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.8 mm | compliant | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | TIMER, REAL TIME CLOCK | 4 | - | 2 mm | - | 4 | - | - | - | - | SECONDS | - | Y | YES | PARALLEL, DIRECT ADDRESS | beryllium copper | - | - | - | 10.2 mm | 5.4 mm | ||
![]() RTC-4701JE Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 20 | - | - | 0.032 MHz | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | 2 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOJ | SOJ, SSOJ20,.25 | SSOJ20,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | Yes | - | - | 5.5 V | 1.6 V | 2.7 V | - | - | - | e2 | No | EAR99 | - | Tin/Silver (Sn/Ag) | - | 8542.39.00.01 | DUAL | J BEND | 260 | 0.65 mm | compliant | 10 | 20 | R-PDSO-J20 | Not Qualified | - | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | - | 1.5 mm | - | - | - | - | - | - | SECONDS | - | Y | YES | SERIAL, 3-WIRE | - | - | - | - | 7 mm | 5.4 mm | ||
![]() S1R72005B00A300 Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 64 | - | - | 48 MHz | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | - | - | 2.7 V | 2.3 V | 2.5 V | - | - | - | - | - | 3A991.A.2 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.8 mm | unknown | - | 81 | S-PBGA-B64 | Not Qualified | - | INDUSTRIAL | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 1.2 mm | 8 | 16 | - | - | - | 1.5 MBps | - | - | - | - | - | - | - | - | - | 8 mm | 8 mm | ||
![]() RX8900CE Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 10 | - | - | 0.032 MHz | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Active | DFN | Yes | - | - | 5.5 V | 1.6 V | 3 V | - | - | - | e4 | - | EAR99 | - | GOLD | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | - | unknown | 30 | 10 | R-PDSO-N10 | - | - | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | - | - | - | 3.2 mm | 2.5 mm | ||
![]() S1D13A04F00A1 Epson Electronics America Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA-4565SA Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 14 | - | - | 0.032 MHz | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | 5.5 V | 1.6 V | 3 V | - | - | - | e3 | - | EAR99 | - | TIN | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | - | AUTOMOTIVE | TIMER, REAL TIME CLOCK | - | - | 3.3 mm | - | - | - | - | - | - | - | - | - | - | SERIAL(SPI), SERIAL, 4-WIRE | - | - | - | - | 10.1 mm | 5 mm | ||
![]() SED1278FOH Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 80 | - | - | 2 MHz | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 80 | R-PQFP-G80 | Not Qualified | - | COMMERCIAL EXTENDED | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | 3.4 mm | 1 | 8 | - | - | - | - | - | - | - | - | - | - | - | 16 X 40 DOTS | - | 20 mm | 14 mm | ||
![]() RX-4571LC Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 12 | - | - | 0.032 MHz | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOJ | , | TSSOJ12,.11,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | - | - | 5.5 V | 1.6 V | 3 V | - | - | - | e3 | - | EAR99 | - | TIN | - | 8542.39.00.01 | DUAL | J BEND | 260 | 0.5 mm | unknown | 30 | - | R-PDSO-J12 | - | - | - | TIMER, REAL TIME CLOCK | - | - | 1.2 mm | - | - | - | - | - | - | 1/4096 second | - | Y | YES | SERIAL(SPI), SERIAL, 3-WIRE | - | - | - | - | 3.6 mm | 2.4 mm | ||
![]() SED1510FOC Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | - | - | - | - | - | - | S-MOS SYSTEMS | - | - | - | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | , | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | 6 V | 1.5 V | - | - | - | - | - | - | - | - | - | IT CONTAINS A SERIAL DATA PIN | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 48 | S-PQFP-G48 | Not Qualified | - | COMMERCIAL EXTENDED | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 X 32 DOTS | - | - | - | ||
![]() RA-8565SA Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 14 | - | - | 0.032 MHz | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | 5.5 V | 1.6 V | 3 V | - | - | - | e3 | - | EAR99 | - | TIN | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | - | AUTOMOTIVE | TIMER, REAL TIME CLOCK | - | - | 3.3 mm | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | - | - | - | 10.1 mm | 5 mm | ||
![]() S-3510ANFJ Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 8 | - | - | 0.032 MHz | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | 5.5 V | 1.7 V | 3 V | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | TIMER, REAL TIME CLOCK | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | SERIAL, 3-WIRE | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SED1330F Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 60 | - | - | - | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP60,.77X1.0,40 | QFP60,.77X1.0,40 | RECTANGULAR | FLATPACK | Active | - | No | - | - | - | - | 5 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 1 mm | compliant | - | - | R-PQFP-G60 | Not Qualified | - | COMMERCIAL | - | - | 12 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SED1353F1A Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 100 | - | - | 25 MHz | - | - | - | - | - | S-MOS SYSTEMS | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | 5.5 V | 2.7 V | 3 V | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 100 | S-PQFP-G100 | Not Qualified | - | INDUSTRIAL | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | - | - | 20 | 16 | - | 68000 FAMILY; 80 FAMILY; Z80 | - | - | - | - | - | - | - | - | - | 640 X 480 PIXELS | - | - | - | ||
![]() S-3510ACFJA Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 8 | - | - | 0.032 MHz | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | 5.5 V | 1.7 V | 3 V | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | TIMER, REAL TIME CLOCK | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | SERIAL, 3-WIRE | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() RTC-4573B Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 18 | - | - | - | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP18,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1.27 mm | compliant | - | - | R-PDSO-G18 | COMMERCIAL | 3/5 V | Industrial | - | - | - | - | - | - | - | - | - | - | SECONDS | - | Y | YES | SERIAL, FIXED PROTOCOL | - | - | - | - | - | - | ||
![]() S1D13505F00A100 Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 128 | - | - | - | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | - | - | 5.5 V | 2.7 V | 3 V | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.4 mm | unknown | - | 128 | S-PQFP-G128 | Not Qualified | - | INDUSTRIAL | DISPLAY CONTROLLER, CRT OR FLAT PANEL GRAPHICS DISPLAY | - | - | - | 21 | 16 | - | ISA; PCMCIA; 68000; 68030; MPC821; E0C33 | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() SED1330FBB Epson Electronics America Inc | 5 | - | Datasheet | YES | - | 60 | - | - | - | - | - | - | - | - | S-MOS SYSTEMS | - | - | - | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 60 | S-PQFP-G60 | Not Qualified | - | COMMERCIAL EXTENDED | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | 12 mA | - | 1 | 8 | - | 6800; 8080 | - | - | - | - | - | - | - | - | - | 128 X 32 CHARACTERS | - | - | - | ||
![]() RTC-4553B Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 14 | 10 % | IP65 | 0.032 MHz | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | 250 V | - | - | 2 kOhmin | 70 °C | -30 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 5.5 V | 2.7 V | 5 V | - | - | 25000 cycles | e0 | - | EAR99 | LA42DWQ-22 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | OTHER | TIMER, REAL TIME CLOCK | - | 0.1 mA | 3.3 mm | - | - | 30 | - | 4 | - | SECONDS | - | N | YES | SERIAL, 3-WIRE | - | Single turn, linear | - | - | 10.1 mm | 5 mm | ||
![]() RX-4045NB Epson Electronics America Inc | In Stock | - | Datasheet | YES | - | 22 | - | - | 0.032 MHz | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SON | SON, | - | RECTANGULAR | SMALL OUTLINE | Active | SON | Yes | - | - | 5.5 V | 1.7 V | 3 V | - | - | - | - | No | EAR99 | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | 22 | R-PDSO-N22 | Not Qualified | - | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | - | 1.4 mm | - | - | - | - | - | - | - | - | - | - | SERIAL(SPI), SERIAL, 4-WIRE | - | - | - | - | - | 4.8 mm |