- Ihs Manufacturer
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Body Material
- Package Description
- Surface Mount
- Temperature Grade
- HTS Code
- JESD-30 Code
- Package Shape
Attribute column
Manufacturer
Epson Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Profile | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RX-8035SA Epson Electronics America Inc | 997 | - | Datasheet | YES | 14 | 0.032 MHz | socket | 2x26 | 2.54mm | THT | SEIKO EPSON CORP | female | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | 2.54mm | straight | 5.5 V | 2.4 V | 3 V | pin strips | e3 | Yes | EAR99 | TIN | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | 30 | - | R-PDSO-G14 | - | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | 3.3 mm | - | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | beryllium copper | - | 10.1 mm | 5 mm | ||
![]() S-3510ACFJ Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | - | - | - | - | SEIKO EPSON CORP | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | 5.5 V | 1.7 V | 3 V | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | TIMER, REAL TIME CLOCK | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | SERIAL, 3-WIRE | - | - | 4.9 mm | 3.9 mm | ||
![]() S-3511AEFS Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | - | - | - | - | SEIKO EPSON CORP | - | 70 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | - | 5.5 V | 1.7 V | 3 V | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | TIMER, REAL TIME CLOCK | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | - | SERIAL, 3-WIRE | - | - | 4.4 mm | 3.12 mm | ||
![]() SED1341FOC Epson Electronics America Inc | In Stock | - | Datasheet | YES | 80 | - | - | - | - | - | SEIKO EPSON CORP | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 80 | R-PQFP-G80 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, DOT MATRIX LCD DISPLAY | - | 3.4 mm | 3 | - | - | 4 | - | - | - | - | - | - | - | - | - | 640 X 480 DOTS | 20 mm | 14 mm | ||
![]() SED1345F0A Epson Electronics America Inc | In Stock | - | Datasheet | YES | 80 | - | - | - | - | - | S-MOS SYSTEMS | - | 70 °C | - | PLASTIC/EPOXY | DFP | DFP, FL(UNSPEC) | FL(UNSPEC) | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | - | 5.25 V | 4.75 V | 5 V | - | e0 | - | - | TIN LEAD | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 80 | R-PQFP-G80 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, CRT TO LCD CONVERTER | 40 mA | - | 5 | - | - | 4 | - | - | - | - | - | - | - | - | - | 640 X 480 DOTS | - | - | ||
![]() S1R72901F00A1 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 100 | 24.576 MHz | - | - | - | - | SEIKO EPSON CORP | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | 3.47 V | 3.14 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 1.7 mm | 3 | YES | NO | 16 | 2 | - | 50 MBps | - | - | - | SYNC, BYTE; ETHERNET | - | - | - | 14 mm | 14 mm | ||
![]() RX8900SA Epson Electronics America Inc | In Stock | - | Datasheet | YES | 14 | 0.032 MHz | - | - | - | - | SEIKO EPSON CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | - | - | 5.5 V | 2.5 V | 3 V | - | e3 | - | EAR99 | Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | 30 | 14 | R-PDSO-G14 | - | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | 3.3 mm | - | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | - | 10.1 mm | 5 mm | ||
![]() RX-8803SA Epson Electronics America Inc | In Stock | - | Datasheet | YES | 14 | 0.032 MHz | - | - | - | - | SEIKO EPSON CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | - | - | 5.5 V | 1.6 V | 3 V | - | e3 | - | EAR99 | TIN | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | 3.3 mm | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL(I2C) | - | - | 10.1 mm | 5 mm | ||
![]() SED1522DOA Epson Electronics America Inc | In Stock | - | Datasheet | YES | 100 | 0.021 MHz | - | - | - | - | S-MOS SYSTEMS | - | 75 °C | -20 °C | UNSPECIFIED | DIE | DIE, | - | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | - | unknown | - | 100 | X-XUUC-N100 | Not Qualified | COMMERCIAL EXTENDED | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | 1 | - | - | 8 | - | 80 FAMILY; 68 FAMILY | - | - | - | - | - | - | - | 8 X 69 DOTS | - | - | ||
![]() RX-8581SA Epson Electronics America Inc | In Stock | - | Datasheet | YES | 14 | 0.032 MHz | - | - | - | - | SEIKO EPSON CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | - | 5.5 V | 1.8 V | 3 V | - | e3 | No | EAR99 | TIN | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | 3.3 mm | - | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | - | 10.1 mm | 5 mm | ||
![]() SED1278F0C Epson Electronics America Inc | In Stock | - | Datasheet | YES | 80 | 2 MHz | - | - | - | - | S-MOS SYSTEMS | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | , | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 80 | R-PQFP-G80 | Not Qualified | COMMERCIAL EXTENDED | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | 0.8 mA | - | 1 | - | - | 8 | - | 6800 | - | - | - | - | - | - | - | 16 X 40 DOTS | - | - | ||
![]() SED1561TOB Epson Electronics America Inc | In Stock | - | Datasheet | - | - | 0.022 MHz | - | - | - | - | S-MOS SYSTEMS | - | 85 °C | -30 °C | - | - | , | - | - | - | Obsolete | DIE | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | Not Qualified | OTHER | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | 1 | - | - | 8 | - | 80 FAMILY; 68 FAMILY | - | - | - | - | - | - | - | 33 X 134 DOTS | - | - | ||
![]() SED1278F0A Epson Electronics America Inc | In Stock | - | Datasheet | YES | 80 | 2 MHz | - | - | - | - | S-MOS SYSTEMS | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | , | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 80 | R-PQFP-G80 | Not Qualified | COMMERCIAL EXTENDED | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | 0.8 mA | - | 1 | - | - | 8 | - | 6800 | - | - | - | - | - | - | - | 16 X 40 DOTS | - | - | ||
![]() SPC8106F0C Epson Electronics America Inc | In Stock | - | Datasheet | YES | 144 | - | - | - | - | - | S-MOS SYSTEMS | - | 70 °C | - | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | 5.5 V | 3 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 144 | S-PQFP-G144 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, CRT OR FLAT PANEL GRAPHICS DISPLAY | - | - | 24 | - | - | 16 | - | ISA | - | - | - | - | - | - | - | 640 X 480 PIXELS | - | - | ||
![]() SED1341F0E Epson Electronics America Inc | In Stock | - | Datasheet | YES | 80 | - | - | - | - | - | S-MOS SYSTEMS | - | 70 °C | - | PLASTIC/EPOXY | DFP | DFP, FL(UNSPEC) | FL(UNSPEC) | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | - | 5.25 V | 4.75 V | 5 V | - | e0 | - | - | TIN LEAD | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 80 | R-PQFP-G80 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, CRT TO LCD CONVERTER | 40 mA | - | 3 | - | - | 4 | - | - | - | - | - | - | - | - | - | 720 X 400 DOTS | - | - |