Filters
  • Data Input Mode
  • Display Mode
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • Interface IC Type
  • Multiplexed Display Capability
  • Number of Functions
  • Number of Segments
  • Package Description
  • Part Life Cycle Code
  • Qualification Status

Attribute column

Manufacturer

Epson Interface - Drivers, Receivers, Transceivers

View Mode:
22 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

ECCN Code

Additional Feature

HTS Code

Terminal Position

Terminal Form

Number of Functions

Reach Compliance Code

JESD-30 Code

Qualification Status

Temperature Grade

Supply Current-Max

Output Characteristics

Input Characteristics

Interface IC Type

fmax-Min

Supply Voltage1-Nom

Number of Segments

Multiplexed Display Capability

Display Mode

Data Input Mode

Supply Voltage1-Min

Supply Voltage1-Max

SED1752T0A
SED1752T0A

Epson Electronics America Inc

In Stock

-

Datasheet

YES

271

S-MOS SYSTEMS

85 °C

-30 °C

UNSPECIFIED

DIE

DIE,

DIE OR CHIP

RECTANGULAR

UNCASED CHIP

Obsolete

5.5 V

2.7 V

5 V

EAR99

SELECTABLE DISPLAY DUTY RATIO UPTO 1/500

8542.39.00.01

UPPER

NO LEAD

1

unknown

R-XUUC-N271

Not Qualified

OTHER

1.7 mA

TOTEM-POLE

STANDARD

LIQUID CRYSTAL DISPLAY DRIVER

10 MHz

30 V

240

NO

DOT MATRIX

PARALLEL

8 V

42 V

SED1766T0A
SED1766T0A

Epson Electronics America Inc

In Stock

-

Datasheet

YES

187

S-MOS SYSTEMS

75 °C

-20 °C

UNSPECIFIED

DIE

DIE,

-

RECTANGULAR

UNCASED CHIP

Obsolete

5.5 V

4.5 V

5 V

EAR99

16/8/4 LEVEL PWM GRAY-SCALE DISPLAYS

8542.39.00.01

UPPER

NO LEAD

1

unknown

R-XUUC-N187

Not Qualified

COMMERCIAL EXTENDED

5 mA

TOTEM-POLE

STANDARD

LIQUID CRYSTAL DISPLAY DRIVER

16 MHz

30 V

160

NO

DOT MATRIX

PARALLEL

14 V

40 V