- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Mode
Attribute column
Manufacturer
Epson Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Standby Voltage-Min | Output Enable | Reverse Pinout | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRM20100LM10 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 32 | 100 ns | - | S-MOS SYSTEMS | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | EAR99 | TIN LEAD | BATTERY BACKUP | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 128KX8 | 3-STATE | - | 8 | 0.00005 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | 2 V | YES | - | - | - | ||
![]() SRM2016M10 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 24 | 100 ns | - | S-MOS SYSTEMS | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.06 mA | 2KX8 | 3-STATE | - | 8 | 0.000025 A | 16384 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | 2 V | - | - | - | - | ||
![]() SRM20V100LLMX7 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 32 | 70 ns | - | S-MOS SYSTEMS | 131072 words | 128000 | 85 °C | -25 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3 V | - | EAR99 | - | - | 8542.32.00.41 | DUAL | GULL WING | 1 | - | unknown | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | OTHER | 2.7 V | - | ASYNCHRONOUS | - | 128KX8 | - | - | 8 | - | 1048576 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | ||
![]() S-29220AFJ Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.25 MHz | SEIKO EPSON CORP | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 6.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 128X16 | - | 1.75 mm | 16 | - | 2048 bit | SERIAL | - | EEPROM | MICROWIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() S-24H45IF10 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | 300 ns | - | SEIKO EPSON CORP | 16 words | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | SQUARE | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | EAR99 | - | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | SYNCHRONOUS | - | 16X16 | - | 2.15 mm | 16 | - | 256 bit | SERIAL | - | NON-VOLATILE SRAM | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() SRM2264LMT10 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 28 | 100 ns | - | S-MOS SYSTEMS | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | EAR99 | - | BATTERY BACKUP | 8542.32.00.41 | DUAL | GULL WING | 1 | - | unknown | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 8KX8 | - | - | 8 | - | 65536 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | 2 V | YES | - | - | - | ||
![]() S-24C02AFJ-01 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | SEIKO EPSON CORP | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 256X8 | - | 1.75 mm | 8 | - | 2048 bit | SERIAL | - | EEPROM | I2C | 100000 Write/Erase Cycles | 5 ms | 10 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() S-29530ADFJA Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.5 MHz | SEIKO EPSON CORP | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS; 1000K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 1KX16 | - | 1.75 mm | 16 | - | 16384 bit | SERIAL | - | EEPROM | 3-WIRE | 1000000 Write/Erase Cycles | 10 ms | 10 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() S-29L294ADFE Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.5 MHz | SEIKO EPSON CORP | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LSOP | LSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 128X16 | - | 1.7 mm | 16 | - | 2048 bit | SERIAL | - | EEPROM | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | - | 5.2 mm | 4.4 mm | ||
![]() S-29453AFE Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.5 MHz | SEIKO EPSON CORP | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | LSOP | LSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 512X16 | - | 1.7 mm | 16 | - | 8192 bit | SERIAL | - | EEPROM | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | - | 5.2 mm | 4.4 mm | ||
![]() SRM20100LLM10 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 32 | 100 ns | - | SEIKO EPSON CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | - | COMMERCIAL | - | 1 | ASYNCHRONOUS | 0.07 mA | 128KX8 | 3-STATE | 3.1 mm | 8 | 0.000015 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | 2 V | - | - | 20.45 mm | 11.3 mm | ||
![]() SRM2B256SLCX70 Epson Electronics America Inc | In Stock | - | Datasheet | NO | 28 | 120 ns | - | S-MOS SYSTEMS | 32768 words | 32000 | 85 °C | -25 °C | PLASTIC/EPOXY | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 3 V | - | EAR99 | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | - | unknown | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | OTHER | 2.7 V | - | ASYNCHRONOUS | - | 32KX8 | - | - | 8 | - | 262144 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | ||
![]() SRM2A256LC70 Epson Electronics America Inc | In Stock | - | Datasheet | NO | 28 | 70 ns | - | S-MOS SYSTEMS | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | - | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | EAR99 | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | - | unknown | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 32KX8 | 3-STATE | - | 8 | - | 262144 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | 2 V | YES | - | - | - | ||
![]() S-29130AFJA Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.25 MHz | SEIKO EPSON CORP | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 6.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 64X16 | - | 1.75 mm | 16 | - | 1024 bit | SERIAL | - | EEPROM | MICROWIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() S-24C02AFJA-TB-11 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | SEIKO EPSON CORP | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 256X8 | - | 1.75 mm | 8 | - | 2048 bit | SERIAL | - | EEPROM | I2C | - | 5 ms | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() S-2900AUP Epson Electronics America Inc | In Stock | - | Datasheet | YES | 5 | - | 0.5 MHz | SEIKO EPSON CORP | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | LSOF | LSOF, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOT-89 | - | - | - | EAR99 | - | DATA RETENTION = 10 YEARS | 8542.32.00.51 | DUAL | FLAT | 1 | 1.5 mm | unknown | 5 | R-PDSO-F5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.5 V | - | SYNCHRONOUS | - | 64X8 | 3-STATE | 1.7 mm | 8 | - | 512 bit | SERIAL | - | EEPROM | I2C | - | 10 ms | 10 | - | - | - | 4.5 mm | 2.5 mm | ||
![]() S-93C56AMFN Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.25 MHz | SEIKO EPSON CORP | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | MSOP | - | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.65 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 128X16 | - | 1.3 mm | 16 | - | 2048 bit | SERIAL | - | EEPROM | MICROWIRE | - | 10 ms | - | - | - | - | 2.95 mm | 2.8 mm | ||
![]() S-29U131ADFE Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.25 MHz | SEIKO EPSON CORP | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | LSOP | LSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 0.9 V | - | SYNCHRONOUS | - | 64X16 | - | 1.7 mm | 16 | - | 1024 bit | SERIAL | - | EEPROM | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | - | 5.2 mm | 4.4 mm | ||
![]() SRM20100LRM10 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 32 | 100 ns | - | S-MOS SYSTEMS | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE | Obsolete | TSOP1 | No | 5 V | e0 | EAR99 | TIN LEAD | BATTERY BACKUP | 8542.32.00.41 | DUAL | GULL WING | 1 | 0.5 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 128KX8 | 3-STATE | - | 8 | 0.00005 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | 2 V | YES | YES | - | - | ||
![]() SRM2A256LLM10 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 28 | 100 ns | - | SEIKO EPSON CORP | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | EAR99 | - | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | - | COMMERCIAL | - | 1 | ASYNCHRONOUS | - | 32KX8 | - | 2.9 mm | 8 | - | 262144 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | 17.8 mm | 8.4 mm |