- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Mode
Attribute column
Manufacturer
Epson Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Standby Voltage-Min | Output Enable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-2817AFE-150 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 28 | 200 ns | - | SEIKO EPSON CORP | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | EAR99 | - | DATA RETENTION = 10 YEARS; 100000 ERASE/WRITE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 2KX8 | - | 3 mm | 8 | - | 16384 bit | PARALLEL | - | EEPROM | 5 V | - | - | - | 10 | - | - | 18.3 mm | 8.4 mm | ||
![]() S-29221AFJ Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.25 MHz | SEIKO EPSON CORP | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 6.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 128X16 | - | 1.75 mm | 16 | - | 2048 bit | SERIAL | - | EEPROM | - | MICROWIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | 4.9 mm | 3.9 mm | ||
![]() SRM2A256LC10 Epson Electronics America Inc | In Stock | - | Datasheet | NO | 28 | 100 ns | - | SEIKO EPSON CORP | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 28 | R-PDIP-T28 | Not Qualified | - | COMMERCIAL | - | 1 | ASYNCHRONOUS | - | 32KX8 | - | 4.7 mm | 8 | - | 262144 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | 36.7 mm | 15.24 mm | ||
![]() S-29130ADFJA Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.25 MHz | SEIKO EPSON CORP | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 6.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 64X16 | - | 1.75 mm | 16 | - | 1024 bit | SERIAL | - | EEPROM | - | MICROWIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | 4.9 mm | 3.9 mm | ||
![]() SRM20100LM85 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 32 | 85 ns | - | S-MOS SYSTEMS | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | BATTERY BACKUP | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 128KX8 | 3-STATE | - | 8 | 0.00005 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 2 V | YES | - | - | ||
![]() SRM20V100LLKX7 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 32 | 70 ns | - | SEIKO EPSON CORP | 131072 words | 128000 | 85 °C | -25 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 0.5 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | OTHER | 2.7 V | - | ASYNCHRONOUS | 0.035 mA | 128KX8 | 3-STATE | 1.2 mm | 8 | 0.00005 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 2 V | - | 11.8 mm | 8 mm | ||
![]() SRM20V100LLTT7 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 32 | 70 ns | - | SEIKO EPSON CORP | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 0.5 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.035 mA | 128KX8 | 3-STATE | 1.2 mm | 8 | - | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 2 V | - | 18.4 mm | 8 mm | ||
![]() SRM20100LLTM10 Epson Electronics America Inc | In Stock | - | Datasheet | YES | 32 | 100 ns | - | SEIKO EPSON CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 0.5 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | - | COMMERCIAL | - | 1 | ASYNCHRONOUS | 0.07 mA | 128KX8 | 3-STATE | 1.2 mm | 8 | 0.000015 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | 2 V | - | 18.4 mm | 8 mm | ||
![]() S-24C01ADPA-01 Epson Electronics America Inc | In Stock | - | Datasheet | NO | 8 | - | 0.1 MHz | SEIKO EPSON CORP | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 128X8 | - | 4.5 mm | 8 | - | 1024 bit | SERIAL | - | EEPROM | - | I2C | 100000 Write/Erase Cycles | 5 ms | 10 | - | - | 9.3 mm | 7.62 mm | ||
![]() S-93C66AFT Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.25 MHz | SEIKO EPSON CORP | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.65 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 256X16 | - | 1.2 mm | 16 | - | 4096 bit | SERIAL | - | EEPROM | - | MICROWIRE | - | 10 ms | - | - | - | 4.4 mm | 3 mm | ||
![]() SRM2A256SLC70 Epson Electronics America Inc | In Stock | - | Datasheet | NO | 28 | 70 ns | - | S-MOS SYSTEMS | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | - | unknown | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 32KX8 | 3-STATE | - | 8 | - | 262144 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | 2 V | YES | - | - | ||
![]() S-29L294AFS Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.5 MHz | SEIKO EPSON CORP | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.65 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 128X16 | - | 1.3 mm | 16 | - | 2048 bit | SERIAL | - | EEPROM | - | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | 4.4 mm | 3.12 mm | ||
![]() S-2860ATF-150 Epson Electronics America Inc | In Stock | - | - | YES | 28 | 200 ns | - | SEIKO EPSON CORP | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | 5 V | - | - | EAR99 | - | DATA RETENTION = 10 YEARS; 100000 ERASE/WRITE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.55 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | - | 8KX8 | 3-STATE | 1.2 mm | 8 | - | 65536 bit | PARALLEL | - | EEPROM | 3 V | - | - | - | 10 | - | - | 11.8 mm | 8 mm | ||
![]() S-29194AFJA Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.25 MHz | SEIKO EPSON CORP | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 6.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 64X16 | - | 1.75 mm | 16 | - | 1024 bit | SERIAL | - | EEPROM | - | MICROWIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | 4.9 mm | 3.9 mm | ||
![]() S-93C56AFJ Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | - | 0.25 MHz | SEIKO EPSON CORP | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | SYNCHRONOUS | - | 128X16 | - | 1.75 mm | 16 | - | 2048 bit | SERIAL | - | EEPROM | - | MICROWIRE | - | 10 ms | - | - | - | 4.9 mm | 3.9 mm |