- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Part Status
- RoHS
- Analog IC - Other Type
- Body Finish
- Body Material
- Case/Package
- Center Contact Material
Attribute column
Manufacturer
Epson Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Number of Pins | Material | Dielectric Material | Body Material | Number of Terminals | Center Contact Plating | Center Contact Material | Case/Package | Diameter after Shrinkage | Gross Weight | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Terminal Finish | Color | HTS Code | Fastening Type | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Housing Color | Working Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Seated Height-Max | Operating Temperature Range | Body Finish | Shrink Temperature | Shield Termination | End - Size | Features | Shrink Ratio | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XV-8000CB Epson Electronics America Inc | In Stock | - | Datasheet | Surface Mount | YES | - | Polyolefin | Polyamide-Imide (PAI) | Stainless Steel | 8 | Gold | Beryllium Copper | - | 6.0 mm | 18.50 | SEIKO EPSON CORP | TE Connectivity Linx | 85 °C | -40 °C | PLASTIC/EPOXY | LSON | LSON, | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | - | Yes | 5 V | -65°C ~ 165°C | Tape & Reel (TR);Cut Tape (CT);- | - | e4 | Yes | Active | - | Plug, Male Pin | Flame-retardant Heat Shrink Tubing | Gold (Au) | Black | 8542.39.00.01 | Snap-On | DUAL | NO LEAD | 260 | 1 | 1.27 mm | compliant | 10 | 8 | R-PDSO-N8 | Gold | 600 V | 5.25 V | INDUSTRIAL | 4.75 V | ANALOG CIRCUIT | 50 Ohms | SMPM | 1 | 100 | Solder | 1.5 mm | -55...+125 °C | Gold | +80...+120 °C | Solder | 40 GHz | Full Detent | 2 : 1 | 1 m | 3.2 mm | - | ||
![]() SVM7962COA Epson Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVM7910CH Epson Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVM7993CON Epson Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XV4001BC Epson Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTC64611A Epson | In Stock | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVM7943COE Epson Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVM7920B Epson Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVM7920A Epson Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SEIKO EPSON CORP | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTC-4543SAB-L2 Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1S65000F00A100 Epson Electronics America Inc-Semiconductor Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |