- Composition
- Height
- Max Operating Temperature
- Min Operating Temperature
- Resistance
- RoHS
- Temperature Coefficient
- Tolerance
- Case Code (Imperial)
- Case Code (Metric)
- Features
- Length
Attribute column
Manufacturer
Epson Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Voltage, Rating | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BLADE-AU Epson | In Stock | - | - | Compliant | - | 0.01 % | 2 | 2 ppm/°C | 16 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | 5025 | 2010 | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() BLADE-US Epson | In Stock | - | - | - | 150 V | 0.5 % | - | 100 ppm/°C | 20.3 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 650 µm | - | - | ||
![]() BLADE-IN Epson | In Stock | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KLT30 COVER Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLADE-UK Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KLT15 COVER Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLADE-EU Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |