- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Ratings
- Series
- Size / Dimension
- Termination Style
- Topology
- Type
Attribute column
Manufacturer
EPtronics Inc LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Voltage - Output | Topology | Dimming | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD40W-09-C4450-RD EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~60°C | LD40W | 3.78Lx2.80W x 1.26 H 96.0mmx71.1mmx32.0mm | Active | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | CE, cURus, FCC | 82% | 3.75kV | 305VAC | 90VAC | - | 3V~9V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LD25W-16 EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~60°C | LD25W | 3.15Dia x 0.99 H 80.0mmx25.1mm | Active | 1 (Unlimited) | Constant Voltage | 25W | Wire Leads | 1 | CE, cURus, FCC | 81% | 3.75kV | 305VAC | 90VAC | - | 16V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LD12W-16-C0800-RD EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~60°C | LD12W -RD | 4.04Lx1.48W x 0.95 H 102.6mmx37.6mmx24.1mm | Active | 1 (Unlimited) | Constant Current | 13W | Wire Leads | 1 | CE, cURus, FCC | 78% | 3.75kV | 305VAC | 100VAC | - | 6V~16V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LD12W-36-C0350-RD EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~60°C | LD12W -RD | 4.04Lx1.48W x 0.95 H 102.6mmx37.6mmx24.1mm | Active | 1 (Unlimited) | Constant Current | 13W | Wire Leads | 1 | CE, cURus, FCC | 80% | 3.75kV | 305VAC | 100VAC | - | 12V~36V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LD25W-20-C1250 EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~60°C | LD25W | 3.15Dia x 0.99 H 80.0mmx25.1mm | Active | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cURus, FCC | 82% | 3.75kV | 305VAC | 90VAC | - | 7V~20V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LD12W-48-C0220-RD EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~60°C | LD12W -RD | 4.04Lx1.48W x 0.95 H 102.6mmx37.6mmx24.1mm | Active | 1 (Unlimited) | Constant Current | - | Wire Leads | 1 | CE, cURus, FCC | - | 3.75kV | 305VAC | 100VAC | - | 16V~48V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LP96W-36-C2660-RD EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~65°C | LP96W | 6.00Lx2.33W x 1.47 H 152.4mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Constant Current | 96W | Wire Leads | 1 | CE, cUL, FCC | 89% | 3.75kV | 305VAC | 90VAC | - | 12V~36V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LD20W-15 EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~60°C | LD20W | 3.74Lx1.61W x 0.98 H 95.0mmx40.9mmx24.9mm | Active | 1 (Unlimited) | Constant Voltage | 20W | Wire Leads | 1 | CE, cURus, FCC | 83% | 3.75kV | 305VAC | 90VAC | - | 15V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LP96W-36 EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~65°C | LP96W | 6.00Lx2.33W x 1.47 H 152.4mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Constant Voltage | 96W | Wire Leads | 1 | CE, cUL, FCC | 89% | 3.75kV | 305VAC | 90VAC | - | 36V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LD40W-54-C0700 EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~60°C | LD40W | 3.78Lx2.80W x 1.26 H 96.0mmx71.1mmx32.0mm | Active | 1 (Unlimited) | Constant Current | 40W | Wire Leads | 1 | CE, cURus, FCC | 85% | 3.75kV | 305VAC | 90VAC | - | 18V~54V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LP96W-30 EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~65°C | LP96W | 6.00Lx2.33W x 1.47 H 152.4mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Constant Voltage | 96W | Wire Leads | 1 | CE, cUL, FCC | 89% | 3.75kV | 305VAC | 90VAC | - | 30V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LP96W-54-C1750 EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~65°C | LP96W | 6.00Lx2.33W x 1.47 H 152.4mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Constant Current | 96W | Wire Leads | 1 | CE, cUL, FCC | 91% | 3.75kV | 305VAC | 90VAC | - | 18V~54V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LD25W-20-C1250-RD EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~60°C | LD25W | 3.15Dia x 0.99 H 80.0mmx25.1mm | Active | 1 (Unlimited) | Constant Current | 25W | Wire Leads | 1 | CE, cURus, FCC | 82% | 3.75kV | 305VAC | 90VAC | - | 7V~20V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LD30W-12-C2500 EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~60°C | LD30W | 5.31Lx1.69W x 0.98 H 134.9mmx42.9mmx24.9mm | Active | 1 (Unlimited) | Constant Current | 30W | Wire Leads | 1 | CE, cURus, FCC | 83% | 3.75kV | 305VAC | 90VAC | - | 4V~12V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LD35W-36-C1050-RD EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~60°C | LD35W | 8.39Lx1.05W x 1.02 H 213.1mmx26.7mmx25.9mm | Active | 1 (Unlimited) | Constant Current | 38W | Wire Leads | 1 | CE, cURus, FCC | 84% | - | 277VAC | 100VAC | 1.05A | 18V~36V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP65 | ||
![]() LD50W-36-C1400 EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~50°C | LD50W | 7.64Lx1.69W x 0.98 H 194.1mmx42.9mmx24.9mm | Active | 1 (Unlimited) | Constant Current | 50W | Wire Leads | 1 | CE, cURus, FCC | 87% | 3.75kV | 305VAC | 90VAC | - | 12V~36V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 | ||
![]() LP75W-42-C1790 EPtronics | In Stock | - | Datasheet | Chassis Mount | -30°C~65°C | LP75W | 5.10Lx2.33W x 1.47 H 129.5mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Constant Current | 75W | Wire Leads | 1 | CE, cUL, FCC | 86% | 3.75kV | 305VAC | 90VAC | - | 14V~42V | AC DC Converter | Analog, PWM | OCP, OVP, SCP | ROHS3 Compliant | IP66 |