- Case Connection
- Configuration
- DS Breakdown Voltage-Min
- ECCN Code
- FET Technology
- Highest Frequency Band
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Mode
- Package Body Material
- Package Description
Attribute column
Manufacturer
Ericsson Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Exterior Housing Material | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | Transistor Application | Polarity/Channel Type | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Highest Frequency Band |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTF102015 Ericsson | In Stock | - | Datasheet | YES | 2 | SILICON | - | ERICSSON POWER MODULES AB | - | 1 | 150 °C | CERAMIC, METAL-SEALED COFIRED | FLANGE MOUNT, R-CDFM-F2 | RECTANGULAR | FLANGE MOUNT | Obsolete | No | e0 | EAR99 | TIN LEAD | HIGH RELIABILITY | DUAL | FLAT | - | unknown | - | 2 | R-CDFM-F2 | Not Qualified | SINGLE | ENHANCEMENT MODE | SOURCE | AMPLIFIER | N-CHANNEL | 65 V | METAL-OXIDE SEMICONDUCTOR | 109 W | S BAND | ||
![]() PTF10147 Ericsson | In Stock | - | Datasheet | YES | 2 | SILICON | - | ERICSSON POWER MODULES AB | CASE 20244 | 1 | 200 °C | CERAMIC, METAL-SEALED COFIRED | SMALL OUTLINE, R-CDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | No | e0 | EAR99 | TIN LEAD | HIGH RELIABILITY | DUAL | GULL WING | - | unknown | - | 3 | R-CDSO-G2 | Not Qualified | SINGLE | ENHANCEMENT MODE | SOURCE | AMPLIFIER | N-CHANNEL | 65 V | METAL-OXIDE SEMICONDUCTOR | 46 W | ULTRA HIGH FREQUENCY BAND | ||
![]() PTF10125 Ericsson | In Stock | - | Datasheet | YES | 4 | SILICON | 2 | ERICSSON POWER MODULES AB | - | - | 200 °C | CERAMIC, METAL-SEALED COFIRED | FLANGE MOUNT, R-CDFM-F4 | RECTANGULAR | FLANGE MOUNT | Obsolete | No | e0 | EAR99 | TIN LEAD | HIGH RELIABILITY | DUAL | FLAT | - | unknown | - | 4 | R-CDFM-F4 | Not Qualified | COMMON SOURCE, 2 ELEMENTS | ENHANCEMENT MODE | SOURCE | AMPLIFIER | N-CHANNEL | 65 V | METAL-OXIDE SEMICONDUCTOR | 440 W | L BAND | ||
![]() PTE10048 Ericsson | In Stock | - | Datasheet | YES | 2 | SILICON | - | ERICSSON POWER MODULES AB | - | 1 | - | CERAMIC, METAL-SEALED COFIRED | FLANGE MOUNT, R-CDFM-F2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | EAR99 | - | - | DUAL | FLAT | - | unknown | - | - | R-CDFM-F2 | Not Qualified | SINGLE | ENHANCEMENT MODE | SOURCE | AMPLIFIER | N-CHANNEL | 65 V | METAL-OXIDE SEMICONDUCTOR | - | S BAND | ||
![]() PTF10111 Ericsson | In Stock | - | Datasheet | YES | 2 | SILICON | - | ERICSSON POWER MODULES AB | CASE 20222 | 1 | 200 °C | CERAMIC, METAL-SEALED COFIRED | FLANGE MOUNT, R-CDFM-F2 | RECTANGULAR | FLANGE MOUNT | Transferred | No | - | EAR99 | - | HIGH RELIABILITY | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-CDFM-F2 | Not Qualified | SINGLE | ENHANCEMENT MODE | SOURCE | AMPLIFIER | N-CHANNEL | 65 V | METAL-OXIDE SEMICONDUCTOR | 36 W | L BAND | ||
![]() PTF10020 Ericsson | In Stock | - | Datasheet | YES | 4 | SILICON | - | ERICSSON POWER MODULES AB | - | 2 | - | CERAMIC, METAL-SEALED COFIRED | FLANGE MOUNT, R-CDFM-F4 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | EAR99 | - | - | DUAL | FLAT | - | unknown | - | - | R-CDFM-F4 | Not Qualified | COMMON SOURCE, 2 ELEMENTS | ENHANCEMENT MODE | SOURCE | AMPLIFIER | N-CHANNEL | 65 V | METAL-OXIDE SEMICONDUCTOR | - | ULTRA HIGH FREQUENCY BAND |