- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- Input Voltage-Max
- Input Voltage-Min
- Number of Terminals
- Package Body Material
- Package Style
- JESD-30 Code
- Package Shape
Attribute column
Manufacturer
Ericsson PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Approvals | BN standard | Connector | Connector pinout layout | Contacts pitch | Cut size | Dimensions | Electrical mounting | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | ISO standard | Kind of connector | Kind of cut | Kind of head | Load Regulation-Max | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Plating material | PN standard | Rohs Code | Spatial orientation | Strength class | Thread | Thread pitch | Type of connector | Type of mounting element | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Output Current-Max | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Profile | Saturation Current | Efficiency (Main Output) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKF4611SI Ericsson | 2 | - | Datasheet | YES | - | 18 | UL; CSA | - | socket | 1x34 | 2.54mm | - | - | THT | ERICSSON POWER MODULES AB | 75 V | 36 V | - | female | - | - | 7.327% | - | 125 °C | -40 °C | 5 V | PLASTIC/EPOXY | SOP | PLASTIC, SMD-18 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | straight | - | - | - | pin strips | - | - | - | EAR99 | - | - | DUAL | GULL WING | - | 1 | 5 mm | unknown | - | 18 | R-PDMA-G18 | 1 | Not Qualified | 48 V | AUTOMOTIVE | NO | DC-DC REGULATED POWER SUPPLY MODULE | CURRENT | - | 8.05 mm | 6 W | 5.08 V | 5.02 V | beryllium copper | - | 80% | 47.8 mm | 23.5 mm | ||
![]() PKA2231PI Ericsson | 1 | - | Datasheet | NO | - | 10 | - | - | socket | 1x37 | 2.54mm | - | - | THT | ERICSSON POWER MODULES AB | 35 V | 19 V | - | female | - | - | - | - | 85 °C | -45 °C | 5 V | UNSPECIFIED | - | , MODULE,10LEAD,2.5 | MODULE,10LEAD,2.5 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | No | straight | - | - | - | pin strips | - | - | - | EAR99 | - | +12V/-12V ADDITIONAL OUTPUT AVAILABLE | DUAL | PIN/PEG | 225 | 1 | - | compliant | - | - | R-XDMA-P10 | 3 | Not Qualified | 24 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 5 A | - | 25 W | 5.5 V | 4.5 V | beryllium copper | 1 | - | - | - | ||
![]() PKG2625PI Ericsson | In Stock | - | Datasheet | NO | - | 10 | - | - | socket | 1x29 | 2.54mm | - | - | THT | ERICSSON POWER MODULES AB | 36 V | 18 V | - | female | - | - | - | - | 90 °C | -30 °C | 15 V | METAL | DIP | DIP, DIP10,2.5,400 | DIP10,2.5,400 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | Yes | straight | - | - | - | pin strips | - | e4 | - | EAR99 | PALLADIUM | 15V ADDITIONAL OUTPUT AVAILABLE | DUAL | THROUGH-HOLE | - | 1 | 10.16 mm | unknown | - | - | R-MDMA-T10 | 2 | Not Qualified | 24 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 3.25 A | - | 60 W | 16.5 V | 10.5 V | beryllium copper | - | - | - | - | ||
![]() PME5218TP Ericsson | 1 | - | Datasheet | NO | - | 6 | - | - | socket | 1x11 | 2mm | - | - | THT | ERICSSON POWER MODULES AB | 5.5 V | 4.5 V | - | female | - | - | - | - | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | - | Yes | straight | - | - | - | pin strips | - | - | - | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | 6 | R-XDMA-P6 | 1 | Not Qualified | 5 V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 21.6 W | 3.6 V | 0.8 V | beryllium copper | - | - | - | - | ||
![]() BMR4672010/001B Ericsson | In Stock | - | Datasheet | - | steel | - | - | BN 7 | - | - | - | HEX 4mm | See | - | ERICSSON POWER MODULES AB | - | - | ISO 4762 | - | hex key | cheese head | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | black finish | PN 82302 | - | - | 12.9 | M5 | 0.8 | - | screw | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | - | 60mm | - | ||
![]() PKA2211PI Ericsson | 86 | - | Datasheet | NO | - | 10 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 35 V | 19 V | - | - | - | - | - | - | 85 °C | -45 °C | 5 V | UNSPECIFIED | - | - | MODULE,10LEAD,2.5 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | - | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | - | R-XDMA-P10 | 1 | Not Qualified | 24 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 5 A | - | 25 W | 5.5 V | 4.5 V | - | 1 | - | - | - | ||
![]() PKL4119API Ericsson | In Stock | - | Datasheet | NO | - | 9 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 75 V | 36 V | - | - | - | - | - | - | 100 °C | -40 °C | 2.5 V | METAL | - | , MODULE,11LEAD,2.4 | MODULE,11LEAD,2.4 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | - | - | UPPER | PIN/PEG | 260 | 1 | - | unknown | - | - | R-MUFM-P9 | 1 | Not Qualified | 48 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 60 A | - | 150 W | 2.75 V | 2 V | - | - | - | - | - | ||
![]() PKL4110APILA Ericsson | In Stock | - | Datasheet | NO | - | 11 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 75 V | 36 V | - | - | - | - | - | - | 100 °C | -40 °C | 3.3 V | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | IT CAN ALSO OPERATE AT 60V NOMINAL INPUT | DUAL | PIN/PEG | - | 1 | - | unknown | - | - | R-XDMA-P11 | 1 | Not Qualified | 48 V | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 198 W | 3.35 V | 3.25 V | - | - | - | - | - | ||
![]() PKM4211CPINBLA Ericsson | In Stock | - | Datasheet | NO | - | 10 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 75 V | 36 V | - | - | - | - | - | - | - | - | 5 V | UNSPECIFIED | XMA | ROHS COMPLIANT, QUARTER BRICK PACKAGE-10 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | - | Yes | - | - | - | - | - | - | - | Yes | EAR99 | - | ALSO OPERATES WITH A 60 V INPUT NOMINAL | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | 10 | R-XXMA-P10 | 1 | Not Qualified | 53 V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 200 W | 5.5 V | 4.5 V | - | - | - | - | - | ||
![]() PKM4610PIP Ericsson | In Stock | - | Datasheet | NO | - | 8 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 75 V | 36 V | - | - | - | - | - | - | 100 °C | -40 °C | 3.3 V | METAL | DMA | , MODULE,8LEAD,1.9 | MODULE,8LEAD,1.9 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | - | Yes | - | - | - | - | - | - | e4 | - | EAR99 | GOLD OVER NICKEL | - | DUAL | PIN/PEG | 260 | 1 | - | unknown | 10 | 8 | R-MDMA-P8 | 1 | Not Qualified | 53 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 20 A | - | 66 W | 3.63 V | 2.64 V | - | - | - | - | - | ||
![]() PKF5617PI Ericsson | In Stock | - | Datasheet | NO | - | 18 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 75 V | 18 V | - | - | - | - | - | 1 | 125 °C | -40 °C | 7 V | PLASTIC/EPOXY | DIP | DIP, DIP18,1.0,200 | DIP18,1.0,200 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 5 mm | unknown | - | 18 | R-PDMA-T18 | 1 | Not Qualified | 53 V | AUTOMOTIVE | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 0.86 A | 8.05 mm | 6 W | 8.05 V | 5.95 V | - | - | - | 47.8 mm | 23.5 mm | ||
![]() PKF4310SI Ericsson | In Stock | - | Datasheet | YES | - | 18 | UL; CSA | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 75 V | 36 V | - | - | - | - | 10.519% | - | 125 °C | -40 °C | 2.1 V | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | DUAL | GULL WING | - | 1 | 5 mm | unknown | - | 18 | R-PDMA-G18 | 1 | Not Qualified | 48 V | AUTOMOTIVE | NO | DC-DC REGULATED POWER SUPPLY MODULE | CURRENT | - | 8.05 mm | 3 W | 2.17 V | 2.07 V | - | - | 70% | 47.8 mm | 23.5 mm | ||
![]() PKJ4110EPIHSLA Ericsson | In Stock | - | Datasheet | NO | - | 9 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 75 V | 36 V | - | - | - | - | - | - | - | - | 3.3 V | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | IT CAN ALSO OPERATE AT 60V NOMINAL INPUT | DUAL | PIN/PEG | - | 1 | - | unknown | - | 9 | R-XDMA-P9 | 1 | Not Qualified | 53 V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 100 W | 3.63 V | 2.97 V | - | - | - | - | - | ||
![]() PKU4105CPILA/B Ericsson | In Stock | - | Datasheet | NO | - | 5 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 75 V | 36 V | - | - | - | - | - | - | 60 °C | - | 5 V | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | DUAL | PIN/PEG | - | 1 | - | compliant | - | - | R-XDMA-P5 | 1 | - | 53 V | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 100 W | 5.2 V | 4.8 V | - | - | - | 33.02 mm | 22.86 mm | ||
![]() PKM4304BPILB Ericsson | In Stock | - | Datasheet | NO | - | 6 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 75 V | 36 V | - | - | - | - | - | - | 125 °C | -40 °C | 11.9 V | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | - | Yes | - | - | - | - | - | - | e4 | Yes | EAR99 | GOLD | - | DUAL | PIN/PEG | - | 1 | - | compliant | - | 6 | R-XDMA-P6 | 1 | Not Qualified | 48 V | AUTOMOTIVE | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 298.75 W | 11.95 V | 11.85 V | - | - | - | - | - | ||
![]() PKB4302NGPI Ericsson | In Stock | - | Datasheet | NO | - | 5 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 55 V | 38 V | - | - | - | - | - | - | 100 °C | -30 °C | 9.6 V | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | 5 | R-XDMA-P5 | 1 | Not Qualified | 48 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 10.7 mm | 300 W | 11 V | 7.2 V | - | - | - | 58.4 mm | 22.7 mm | ||
![]() PKR4621SPBI Ericsson | In Stock | - | Datasheet | NO | - | 18 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 72 V | 38 V | - | - | - | - | - | 3 | 85 °C | -30 °C | 12 V | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | MODULE | - | - | Yes | - | - | - | - | - | - | - | No | EAR99 | - | ADDITIONAL -12V OUTPUT AVAILABLE | DUAL | NO LEAD | - | 1 | - | compliant | - | 18 | R-XDMA-N18 | 1 | Not Qualified | 53 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 6 W | 13.8 V | 10.2 V | - | - | - | - | - | ||
![]() PKM4910API Ericsson | In Stock | - | Datasheet | NO | - | 8 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 75 V | 36 V | - | - | - | - | - | - | 100 °C | -40 °C | 3.3 V | METAL | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | - | - | - | No | - | - | - | - | - | - | - | No | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | - | R-MDMA-P8 | 1 | Not Qualified | 48 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 99 W | 3.36 V | 2.64 V | - | - | - | - | - | ||
![]() PKE4210PI Ericsson | In Stock | - | Datasheet | NO | - | 10 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 75 V | 36 V | - | - | - | - | - | - | 85 °C | -45 °C | 3.3 V | METAL | DIP | DIP, DIP10,2.5,400 | DIP10,2.5,400 | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | No | - | - | - | - | - | - | e0 | - | EAR99 | TIN LEAD | - | DUAL | PIN/PEG | - | 1 | 10.16 mm | unknown | - | - | S-MDMA-P10 | 1 | Not Qualified | 48 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 7.6 A | - | 25 W | 3.47 V | 3.14 V | - | - | - | - | - | ||
![]() PKE4323PI Ericsson | In Stock | - | Datasheet | NO | - | 10 | - | - | - | - | - | - | - | - | ERICSSON POWER MODULES AB | 75 V | 36 V | - | - | - | - | - | - | 85 °C | -45 °C | 12 V | METAL | DIP | DIP, DIP10,2.5,400 | DIP10,2.5,400 | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | No | - | - | - | - | - | - | e0 | - | EAR99 | TIN LEAD | -12V ADDITIONAL OUTPUT AVAILABLE | DUAL | PIN/PEG | - | 1 | 10.16 mm | unknown | - | - | S-MDMA-P10 | 2 | Not Qualified | 48 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 2 A | - | 30 W | 12.6 V | 11.4 V | - | - | - | - | - |