- RoHS
- Number of Outputs
- Output Power
- Case/Package
- Current - Output 1
- Voltage-Output 1
- Output Current
- Output Voltage
- Number of Pins
- Mount
- Isolation Voltage
- Current - Output 2
Attribute column
Manufacturer
Ericsson Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Number of Terminals | Case/Package | Ihs Manufacturer | Package Description | Part Life Cycle Code | RoHS | Voltage-Output 1 | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Number of Outputs | Output Voltage | Number of Circuits | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Nominal Input Voltage | Min Output Voltage | Max Output Power | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBD3511 Ericsson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKJ4113PIT Ericsson | In Stock | - | - | - | - | - | Half Brick | - | - | - | Compliant | 12 V | - | - | - | - | 1 | - | - | - | 100 W | - | - | - | - | 8.3 A | - | - | - | - | 1.5 kV | - | - | ||
![]() PTB20144 Ericsson | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKB 5113W PIHS Ericsson | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKR4919BSI Ericsson | In Stock | - | - | - | - | - | SMD/SMT | - | - | - | Compliant | 4 V | - | - | - | - | 2 | 2.5 V | - | 4.4 A | 8 W | - | 6 V | - | - | 2.1 A | - | - | - | - | 1.5 kV | 500 mA | - | ||
![]() PKJ4111E PIHS Ericsson | In Stock | - | - | Through Hole | 9 | - | Module | - | - | - | Compliant | - | 125 °C | -40 °C | - | - | 1 | 5 V | - | 20 A | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMG4318TS Ericsson | In Stock | - | - | - | 10 | - | DIP | - | - | - | Compliant | 1.26 V | - | - | - | - | 1 | 2.5 V | - | 15 A | 19 W | - | - | - | - | 15 A | - | - | - | - | - | - | - | ||
![]() PTF10135 Ericsson | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBL3774 Ericsson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PME8118VPF Ericsson | In Stock | - | - | - | 6 | - | DIP | - | - | - | Compliant | 1.8 V | - | - | - | - | 1 | 1.8 V | - | 6 A | 11 W | - | - | - | - | 6 A | - | - | - | - | - | - | - | ||
![]() PMJ8418TS Ericsson | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Compliant | 824 mV | - | - | - | - | 1 | - | - | - | 21 W | - | - | - | - | 26 A | - | - | - | - | - | - | - | ||
![]() PMG8218TS Ericsson | In Stock | - | - | Surface Mount | - | - | DIP | - | - | - | Compliant | 1.26 V | - | - | - | - | 1 | - | - | - | 15 W | - | - | - | - | 12 A | - | - | - | - | - | - | - | ||
![]() PME 5118V SFR/C Ericsson | In Stock | - | - | - | 6 | - | SMD/SMT | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMB8518TP Ericsson | In Stock | - | - | - | 10 | - | SIP | - | - | - | Compliant | 5.5 V | - | - | - | - | 1 | 5.5 V | - | 10 A | 55 W | - | - | - | - | 10 A | - | - | - | - | - | - | - | ||
![]() PKB4619SINB Ericsson | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PME4118TS Ericsson | In Stock | - | - | - | 6 | 6 | DIP | - | - | - | Compliant | 2.5 V | - | - | - | - | 1 | 2.5 V | 1 | 6 A | 15 W | 1.03 V | - | 2.95 V | 3.65 V | 6 A | 3.3 V | 970 mV | 15 W | 1 V | - | - | - | ||
![]() PKM5113DPINB Ericsson | In Stock | - | - | - | - | - | Module | - | - | - | Compliant | - | - | - | - | - | 1 | 12 V | - | 11 A | 120 W | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() PKJ4111APITLA Ericsson | In Stock | - | Datasheet | - | - | - | - | ERICSSON POWER MODULES AB | , | Obsolete | - | - | - | - | 8542.39.00.01 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBD3517 Ericsson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PME4118VSF Ericsson | In Stock | - | - | - | 6 | - | DIP | - | - | - | Compliant | 2.5 V | - | - | - | - | 1 | 1.8 V | - | 6 A | 15 W | - | - | - | - | 6 A | - | - | - | - | - | - | - |