- Mounting Styles
- Contact Materials
- Body Orientation
- Type
- Number of Contacts
- Termination Method
- Product Length (mm)
- Gender
- Product Height (mm)
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
ERNI Electronics Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Contact Resistance Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Part Life Cycle Code | Pitch (mm) | Plug / Receptacle | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Termination Method | Packaging | Pbfree Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Termination Type | Coupling Type | Number of Ports | Terminal and Terminal Block Type | Current Rating (Max) | Shell Plating | Terminal Gender | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 154717 Erni | 5600 | - | - | Gold | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Surface Mount | 2 | - | - | - | - | - | 1.27(mm) | - | 7.2(mm) | - | - | - | - | Solder | Tape and Reel | - | - | - | Socket Strip | F | - | - | - | - | - | - | - | - | - | - | - | 12(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7(mm) | 9.3(mm) | ||
![]() 164021 Erni | In Stock | - | - | - | - | - | Polyamide 4/6 | 9 | Straight | - | - | Copper Alloy | 2.74(mm) | - | - | - | - | Surface Mount | 2 | - | -55C to 125C | - | - | - | - | F | 13.4(mm) | - | No | - | - | Solder | Tray | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | 3.5(A) | 9(POS) | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | 31(mm) | 14.8(mm) | ||
![]() 284136 Erni | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354384 Erni | In Stock | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Through Hole | 3 | - | - | - | - | - | 2.54(mm) | - | 11.1(mm) | - | - | - | - | Press Fit | - | - | - | - | Backplane | M | - | - | - | - | - | - | - | - | - | - | - | 48(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55(mm) | 11.6(mm) | ||
![]() 354133 Erni | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 853072 Erni | 10298 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 154176 Erni | In Stock | - | - | Gold | - | - | Steel | 15 | Right Angle | - | - | Copper Alloy | 2.74(mm) | - | - | - | - | Through Hole | 2 | - | -55C to 125C | - | - | - | - | F | 19.6(mm) | - | No | - | - | Press Fit | Tray | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | 3.5(A) | 15(POS) | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | Tin | - | 39.1(mm) | 12.6(mm) | ||
![]() 284070 Erni | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | ERNI | 284070 | - | - | - | - | - | - | Active | - | - | - | - | - | 2.3 | Yes | - | - | - | EAR99 | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 254310 Erni | 7400 | - | - | - | BOARD | LIQUID CRYSTAL POLYMER | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | ERNI ELECTRONICS INC | ERNI | 254310 | - | - | - | - | - | - | Active | - | - | - | - | - | 2.19 | Yes | - | - | Yes | EAR99 | COMBINATION LINE CONNECTOR | - | - | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | 0.669 inch | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | ||
![]() 835284 Erni | In Stock | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | O-Ring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225681 Erni | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | ERNI | 225681 | - | - | - | - | - | - | Active | - | - | - | - | - | 2.29 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB TERMINAL | - | - | FEMALE | - | - | ||
![]() 234234 Erni | In Stock | - | - | - | BOARD | LIQUID CRYSTAL POLYMER | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | ERNI ELECTRONICS INC | ERNI | 234234 | - | - | 2 | - | - | - | Active | - | - | - | - | - | 2.24 | Yes | - | - | Yes | EAR99 | COMBINATION LINE CONNECTOR | - | - | POLARIZED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.401 inch | FEMALE | 94V-0 | NO | 0.635 inch | 4.8 A | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | ||
![]() 224151 Erni | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 394811 Erni | In Stock | - | - | - | BOARD | - | - | 8 | Straight | 8Signal | NOT SPECIFIED | NOT SPECIFIED | - | - | ERNI ELECTRONICS INC | ERNI | 394811 | - | - | - | - | - | - | Active | - | - | 12(mm) | Not Required(mm) | No | 2.2 | Yes | Solder | Tape and Reel | - | - | CIRCULAR CONNECTOR | M12 Circular | RCP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | compliant | - | 8(POS) | - | - | F | - | NO | - | - | SOLID | SURFACE MOUNT | SNAP | 1(Port) | - | 6(A) | - | - | - | 17(mm) | ||
![]() 594752 Erni | In Stock | - | - | Silver | - | - | - | - | Straight | - | - | Copper Alloy | - | 8(mohm) | - | - | - | Through Hole | 2 | - | -55C to 125C | - | - | - | 5.08(mm) | - | 14.8(mm) | - | - | - | - | Press Fit | - | - | - | - | DIN 41612 | F | - | - | - | - | - | - | - | - | - | - | - | 15(POS) | - | - | - | - | - | - | - | - | - | - | - | - | 15(A) | - | - | 95(mm) | 10.1(mm) | ||
![]() 214787 Erni | 7259 |
| - | Tin | - | - | - | 6 | Straight | - | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | -55C to 125C | 125C | -55C | - | Not Required(mm) | - | 8.64(mm) | Not Required(mm) | - | - | - | Press Fit | - | - | - | - | Tab Connector | F | - | - | - | - | - | - | - | - | - | - | - | 1(POS) | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | 40(A) | - | - | 9(mm) | 5.2(mm) |