- Mounting Styles
- Contact Materials
- Body Orientation
- Type
- Number of Contacts
- Termination Method
- Product Length (mm)
- Gender
- Product Height (mm)
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
ERNI Electronics Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Rohs Code | Termination Method | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Current Rating (Max) | Contact Arrangement | Name of Rows Loaded | Terminal Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 064782 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.7(mm) | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.9(mm) | - | - | ||
![]() 254927 ERNI Electronics | In Stock | - | - | - | BOARD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER | - | - | - | - | - | - | - | GOLD (47) OVER NICKEL (118) | PHOSPHOR BRONZE | - | ERNI ELECTRONICS INC | - | ERNI | 254927 | 254927 | - | - | - | - | - | - | - | - | - | Active | - | - | - | 2.32 | Yes | - | - | e3 | Yes | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | - | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | MATTE TIN (39) OVER NICKEL (118) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225361 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 413637 ERNI Electronics | In Stock | - | - | Silver | - | - | Polycarbonate | - | - | - | - | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | Panel | - | 2 | - | -55C to 125C | - | - | - | - | - | 7.62(mm) | 25.1(mm) | - | - | - | Faston | - | - | - | - | - | DIN 41612 | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(A) | - | - | - | 94(mm) | - | 14.8(mm) | ||
![]() 043347 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coding Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 254876 ERNI Electronics | In Stock | - | - | Gold | BOARD | - | - | - | LOCKING | PEG | - | 1.079 inch | Straight | NOT SPECIFIED | NOT SPECIFIED | - | ERNI ELECTRONICS INC | LIQUID CRYSTAL POLYMER (LCP) | ERNI | 254876 | - | Surface Mount | ONE | 2 | 2 | - | - | - | 125 °C | -55 °C | Active | 1(mm) | 5.5(mm) | - | 5.77 | Yes | Solder | Tape and Reel | - | Yes | EAR99 | BOARD STACKING CONNECTOR | Socket Strip | F | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1 mm | compliant | UL | COMMERCIAL | 2 | 50(POS) | RECTANGULAR | - | 0.217 inch | FEMALE | 94V-0 | - | - | 0.173 inch | - | SQ PIN-SKT | - | - | 0.039 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | 1.4986 mm | - | - | RECTANGULAR | - | - | 0.059 inch | - | 1/Contact(A) | - | - | - | 27.4(mm) | - | 5.4(mm) | ||
![]() 384226 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104153 ERNI Electronics | 4580 | - | - | Gold | BOARD | - | Polybutylene Terepht | - | LOCKING | - | - | 1.969 inch | Straight | NOT SPECIFIED | Phosphor Bronze | 20(mohm) | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ERNI | 104153 | - | Through Hole | ONE | 8/2 | 8 | -55C to 125C | - | - | 125 °C | -55 °C | Active | 2(mm) | 21.4(mm) | - | 2.32 | Yes | Press Fit | - | - | Yes | EAR99 | BOARD CONNECTOR | Hard Metric | M | 50 GROUND SHIELD CONTACTS ALSO AVAILABLE IN 2 ROWS | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 2 mm | compliant | UL, CSA | COMMERCIAL | 8 | 200(POS) | RECTANGULAR | - | 0.843 inch | MALE | 94V-0 | - | - | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | ENDS | 750VAC V | - | 2 mm | 500 Cycles | - | RECTANGULAR | .7228 N | .139 N | 0.079 inch | - | - | - | - | 0.146 inch | 50(mm) | - | 13.45(mm) | ||
![]() 214783 ERNI Electronics | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Power | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | 40(A) | - | - | - | - | - | - | ||
![]() 009007 ERNI Electronics | 8000 | - | - | - | BOARD | - | - | - | LOCKING | PEG | - | 2.224 inch | - | GOLD (5) OVER NICKEL (50) | NOT SPECIFIED | - | ERNI ELECTRONICS INC | GLASS FILLED LIQUID CRYSTAL POLYMER | ERNI | 009007 | - | RIGHT ANGLE | ONE | - | 2 | - | - | - | 105 °C | -40 °C | Obsolete | - | - | - | 5.82 | Yes | - | - | e4 | Yes | EAR99 | CARD EDGE CONNECTOR | - | - | STAGGERED CONFIGURATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 2 mm | compliant | UL, CSA | COMMERCIAL | 4 | - | MIXED | - | 0.579 inch | FEMALE | - | - | - | 0.6 inch | 1.1 A | SQ PIN-SKT | 40 mΩ | 1000000000 Ω | 0.039 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | 0.1 inch | - | FLASH inch | - | ||
![]() 009004 ERNI Electronics | 8000 | - | - | - | BOARD | - | - | - | LOCKING | PEG | - | 1.555 inch | - | GOLD (5) OVER NICKEL (50) | NOT SPECIFIED | - | ERNI ELECTRONICS INC | GLASS FILLED LIQUID CRYSTAL POLYMER | ERNI | 009004 | - | RIGHT ANGLE | ONE | - | 2 | - | - | - | 105 °C | -40 °C | Obsolete | - | - | - | 8.65 | Yes | - | - | e4 | Yes | EAR99 | CARD EDGE CONNECTOR | - | - | STAGGERED CONFIGURATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2 mm | compliant | UL, CSA | COMMERCIAL | 4 | - | MIXED | - | 0.579 inch | FEMALE | - | - | - | 0.6 inch | 1.1 A | SQ PIN-SKT | 40 mΩ | 1000000000 Ω | 0.039 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | 0.1 inch | - | FLASH inch | - | ||
![]() 009009 ERNI Electronics | 2500 | - | - | - | BOARD | - | - | - | LOCKING | PEG | - | 3.524 inch | - | GOLD (5) OVER NICKEL | NOT SPECIFIED | - | ERNI ELECTRONICS INC | GLASS FILLED LIQUID CRYSTAL POLYMER | ERNI | 009009 | - | RIGHT ANGLE | ONE | - | 2 | - | - | - | 105 °C | -40 °C | Obsolete | - | - | - | 5.83 | Yes | - | - | e4 | Yes | EAR99 | BOARD EURO CONNECTOR | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | UL, CSA | COMMERCIAL | 4 | - | MIXED | - | 0.37 inch | FEMALE | - | - | - | 0.6 inch | 1.1 A | SQ PIN-SKT | 40 mΩ | 1000000000 Ω | 0.039 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | 0.1 inch | - | FLASH inch | - | ||
![]() 054087 ERNI Electronics | 1000 | - | - | - | BOARD | - | - | - | - | PEG | - | 1.969 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ERNI | 054087 | - | STRAIGHT | ONE | - | 7 | - | - | - | 125 °C | -55 °C | Active | - | - | - | 5.47 | Yes | - | - | - | Yes | EAR99 | BOARD CONNECTOR | - | - | TERMINAL PITCH FOR POWER CONTACTS: 7.5 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 80 | 2 mm | compliant | UL | COMMERCIAL | 7 | - | MIXED | - | 0.606 inch | MALE | 94V-0 | - | - | 0.53 inch | - | HYBRID | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | - | - | - | 250 Cycles | - | MIXED | .7506 N | .139 N | - | - | - | S55C3 | - | 0.146 inch | - | - | - | ||
![]() 154719 ERNI Electronics | 103 | - | - | Gold | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | 1.27(mm) | 7.2(mm) | - | - | - | Solder | Tape and Reel | - | - | - | - | Socket Strip | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.83(mm) | - | 9.3(mm) | ||
![]() 284881 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | 2.54(mm) | 11.6(mm) | - | - | - | Solder | - | - | - | - | - | DIN 41612 | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95(mm) | - | 8.1(mm) | ||
![]() 244997 ERNI Electronics | 2194 |
| - | Gold Over Nickel | - | - | - | 20 | - | - | - | - | Right Angle | - | Phosphor Bronze | 5(mohm) | - | - | - | - | - | Through Hole | - | 5 | - | -55C to 125C | 125C | -55C | - | - | - | 3(mm) | 22.3(mm) | Not Required(mm) | - | - | Press Fit | Tray | - | - | - | - | Backplane Power | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(POS) | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | 17.7(mm) | - | 14.3(mm) | ||
![]() 354096 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44147 ERNI Electronics | 87 |
| - | Gold | - | - | Polycarbonate | - | - | - | - | - | Straight | - | Phosphor Bronze | - | - | - | - | - | - | Through Hole | - | 5 | - | -55C to 125C | - | - | - | - | - | 2(mm) | 15.4(mm) | - | - | - | Press Fit | - | - | - | - | - | Hard Metric | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25(mm) | - | 13.45(mm) | ||
![]() 054595 ERNI Electronics | In Stock | - | - | Gold | BOARD | - | - | - | GUIDE SLOT | - | LOCKING | 0.85 inch | Right Angle | GOLD | Copper Alloy | 25(mohm) | ERNI ELECTRONICS INC | LIQUID CRYSTAL POLYMER (LCP) | ERNI | 054595 | - | Surface Mount | ONE | 2 | 2 | -55C to 125C | - | - | 125 °C | -55 °C | Active | 1.27(mm) | - | - | 1.46 | Yes | Solder | Tape and Reel | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | Shrouded Header | HDR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1.27 mm | compliant | UL,VDE,CSA | COMMERCIAL | 2 | 26(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.165 inch | MALE | 94V-0 | - | - | - | 1.2 A | SQ PIN-SKT | 25 mΩ | 10000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 1.27 mm | 500 Cycles | Tin (Sn) | RECTANGULAR | - | - | 0.05 inch | - | 1.3(A) | - | A,B | - | 21.6(mm) | - | 4.2(mm) | ||
![]() 364098 ERNI Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Straight | - | Copper Alloy | 25(mohm) | - | - | - | - | - | Surface Mount | - | 2 | - | -55C to 125C | - | - | - | - | - | 1.27(mm) | 5(mm) | - | - | - | Solder | Tray | - | - | - | - | Board to Board | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6/CONTACT(A) | - | - | - | 10.37(mm) | - | 28(mm) |