- Mounting Styles
- Contact Materials
- Body Orientation
- Type
- Number of Contacts
- Termination Method
- Product Length (mm)
- Gender
- Product Height (mm)
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
ERNI Electronics Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Contact Resistance Max | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Samacsys Description | Termination Method | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Current Rating (Max) | Assembly Item Name | Shell Plating | Name of Rows Loaded | Terminal Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103751 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284257 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 009005 ERNI Electronics | 8000 | - | - | - | BOARD | - | - | LOCKING | PEG | 1.555 inch | - | GOLD (5) OVER NICKEL (50) | NOT SPECIFIED | - | - | ERNI ELECTRONICS INC | GLASS FILLED LIQUID CRYSTAL POLYMER | ERNI | 009005 | - | RIGHT ANGLE | ONE | - | 2 | - | 105 °C | -40 °C | Obsolete | - | - | - | - | 5.83 | Yes | PCI Express / PCI Connectors 64P R/A 20.3MM SLDR X4 LINK WIDTH | - | - | e4 | Yes | EAR99 | CARD EDGE CONNECTOR | - | - | STAGGERED CONFIGURATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 4 | - | MIXED | 0.799 inch | FEMALE | - | 0.6 inch | 1.1 A | SQ PIN-SKT | 40 mΩ | 1000000000 Ω | 0.039 inch | RECEPTACLE | SOLDER | - | - | 500VAC V | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | - | - | - | 0.1 inch | - | FLASH inch | - | ||
![]() 284895 ERNI Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | Straight | - | Copper Alloy | - | 20(mohm) | - | - | - | - | - | Through Hole | - | 2 | - | -55C to 125C | - | - | - | 2.54(mm) | - | 8.1(mm) | - | - | - | - | Press Fit | - | - | - | - | - | DIN 41612 | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(A) | - | - | - | - | 55(mm) | - | 11.6(mm) | ||
![]() 294646 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225679 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | - | ERNI | 225679 | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2.28 | Yes | Power Element 25 way M8 Male Thread | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104154 ERNI Electronics | 1569 |
| - | - | BOARD | - | - | LOCKING | POLARIZATION POST | 0.984 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ERNI | 104154 | 104154 | STRAIGHT | ONE | - | 10 | - | 125 °C | -55 °C | Active | - | - | - | - | 2.31 | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 22 GROUND SHIELD CONTACTS IN 2 ROWS ALSO AVAILABLE, STANDARD: IEC 61076-4-101 | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | - | UL, CSA | COMMERCIAL | 10 | - | RECTANGULAR | 0.843 inch | MALE | 94V-0 | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | - | ENDS | 750VAC V | - | 2.0066 mm | 500 Cycles | - | RECTANGULAR | .7228 N | .139 N | 0.079 inch | - | - | - | - | - | 0.146 inch | - | - | - | ||
![]() 114279 ERNI Electronics | 4580 | - | - | Gold | BOARD | - | - | LOCKING | - | 1.969 inch | Straight | NOT SPECIFIED | Phosphor Bronze | - | - | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ERNI | 114279 | - | Through Hole | ONE | 10 | 10 | -55C to 125C | 125 °C | -55 °C | Active | 2(mm) | - | 21.4(mm) | - | 2.31 | Yes | - | Press Fit | - | - | Yes | EAR99 | BOARD CONNECTOR | Hard Metric | M | 44 GROUND SHIELD CONTACTS ALSO AVAILABLE IN 2 ROWS | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 244 | 2 mm | compliant | - | UL | COMMERCIAL | 8 | 244(POS) | RECTANGULAR | 0.843 inch | MALE | 94V-0 | 0.53 inch | - | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | - | PRESS FIT | - | - | - | - | 2.0066 mm | 500 Cycles | - | RECTANGULAR | .7506 N | .139 N | 0.079 inch | - | - | - | - | - | 0.146 inch | 50(mm) | - | 13.45(mm) | ||
![]() 354647 ERNI Electronics | 790 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 063210 ERNI Electronics | 4196 | - | - | Gold | BOARD | Liquid Cryst Polymer | - | LOCKING | SPLIT BOARD LOCK | 1.449 inch | Straight | GOLD (4) OVER PALLADIUM NICKEL | Copper Alloy | - | 25(mohm) | ERNI ELECTRONICS INC | LIQUID CRYSTAL POLYMER (LCP) | ERNI | 063210 | - | Surface Mount | ONE | 2 | 2 | -55C to 125C | 125 °C | -55 °C | Active | 1.27(mm) | - | 7.2(mm) | - | 0.87 | Yes | ERNI SMC Series, 1.27mm Pitch 50 Way 2 Row Shrouded Straight PCB Header, Surface Mount, Solder Termination | Solder | Tape and Reel | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | Wire to Board | M | ROHS COMPLIANT | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | 50(POS) | RECTANGULAR | 0.283 inch | MALE | 94V-0 | 0.358 inch | 1.1 A | SQ PIN-SKT | 25 mΩ | 10000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | 5.5118 mm | 500 Cycles | Tin (Sn) | RECTANGULAR | .5004 N | .5004 N | 0.05 inch | - | 1.1/Contact(A) | - | - | - | - | 36.8(mm) | - | 9.1(mm) | ||
![]() 043343 ERNI Electronics | 4365 |
| - | - | - | - | - | - | - | - | Straight | - | - | - | - | ERNI ELECTRONICS INC | - | ERNI | 043343 | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2.28 | Yes | - | - | - | - | - | - | - | Coding Key | - | - | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | CODE KEY | - | - | - | - | - | - | ||
![]() 284319 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Through Hole | - | 2 | - | - | - | - | - | 2.54(mm) | - | 8.1(mm) | - | - | - | - | Press Fit | - | - | - | - | - | DIN 41612 | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55(mm) | - | 11.6(mm) | ||
![]() 194923 ERNI Electronics | In Stock | - | - | - | - | - | 15 | - | - | - | Straight | - | - | 2.74(mm) | - | - | - | - | - | - | Through Hole | - | 2 | - | - | - | - | - | - | SKT | 12.6(mm) | No | - | - | - | Solder | Tray | - | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.3(mm) | - | 15.3(mm) | ||
![]() 114352 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 2(mm) | - | 15.4(mm) | - | - | - | - | Solder | - | - | - | - | - | Backplane | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 133(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38(mm) | - | 13.45(mm) | ||
![]() 354145 ERNI Electronics | In Stock | - | - | - | BOARD | - | - | - | - | - | Right Angle | NOT SPECIFIED | NOT SPECIFIED | - | - | ERNI ELECTRONICS INC | - | ERNI | 354145 | - | Through Hole | - | 5 | 5 | -55C to 125C | - | - | Active | 2(mm) | - | 20.7(mm) | - | 1.8 | Yes | - | Press Fit | - | - | Yes | EAR99 | BOARD CONNECTOR | Backplane | F | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 95 | 2 mm | compliant | - | - | - | - | 95(POS) | - | - | FEMALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.9(mm) | - | 11.4(mm) | ||
![]() 043346 ERNI Electronics | 70 |
| - | - | - | - | - | - | - | - | Straight | - | - | - | - | ERNI ELECTRONICS INC | - | ERNI | 043346 | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2.28 | Yes | - | - | - | - | - | - | - | Coding Key | - | - | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | CODE KEY | - | - | - | - | - | - | ||
![]() 354865 ERNI Electronics | 1239 |
| - | - | BOARD | - | - | LOCKING | - | 0.984 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ERNI | 354865 | 354865 | RIGHT ANGLE | ONE | - | 5 | - | 125 °C | -55 °C | Active | - | - | - | - | 2.27 | Yes | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 55 | 2 mm | compliant | - | UL | COMMERCIAL | 5 | - | RECTANGULAR | 0.482 inch | FEMALE | - | 0.878 inch | - | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | PLUG | PRESS FIT | - | POLARIZED HOUSING | - | - | 2.0066 mm | - | - | RECTANGULAR | 35.584 N | .139 N | 0.079 inch | - | - | - | - | - | 0.118 inch | - | - | - | ||
![]() 114132 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Through Hole | - | 10 | - | - | - | - | - | 2(mm) | - | 13.4(mm) | - | - | - | - | Press Fit | - | - | - | - | - | Hard Metric | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.6(mm) | - | 15(mm) | ||
![]() 154157 ERNI Electronics | In Stock | - | - | Gold | - | Steel | 9 | - | - | - | Right Angle | - | Copper Alloy | 1.37(mm) | - | - | - | - | - | - | Through Hole | - | 2 | - | -55C to 125C | - | - | - | - | F | 19.6(mm) | No | - | - | - | Solder | Tray | - | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5(A) | - | - | - | 9(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 30.8(mm) | - | 12.6(mm) | ||
![]() 374542 ERNI Electronics | In Stock | - | - | - | BOARD | - | - | LOCKING | - | 3.701 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ERNI | 374542 | - | STRAIGHT | - | - | 3 | - | 125 °C | -55 °C | Active | - | - | - | - | 5.65 | Yes | - | - | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 3 | - | RECTANGULAR | 0.437 inch | MALE | - | 0.5 inch | 2 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | 2.54 mm | 400 Cycles | - | - | .9174 N | - | 0.1 inch | - | - | - | - | A,B,C | 0.154 inch | - | - | - |