- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Additional Feature
- Connector Type
- Mounting Type
- Termination Type
- Applications
- Body Breadth
Attribute column
Manufacturer
ERNI Electronics Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Dielectric Material | Mounting Option 1 | Board Mounting Option | Automotive | Body Length | Contact Finish Mating | Contact Materials | ECCN (US) | HTS | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | PPAP | Product Status | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Output Type | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Lead Style | Contact Finish Termination | Contact Pattern | Output Current-Max | Insulator Color | Sensors/Transducers Type | Housing | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Features | Terminal Length | Height Seated (Max) | Thickness (Max) | Plating Thickness | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 009025 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9124 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 009021 ERNI Electronics | In Stock | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | AVX CORP | - | -- | AVX Corporation | 009021 | 009021 | - | RIGHT ANGLE; STRAIGHT | - | - | - | - | - | - | Active | - | - | 5.65 | - | - | - | - | 2000V (2kV) | -55°C ~ 110°C | Bulk | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | - | - | Active | -- | PC Pins | - | - | BOARD CONNECTOR | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | MAX CONTACTS (SERIES)=40, MAX ROWS (SERIES)=2 | - | 1500pF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | compliant | - | - | - | - | - | - | HERMAPHRODITIC | 94V-0 | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.433 (11.00mm) | - | - | - | -- | ||
![]() 009027 ERNI Electronics | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | Infineon Technologies AG | SP000902768 | - | Vishay Vitramon | - | - | - | 125 °C | -40 °C | Tape & Reel (TR) | RECTANGULAR | Active | - | Obsolete | 5.69 | Yes | 5.5 V | 4.5 V | 100V | - | -55°C ~ 150°C | - | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | - | - | - | - | C0G, NP0 | - | Automotive | AEC-Q100; IT ALSO OPERATES AT EXTENDED RANGE 4.1 TO 16V SUPPLY VOLTAGE; IT HAS SENSITIVITY OF 245 LSB12/MT | - | 15 pF | - | - | - | - | - | - | - | - | - | compliant | - | - | 5 mm | - | - | 3.9 mm | - | - | DIGITAL OUTPUT | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 5 mA | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | 0-5mA | -50 mT | 200 mT | 8 mA | Epoxy Mountable, High Temperature | - | - | 0.067 (1.70mm) | - | 1.2 mm | AEC-Q200 | ||
![]() 009010 ERNI Electronics | In Stock | - | - | BOARD | - | - | - | - | LOCKING | PEG | - | 3.524 inch | GOLD (5) OVER NICKEL | NOT SPECIFIED | - | - | ERNI ELECTRONICS INC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | ERNI | 009010 | - | - | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | - | Obsolete | - | - | 8.67 | Yes | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | BOARD EURO CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | compliant | UL, CSA | COMMERCIAL | - | 4 | MIXED | 0.579 inch | FEMALE | - | - | 0.6 inch | - | - | 1.1 A | SQ PIN-SKT | 40 mΩ | 1000000000 Ω | 0.039 inch | RECEPTACLE | SOLDER | 500VAC V | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | BLACK | - | - | - | - | - | - | - | 0.1 inch | - | - | FLASH inch | - | - | ||
![]() 009020 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | - | - | ERNI | 100902000001 | 100902000001 | - | - | - | - | - | - | - | - | Active | - | - | 5.66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | COMBINATION LINE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 220849 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |