- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Contact Gender
- Mounting Styles
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Mounting Type
Attribute column
Manufacturer
ERNI Electronics Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Mounting Option 1 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Rohs Code | Termination Method | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Contact Finish | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Insulator Color | Shielded | Current Rating (Max) | Pin or Socket | Contact Arrangement | Name of Rows Loaded | Terminal Length | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 504446 ERNI | In Stock | - | Datasheet | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 119945-E TE Connectivity Erni | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | IBRIDGE ULTRA | - | Active | - | - | Stamped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | Socket | - | - | - | 98.4μin (2.50μm) | ||
![]() 504427 ERNI | In Stock | - | Datasheet | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 504298 ERNI | In Stock | - | Datasheet | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 413029 ERNI | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ERNI ELECTRONICS INC | - | RIGHT ANGLE | ONE | - | 3 | - | - | Obsolete | - | - | - | - | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | NO | YES | NO | NO | - | NO | GENERAL PURPOSE | 48 | 5.08 mm | compliant | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 504428 ERNI | In Stock | - | Datasheet | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204983 ERNI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 504407 ERNI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 594126 ERNI | In Stock | - | Datasheet | BOARD | - | - | 3.74 inch | - | TIN | BERYLLIUM COPPER | ERNI ELECTRONICS INC | GLASS FILLED PBT-POLYESTER | STRAIGHT | ONE | - | 2 | 125 °C | -65 °C | Obsolete | - | - | - | - | - | e4 | - | EAR99 | BOARD EURO CONNECTOR | - | - | STANDARDS: DIN 41612; IEC 60603-2 | 8536.69.40.40 | NO | YES | YES | NO | - | YES | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | 3 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.417 inch | FEMALE | 94V-0 | - | 0.496 inch | 4 A | SQ PIN-SKT | 20 mΩ | - | 1000000000000 Ω | 0.1 inch | PLUG | SOLDER | HOUSING SIDE | 1000VAC V | 2.54 mm | 500 Cycles | GOLD | - | - | 1.4734 N | 0.1 inch | - | GRAY | - | - | - | S34C6 | A,C | 0.157 inch | - | ||
![]() 923194 ERNI | In Stock | - | Datasheet | BOARD | - | LOCKING | 1.732 inch | - | NOT SPECIFIED | NOT SPECIFIED | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | - | 5 | 125 °C | -55 °C | Obsolete | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | ERMET, 22 GROUND SHIELD CONTACTS AVAILABLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 110 | 2 mm | compliant | UL, CSA | - | 6 | - | RECTANGULAR | - | 0.606 inch | MALE | - | - | 0.53 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | - | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | SHRD ENDS | 750VAC V | 2.0066 mm | - | - | RECTANGULAR | .7228 N | .139 N | 0.079 inch | - | - | - | - | - | - | - | 0.512 inch | - | ||
![]() 284069 ERNI Electronics | 2000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104662 ERNI Electronics | In Stock | - | Datasheet | - | Not Required | - | - | Right Angle | - | - | - | - | Through Hole | - | Not Required | - | - | - | - | Not Required mm | - | Solder | - | - | - | - | - | CONNECTOR BACKPLANE | Contact | M | - | - | - | - | - | - | POWER | - | - | - | - | - | - | - | - | 1 POS | - | - | - | PIN | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | 40(A) | - | - | - | - | - | ||
![]() 594668 ERNI | In Stock | - | Datasheet | BOARD | - | - | 3.74 inch | - | GOLD | - | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | - | 3 | 125 °C | -65 °C | Obsolete | - | - | - | - | - | e3 | - | EAR99 | BOARD EURO CONNECTOR | - | - | STANDARDS: DIN 41612; IEC 60603-2 | 8536.69.40.40 | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 48 | 5.08 mm | compliant | UL, CSA | - | 3 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.417 inch | FEMALE | 94V-0 | - | 0.453 inch | 1 A | SQ PIN-SKT | 20 mΩ | - | 1000000000000 Ω | 0.1 inch | PLUG | SOLDER | SHRD ENDS | 1000VAC V | 2.54 mm | 400 Cycles | TIN | - | - | - | 0.1 inch | - | - | - | - | - | - | A,B,C | 0.512 inch | - | ||
![]() 504288 ERNI | In Stock | - | Datasheet | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 543403 ERNI | In Stock | - | Datasheet | BOARD | - | - | 3.74 inch | - | GOLD | - | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | - | 2 | 125 °C | -65 °C | Obsolete | - | - | - | - | - | e3 | - | EAR99 | BOARD EURO CONNECTOR | - | - | STANDARD: DIN 41612, IEC 60603-2 | 8536.69.40.40 | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 32 | 5.08 mm | compliant | UL, CSA | - | 3 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.417 inch | FEMALE | 94V-0 | - | 0.453 inch | 1 A | SQ PIN-SKT | 20 mΩ | - | 1000000000000 Ω | 0.1 inch | PLUG | SOLDER | SHRD ENDS | 1000VAC V | 2.54 mm | 400 Cycles | TIN | - | .9452 N | .9452 N | 0.1 inch | - | - | - | - | - | - | A,C | 0.512 inch | - | ||
![]() 334433 ERNI | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | ERNI ELECTRONICS INC | - | RIGHT ANGLE | ONE | - | 3 | - | - | Obsolete | - | - | - | - | - | - | - | - | BOARD EURO CONNECTOR | - | - | STANDARD: DIN 41612 | - | NO | YES | NO | NO | - | NO | GENERAL PURPOSE | 48 | 2.54 mm | unknown | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-1 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013096 ERNI | In Stock | - | Datasheet | BOARD | - | - | 3.701 inch | - | NOT SPECIFIED | NOT SPECIFIED | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | - | 5 | 125 °C | -65 °C | Obsolete | - | Yes | - | - | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | STANDARDS: DIN 41612; IEC 60603-2 | 8536.69.40.40 | NO | YES | YES | NO | - | NO | GENERAL PURPOSE | 160 | 2.54 mm | compliant | UL, CSA | - | 5 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.638 inch | MALE | 94V-0 | - | 0.892 inch | 1 A | SQ PIN-SKT | 20 mΩ | - | 1000000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | SHRD ENDS | 1000VAC V | 2.54 mm | 400 Cycles | - | - | .9452 N | .9452 N | 0.1 inch | - | - | - | - | - | - | A,B,C,D,E | 0.118 inch | - | ||
![]() 384786 ERNI | In Stock | - | Datasheet | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 504388 ERNI | In Stock | - | Datasheet | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 504447 ERNI | In Stock | - | Datasheet | - | - | - | - | - | - | - | ERNI ELECTRONICS INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |