- Series
- Material
- Head Diameter
- Hole Diameter
- Type
- Color
- Grip Range
- Head Height
- Moisture Sensitivity Level (MSL)
- Part Status
- Factory Lead Time
- Published
Attribute column
Manufacturer
Essentra Components Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Diameter | Length | Thickness | PCB Thickness | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR-4090B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 315 | Nylon | - | 2004 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | - | Black | 0.163 (4.14mm) | 8 mm | 0.315 (8.00mm) | 0.354 9.00mm | 0.256 ~ 0.295 (6.50mm ~ 7.49mm) | 0.158 (4.01mm) | - | - | 12.8mm | 7.493mm | - | 7.493mm | 0.071 1.80mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SLPA125-187-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | 344 | Nylon | - | 2002 | Richco, SLPA125 | Active | Not Applicable | Snap Lock Pin | - | Natural | 0.125 (3.18mm) 1/8 | - | 0.203 (5.16mm) 13/64 | 0.344 8.74mm | 0.187 (4.75mm) 3/16 | 0.120 (3.05mm) | - | - | 4.7mm | - | - | - | 0.047 1.19mm 3/64 | - | RoHS Compliant | - | Lead Free | ||
![]() SR-3080B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 217 | Nylon | Nylon | 2004 | Richco, SR | Active | Not Applicable | Snap Rivet | - | Black | 0.124 (3.15mm) | 6.4 mm | 0.252 (6.40mm) | 0.315 8.00mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.118 (3.00mm) | - | - | 9mm | 6.5024mm | - | 6.5024mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SRT-4080B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | - | Nylon | - | 2005 | Richco, SRT | Active | Not Applicable | Snap Rivet | - | Black | 0.163 (4.14mm) | - | 0.472 (11.99mm) | 0.440 11.18mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.157 (3.99mm) | - | - | - | - | - | - | 0.315 8.00mm | - | RoHS Compliant | - | - | ||
![]() SRCS-4100B Essentra Components | In Stock | - | Datasheet | 11 Weeks | Rivet | - | Nylon | - | 2009 | Richco, SRCS | Active | 1 (Unlimited) | Snap Rivet | - | Black | 0.163 (4.14mm) | - | 0.350 (8.89mm) | 0.390 9.91mm | 0.295 ~ 0.335 (7.49mm ~ 8.51mm) | 0.157 (3.99mm) | - | - | - | - | - | - | 0.110 2.79mm | - | RoHS Compliant | - | - | ||
![]() SLP100-236-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | 316 | Nylon | - | 2007 | Richco, SLP100 | Active | 1 (Unlimited) | Snap Lock Pin | - | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.316 8.03mm | 0.236 (5.99mm) | 0.090 (2.29mm) | - | - | - | - | - | 2.4892mm | 0.051 1.30mm | - | RoHS Compliant | - | - | ||
![]() SR-5075W Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | - | White | 0.203 (5.16mm) | 9 mm | 0.354 (8.99mm) | 0.295 7.50mm | 0.177 ~ 0.217 (4.50mm ~ 5.51mm) | 0.197 (5.00mm) | - | - | 8.5mm | - | - | 5.5118mm | 0.087 2.21mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SRHR-3045 Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | - | Nylon | - | 2002 | Richco, SRHR | Active | Not Applicable | Snap Rivet | 160°C | Tan | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.177 4.50mm | 0.079 ~ 0.118 (2.01mm ~ 3.00mm) | 0.118 (3.00mm) | Heat Resistant | - | 6.1mm | - | - | 2.9972mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SR-4070B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 315 | Nylon | - | 2004 | Richco, SR | Active | Not Applicable | Snap Rivet | - | Black | 0.163 (4.14mm) | 8 mm | 0.315 (8.00mm) | 0.276 7.01mm | 0.177 ~ 0.217 (4.50mm ~ 5.51mm) | 0.158 (4.01mm) | - | - | 10.8mm | 5.5118mm | 5.5mm | 5.5118mm | 0.071 1.80mm | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SR-2024B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | - | Black | 0.085 (2.16mm) | 4.2 mm | 0.165 (4.19mm) | 0.094 2.39mm 3/32 | 0.024 ~ 0.047 (0.61mm ~ 1.19mm) | 0.079 (2.01mm) | - | - | 2.8mm | - | - | 1.1938mm | 0.047 1.19mm 3/64 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-3055B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 217 | Nylon | - | 2004 | Richco, SR | Active | Not Applicable | Snap Rivet | - | Black | 0.124 (3.15mm) | 6.4 mm | 0.252 (6.40mm) | 0.217 5.50mm | 0.118 ~ 0.158 (3.00mm ~ 4.01mm) | 0.118 (3.00mm) | - | - | 7.7mm | 4.0132mm | - | 4.0132mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SLPA125-250-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | 406 | Nylon | - | 2002 | Richco, SLPA125 | Active | Not Applicable | Snap Lock Pin | - | Natural | 0.125 (3.18mm) 1/8 | - | 0.203 (5.16mm) 13/64 | 0.406 10.31mm | 0.250 (6.35mm) 1/4 | 0.120 (3.05mm) | - | - | 6.4mm | - | - | - | 0.047 1.19mm 3/64 | - | RoHS Compliant | - | Lead Free | ||
![]() SRVO-5095B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | - | Black | 0.203 (5.16mm) | - | 0.354 (8.99mm) | 0.370 9.40mm | 0.256 ~ 0.295 (6.50mm ~ 7.49mm) | 0.197 (5.00mm) | Flame Retardant | - | 10.5mm | - | - | 7.493mm | 0.087 2.21mm | - | RoHS Compliant | - | Lead Free | ||
![]() SR-4120B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | - | Nylon | - | 2004 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | - | Black | 0.163 (4.14mm) | 8 mm | 0.315 (8.00mm) | 0.470 11.94mm | 0.354 ~ 0.413 (8.99mm ~ 10.49mm) | 0.158 (4.01mm) | - | 11.938mm | 14mm | - | - | 10.4902mm | 0.071 1.80mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SRVO-3535B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | - | Black | 0.144 (3.66mm) | - | 0.252 (6.40mm) | 0.140 3.56mm | 0.047 ~ 0.083 (1.19mm ~ 2.11mm) | 0.138 (3.51mm) | Flame Retardant | - | 5.1mm | - | - | 2.1082mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SR-4060B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | 315 | Nylon | - | 2004 | Richco, SR | Active | Not Applicable | Snap Rivet | - | Black | 0.163 (4.14mm) | 8 mm | 0.315 (8.00mm) | 0.236 5.99mm | 0.138 ~ 0.177 (3.51mm ~ 4.50mm) | 0.158 (4.01mm) | - | - | 8.9mm | 4.4958mm | 4.5mm | 4.4958mm | 0.071 1.80mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SRH-3065 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | - | Nylon | - | 2002 | Richco, SRH | Active | Not Applicable | Snap Rivet | - | Black | 0.124 (3.15mm) | - | 0.236 (5.99mm) | 0.390 9.91mm | 0.157 ~ 0.197 (3.99mm ~ 5.00mm) | 0.118 (3.00mm) | - | - | 10mm | - | - | - | 0.039 0.99mm | - | RoHS Compliant | - | Lead Free | ||
![]() SRT-3555B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | - | Nylon | - | 2005 | Richco, SRT | Active | Not Applicable | Snap Rivet | - | Black | 0.144 (3.66mm) | - | 0.394 (10.01mm) | 0.260 6.60mm | 0.118 ~ 0.146 (3.00mm ~ 3.70mm) | 0.139 (3.53mm) | - | - | 6.6mm | - | - | - | 0.315 8.00mm | - | RoHS Compliant | - | Lead Free | ||
![]() SRT-3075B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | 197 | Nylon | - | 2005 | Richco, SRT | Active | 1 (Unlimited) | Snap Rivet | - | Black | 0.124 (3.15mm) | - | 0.394 (10.01mm) | 0.300 7.62mm | 0.197 ~ 0.236 (5.00mm ~ 5.99mm) | 0.118 (3.00mm) | - | - | - | - | - | - | 0.315 8.00mm | - | RoHS Compliant | - | - | ||
![]() SLPA125-625-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | Nylon | - | 2002 | Richco, SLPA125 | Active | Not Applicable | Snap Lock Pin | - | Natural | 0.125 (3.18mm) 1/8 | - | 0.203 (5.16mm) 13/64 | 0.781 19.84mm | 0.625 (15.88mm) 5/8 | 0.120 (3.05mm) | - | - | 15.9mm | - | - | - | 0.047 1.19mm 3/64 | - | RoHS Compliant | - | Lead Free |