- Material
- Color
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Type
- Length
- Thread Size
- Gender
- Outside Diameter
- Inside Diameter
- Series
Attribute column
Manufacturer
Essentra Components LEDs - Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Package Quantity | Factory Pack QuantityFactory Pack Quantity | Mounting Hole Size | RoHS | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Gender | HTS Code | Reach Compliance Code | Approval Agency | Optoelectronic Device Type | Outside Diameter | LED | Product | Diameter | Height | Length | Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 551773 Essentra | In Stock | - | - | - | - | - | Nylon | 1000 | 1000 | - | Details | - | - | - | - | Snap Lock | Natural | Male / Male | - | - | - | - | - | - | Spacers | - | - | 3 mm | 1.6 mm | - | - | - | ||
![]() 551777 Essentra | In Stock | - | - | - | - | - | Nylon | 1000 | 1000 | - | Details | - | - | - | - | Snap Lock | Natural | Male / Male | - | - | - | - | - | - | Spacers | - | - | 7 mm | 1.6 mm | - | - | - | ||
![]() 551776 Essentra | In Stock | - | - | - | - | - | Nylon | 1000 | 1000 | - | Details | - | - | - | - | Snap Lock | Natural | Male / Male | - | - | - | - | - | - | Spacers | - | - | 6 mm | 1.6 mm | - | - | - | ||
![]() 551778 Essentra | In Stock | - | - | - | - | - | Nylon | 1000 | 1000 | - | Details | - | - | - | - | Snap Lock | Natural | Male / Male | - | - | - | - | - | - | Spacers | - | - | 8 mm | 1.6 mm | - | - | - | ||
![]() 551775 Essentra | In Stock | - | - | - | - | - | Nylon | 1000 | 1000 | - | Details | - | - | - | - | Snap Lock | Natural | Male / Male | - | - | - | - | - | - | Spacers | - | - | 5 mm | 1.6 mm | - | - | - | ||
![]() 551779 Essentra | In Stock | - | - | - | - | - | Nylon | 1000 | 1000 | - | Details | - | - | - | - | Snap Lock | Natural | Male / Male | - | - | - | - | - | - | Spacers | - | - | 10 mm | 1.6 mm | - | - | - | ||
![]() LEDS1-4-26 Essentra Components | 2218 | - | Datasheet | 7 Weeks | - | - | PVC, Flexible | - | - | - | - | 2002 | Richco, LEDS | Active | Not Applicable | - | Black | - | - | unknown | UL | LED MOUNTING HARDWARE | - | T1 | - | 1.016mm | 6.4mm | 0.250 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() LEDS2E-12-01 Essentra Components | 7095 |
| Datasheet | 3 Weeks | - | Molded | Nylon | - | - | - | - | 2002 | Richco, LEDS2E | Active | Not Applicable | - | Natural | - | - | unknown | - | LED MOUNTING HARDWARE | 6 mm | T1 3/4 | - | 6mm | 19.1mm | 0.750 19.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LEDM-3-09 Essentra Components | 1177 |
| Datasheet | 7 Weeks | - | - | PVC | - | - | - | - | 2012 | Richco, LEDM-1 | Active | 1 (Unlimited) | - | Black | - | - | unknown | - | LED MOUNTING HARDWARE | - | T1 3/4 | - | - | - | 0.354 9.00mm | - | - | RoHS Compliant | - | ||
![]() 551774 Essentra | 774 |
| - | - | - | - | Nylon | 1000 | 1000 | - | Details | - | - | - | - | Snap Lock | Natural | Male / Male | - | - | - | - | - | - | Spacers | - | - | 4 mm | 1.6 mm | - | - | - | ||
![]() LEDS2-6-26 Essentra Components | 5601 |
| Datasheet | 7 Weeks | - | Molded | PVC, Flexible | - | - | - | - | 2002 | Richco, LEDS | Active | 1 (Unlimited) | - | Black | - | - | unknown | UL | LED MOUNTING HARDWARE | - | T1 3/4 | - | 6.5mm | 9.5mm | 0.375 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() LEDS1-6-26 Essentra Components | 2131 |
| Datasheet | 7 Weeks | - | - | PVC, Flexible | - | - | - | - | 2002 | Richco, LEDS | Active | Not Applicable | - | Black | - | 3926.90.85.00 | - | UL | LED MOUNTING HARDWARE | - | T1 | - | 3.9624mm | 9.5mm | 0.375 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() SQLEDS1-6-26 Essentra Components | 49 |
| Datasheet | 4 Weeks | - | - | PVC | - | - | - | - | 2010 | Richco, SQLEDS | Active | Not Applicable | - | Black | - | - | - | - | - | - | T1 | - | - | - | 0.375 9.53mm | - | - | RoHS Compliant | Lead Free | ||
![]() LCBS-8-7-19 Essentra | In Stock | - | - | - | - | - | Nylon | - | 1000 | 4 mm to 4.7 mm | Details | - | - | - | - | PCB Support | Natural | - | - | - | - | - | 7.1 mm | - | Supports | - | - | 11.1 mm | - | - | - | - | ||
![]() LEDM-3-13 Essentra Components | 6853 |
| Datasheet | 7 Weeks | - | - | PVC | - | - | - | - | 2012 | Richco, LEDM-1 | Active | 1 (Unlimited) | - | Black | - | - | unknown | - | LED MOUNTING HARDWARE | - | T1 3/4 | - | - | - | 0.512 13.00mm | - | - | RoHS Compliant | - | ||
![]() LEDS2-8-26 Essentra Components | 3277 |
| Datasheet | 7 Weeks | - | Molded | PVC, Flexible | - | - | - | - | 2002 | Richco, LEDS | Active | 1 (Unlimited) | - | Black | - | - | - | UL | LED MOUNTING HARDWARE | - | T1 3/4 | - | 4.7752mm | 12.7mm | 0.500 12.70mm | - | - | RoHS Compliant | Lead Free | ||
![]() LEDS1-10-26 Essentra Components | 870 |
| Datasheet | 7 Weeks | - | - | PVC | - | - | - | - | 2012 | Richco, LEDS1 | Active | 1 (Unlimited) | - | Black | - | - | unknown | - | LED MOUNTING HARDWARE | - | T1 | - | - | - | 0.626 15.90mm | - | - | RoHS Compliant | Lead Free | ||
![]() LEDM-1-06 Essentra Components | 117 |
| Datasheet | 7 Weeks | - | - | PVC | - | - | - | - | 2012 | Richco, LEDM-1 | Active | 1 (Unlimited) | - | Black | - | - | unknown | - | LED MOUNTING HARDWARE | - | T1 3/4 | - | - | - | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() LEDS2E-8-01 Essentra Components | 1637 |
| Datasheet | 3 Weeks | - | - | Nylon | - | - | - | - | 2002 | Richco, LEDS2E | Active | Not Applicable | - | Natural | - | - | unknown | - | LED MOUNTING HARDWARE | 6 mm | T1 3/4 | - | 6mm | 12.7mm | 0.500 12.70mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LEDS2E-6-01 Essentra Components | 1359 |
| Datasheet | 3 Weeks | External | - | Nylon | - | - | - | - | 2002 | Richco, LEDS2E | Active | Not Applicable | - | Natural | - | - | unknown | - | LED MOUNTING HARDWARE | 6 mm | T1 3/4 | - | 6mm | 9.5mm | 0.375 9.53mm | - | No SVHC | RoHS Compliant | Lead Free |