- Type
- Lens Size
- Lens Style
- Panel Cutout Dimensions
- Panel Cutout Shape
- Voltage
- Series
- Ratings
- Lamp Color
- Current
- Ingress Protection
- Lens Transparency
Attribute column
Manufacturer
E-Switch Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Mounting Feature | Terminal Material | Panel Cutout Shape | Contact Materials | Insulation Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Voltage - Rated DC | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Panel Cutout Dimensions | Voltage | Current | Throw Configuration | Lens Style | Illumination Type | Lens Size | Illumination Color | Lens Transparency | Hole Diameter | Lens Color | Lamp Color | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB14001000-117 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | Rectangular | - | - | 2011 | RB1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 1.18 x 0.43 (30.00mm x 11.00mm) | 250V | - | - | Rectangle with Flat Top | - | - | - | - | - | Red | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() L16PLR10KGRNGRN E-Switch | 9 |
| Datasheet | 9 Weeks | - | - | - | - | Round | - | - | 2012 | L16 | Active | 1 (Unlimited) | - | - | LED | - | - | - | - | - | - | - | - | 0.63 (16.00mm) | 250V | - | - | Round with Flat Top | Illuminated | 18.00mm Dia | Green | Clear | 8.2 mm | Colorless | - | - | - | - | ROHS3 Compliant | - | AC | ||
![]() PVL19FLS11 E-Switch | 54 |
| Datasheet | 9 Weeks | - | - | - | - | Round | - | - | 2016 | PVL | Active | 1 (Unlimited) | Quick Connect | - | LED | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | - | - | 0.76 (19.30mm) | 1.8V | 20mA | - | Round with Flat Top | - | 10.00mm Dia | - | Clear | - | - | Red | - | - | - | ROHS3 Compliant | - | - | ||
![]() L16PLR10KYELYEL E-Switch | In Stock | - | Datasheet | - | - | - | - | - | Round | - | - | 2012 | L16 | Active | 1 (Unlimited) | - | EAR99 | LED | - | - | - | - | - | - | - | - | 0.63 (16.00mm) | 125V~250V | - | - | Round with Flat Top | Illuminated | 18.00mm Dia | Yellow | - | 8.2 mm | - | - | - | - | - | ROHS3 Compliant | - | AC | ||
![]() PVL12FL141 E-Switch | 110 |
| Datasheet | 9 Weeks | - | - | - | - | Round | - | - | 2016 | PVL | Active | 1 (Unlimited) | Quick Connect | - | LED | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | - | - | 0.56 (14.22mm) | 2.8V | 20mA | - | Round with Flat Top | - | 8.00mm Dia | - | Clear | - | - | Blue | - | - | - | ROHS3 Compliant | - | - | ||
![]() PVL10FLS11 E-Switch | 58 |
| Datasheet | 9 Weeks | - | - | - | - | Round | - | - | 2016 | PVL | Active | 1 (Unlimited) | Quick Connect | - | LED | - | - | IP67 | - | Quick Connect - 0.110 (2.8mm) | - | - | - | 0.40 (10.16mm) | 1.8V | 20mA | - | Round with Flat Top | - | 5mm T-1 3/4 | - | Clear | - | - | Red | - | - | - | ROHS3 Compliant | - | - | ||
![]() L16PLS10KGRNGRN E-Switch | 26 |
| Datasheet | - | - | - | - | - | Round | - | - | 2012 | L16 | Active | 1 (Unlimited) | - | - | LED | - | - | - | - | - | - | - | - | 0.63 (16.00mm) | 24V | - | - | Square with Flat Top | Illuminated | 18.00mm | Green | - | 8.2 mm | - | - | - | - | - | ROHS3 Compliant | - | DC | ||
![]() L16PLS10KREDRED E-Switch | In Stock | - | Datasheet | - | - | - | - | - | Round | - | - | 2012 | L16 | Active | 1 (Unlimited) | - | EAR99 | LED | - | - | - | - | - | - | - | - | 0.63 (16.00mm) | 24V | - | - | Square with Flat Top | Illuminated | 18.00mm | Red | - | 8.2 mm | - | - | - | - | - | ROHS3 Compliant | - | DC | ||
![]() RR11001000-117 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | Round | - | - | 2011 | RR1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Solder Lug | - | - | - | 0.79 (20.00mm) | 250V | - | - | Round with Domed Top | - | - | - | - | - | Red | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RB14001000-136 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | Rectangular | - | - | 2011 | RB1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 1.18 x 0.43 (30.00mm x 11.00mm) | 125V | - | - | Rectangle with Flat Top | - | - | - | - | - | Green | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LAPPLV10CGRN E-Switch | 26 |
| Datasheet | - | Panel | - | - | - | Round | - | - | 2008 | LA | Active | 1 (Unlimited) | - | EAR99 | Incandescent | - | 250V | - | 8A | - | 250V | - | - | 0.87 (22.10mm) | 28V | 40mA | - | Round with Flat Top | - | 25.00mm Dia | - | Clear | - | Green | - | - | - | - | ROHS3 Compliant | - | AC/DC | ||
![]() PVL06FW131 E-Switch | 1400 |
| Datasheet | 9 Weeks | - | - | - | - | Round | - | - | - | PVL | Active | 1 (Unlimited) | - | - | LED | - | - | IP67 | - | Wire Leads - 5.9 (150.00mm) | - | - | - | 0.236 (6.00mm) | 2.8V | 2mA~20mA | - | Round with Flat Top | - | 3mm T-1 | - | - | - | Green | - | - | - | - | ROHS3 Compliant | - | DC | ||
![]() PVL10FWS14 E-Switch | 20 | - | Datasheet | 9 Weeks | - | - | - | - | Round | - | - | - | PVL | Active | 1 (Unlimited) | - | - | LED | - | - | IP67 | - | Wire Leads - 5.9 (150.00mm) | - | - | - | 0.394 (10.00mm) | 12V | 2mA~20mA | - | Round with Flat Top | - | 5mm T-1 3/4 | - | - | - | Red | - | - | - | - | ROHS3 Compliant | - | DC | ||
![]() L16PLT20AGRN E-Switch | In Stock | - | Datasheet | - | Panel | - | - | - | Round | - | - | 2004 | L16 | Active | 1 (Unlimited) | - | - | Incandescent | - | - | - | - | - | - | - | - | 0.63 (16.00mm) | 6V | 200mA | - | - | Illuminated | - | Green | - | 8.2 mm | Green | - | - | - | - | ROHS3 Compliant | - | AC/DC | ||
![]() PVL12FW145 E-Switch | 38 | - | Datasheet | 9 Weeks | - | - | - | - | Round | - | - | - | PVL | Active | 1 (Unlimited) | - | - | LED | - | - | IP67 | - | Wire Leads - 5.9 (150.00mm) | - | - | - | 0.472 (12.00mm) | 24V | 2mA~20mA | - | Round with Flat Top | - | 8.00mm Dia | - | - | - | Blue | - | - | - | - | ROHS3 Compliant | - | DC | ||
![]() PVL14FWS16 E-Switch | 71 |
| Datasheet | 9 Weeks | - | - | - | - | Round | - | - | - | PVL | Active | 1 (Unlimited) | - | - | LED | - | - | IP67 | - | Wire Leads - 5.9 (150.00mm) | - | - | - | 0.551 (14.00mm) | 110V | 2mA~20mA | - | Round with Flat Top | - | 8.00mm Dia | - | - | - | Red | - | - | - | - | ROHS3 Compliant | - | DC | ||
![]() PVL08FWS13 E-Switch | 90 | - | Datasheet | 9 Weeks | - | - | - | - | Round | - | - | - | PVL | Active | 1 (Unlimited) | - | - | LED | - | - | IP67 | - | Wire Leads - 5.9 (150.00mm) | - | - | - | 0.315 (8.00mm) | 6V | 2mA~20mA | - | Round with Flat Top | - | 5mm T-1 3/4 | - | - | - | Red | - | - | - | - | ROHS3 Compliant | - | DC | ||
![]() RSC14001000-137 E-Switch | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | BRASS | Rectangular | Silver | POLYAMIDE | 2011 | - | Active | 1 (Unlimited) | Quick Connect | - | Neon | Black | - | - | 20A | Quick Connect - 0.250 (6.3mm) | - | 28.4988mm | 13.7922 mm | 1.13 x 0.55 (28.70mm x 13.97mm) | - | - | SPST | Rectangle with Flat Top | LED | - | - | - | - | - | Green | 18.4912mm | 0.378 inch | 0.091 inch | ROHS3 Compliant | Lead Free | - |