- Type
- Mounting Feature
- Series
- Size / Dimension
- Color
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Material
- Published
- Mount
Attribute column
Manufacturer
E-Switch Accessories - Boots, Seals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Mounting Feature | Material | Center Contact Plating | End Contact Plating | Alternate PN | Base Product Number | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Manufacturer | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Package Type | Product Status | RoHS | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Color | Subcategory | Ingress Protection | Body Length or Diameter | Body Breadth | Switch Function | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Illumination | Thread Size | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Actuator Diameter | Switch Action | Contact (AC) Max Power Rating R Load | Product | Features | Product Category | Height | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACC-F02-1 E-Switch | In Stock | - | - | 11 Weeks | Hardware | - | Front of Panel | PVC | SILVER | SILVER | - | - | - | 50000 Cycle(s) | - | - | - | - | - | -20°C | - | - | - | - | - | 2011 | RB2, LAMB | 1.441Lx1.154W x 0.449 H 36.60mmx29.30mmx11.40mm | Active | 1 (Unlimited) | - | Rocker Boot | SILVER | Clear | - | - | 29.6926mm | 21.7932 mm | DPST | 0.02mOhm | 100000000Ohm | 1000VAC V | LAMP | - | - | 20A | 20A@125VAC | 125V | OFF-ON | - | MAINTAINED | 0.25HP@125VAC | - | - | - | - | 17.0942mm | 0.425 inch | 0.362 inch | ROHS3 Compliant | - | ||
![]() ACC-F06-1 E-Switch | 25 |
| - | - | - | - | - | - | - | - | 14-ACCF061 | - | E-Switch | - | 1 | - | E-Switch | E-Switch | - | - | Bulk | BULK | Active | Yes | - | - | - | - | - | - | - | Boot | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | Hardware | - | E-Switch | - | - | - | - | - | - | ||
![]() ACC-F02-1-L E-Switch | 1546 |
| - | - | - | - | Front of Panel | PVC | - | - | - | ACC-F02 | - | - | - | RB2 Series | - | E-Switch | - | - | Bulk | - | Active | - | - | - | RB2, LAMB | 1.441" L x 1.154" W x 0.449" H (36.60mm x 29.30mm x 11.40mm) | - | - | - | Rocker Boot | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RR3112RUBBERSEAL E-Switch | 15 |
| - | - | - | - | Front of Panel | Rubber | - | - | F300000 | - | E-Switch | - | 1000 | - | E-Switch | E-Switch | - | - | Bulk | BULK | Active | - | - | - | - | 0.260" (6.60mm) Height | - | - | - | Rocker Boot | - | Clear | Switches | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | ||
![]() ACC-F01-1-L E-Switch | 2191 |
| - | - | - | - | Front of Panel | PVC | - | - | - | ACC-F01 | - | - | - | RB1 Series | - | E-Switch | - | - | Bulk | - | Active | - | - | - | RB1 | 1.417" L x 0.709" W x 0.433" H (35.99mm x 18.00mm x 11.00mm) | - | - | - | Rocker Boot | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACC-KF05 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Front of Panel | Methyl Silicone Rubber (MVQ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | WB2, LAMB | 1.441Lx1.228W 36.60mmx31.20mm | Active | 1 (Unlimited) | EAR99 | Rocker Boot | - | Clear | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACC-F01-1 E-Switch | In Stock | - | - | 11 Weeks | Hardware | - | Front of Panel | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | RB1 | 1.417Lx0.709W x 0.433 H 35.99mmx18.00mmx11.00mm | Active | 1 (Unlimited) | EAR99 | Rocker Boot | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() R1966RUBBERSEAL E-Switch | 31 |
| Datasheet | 10 Weeks | Hardware | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | R1966 | 1.104Lx0.768W x 0.335 H 25.50mmx19.50mmx8.50mm | Active | 1 (Unlimited) | EAR99 | Rocker Boot | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACC-F03-1 E-Switch | 441 |
| Datasheet | 9 Weeks | Hardware | - | Front of Panel | PVC | SILVER | SILVER | - | - | - | 50000 Cycle(s) | - | - | - | - | - | -20°C | - | - | - | - | - | 2011 | PR1 | 0.512 13.00mm Height | Active | 1 (Unlimited) | EAR99 | Pushbutton, Full Boot | - | Clear | - | - | - | - | DPST | 0.035mOhm | 100000000Ohm | 1500VAC V | LAMP | - | - | 16A | 16A@125VAC | 125V | OFF-ON | - | MAINTAINED | 0.75HP@250VAC | - | - | - | - | 21.3106mm | 0.385 inch | 0.512 inch | ROHS3 Compliant | - | ||
![]() ACC-P01 E-Switch | 5300 |
| Datasheet | 9 Weeks | Hardware | - | Front of Panel | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RA1, LAMB | 0.984Lx0.748W x 0.346 H 25.00mmx19.00mmx8.80mm | Active | 1 (Unlimited) | - | Rocker Boot | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T100016 E-Switch | 294 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 0.295 7.50mm I.D. x 0.053 1.35mm Height | Active | 1 (Unlimited) | - | O-Ring | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() E1RUBBERHOODSTD E-Switch | 31 |
| Datasheet | 9 Weeks | Hardware | - | Front of Panel | Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | 0.527 13.40mm Height | Active | 1 (Unlimited) | - | Toggle, Full Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.4mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ACC-B03-2 E-Switch | 740 |
| - | 9 Weeks | Base | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ST1, LAMB | 1.043 26.50mm Height | Active | 1 (Unlimited) | - | Toggle, Full Boot | - | Black | - | - | - | - | - | - | - | - | - | M12x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACC-P02 E-Switch | 4029 |
| - | 9 Weeks | - | - | Front of Panel | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | RA2, LAMB | 1.098Lx0.984W x 0.354 H 27.89mmx25.00mmx9.00mm | Active | 1 (Unlimited) | - | Rocker Boot | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACCF032 E-Switch | 128 |
| - | 10 Weeks | - | - | Front of Panel | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | PR1 | 0.512 13.00mm Height | Active | 1 (Unlimited) | - | Pushbutton, Full Boot | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACC-P04 E-Switch | 31 |
| - | 9 Weeks | - | - | Front of Panel | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | RRA, LAMB | 0.335 8.50mm Height | Active | 1 (Unlimited) | - | Rocker Boot | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PV1PV4ORING E-Switch | 31 |
| Datasheet | 9 Weeks | - | - | Back or Front of Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.512 13.00mm I.D. x 0.059 1.50mm Height | Active | 1 (Unlimited) | - | O-Ring | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACC-F01-2 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Front of Panel | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | RB1 | 1.417Lx0.709W x 0.433 H 35.99mmx18.00mmx11.00mm | Active | 1 (Unlimited) | EAR99 | Rocker Boot | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T081100 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Back or Front of Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | 2008 | RP8100 | 0.535 13.59mm I.D. x 0.039 1.00mm Height | Active | 1 (Unlimited) | - | Sealing Washer | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACC-P03 E-Switch | 31 |
| Datasheet | 9 Weeks | - | NO | Front of Panel | PVC | - | - | - | - | - | 10000 Cycle(s) | - | - | - | - | 125°C | -20°C | - | - | - | - | - | - | RR1, LAMB | 0.354 9.00mm Height | Active | 1 (Unlimited) | - | Rocker Boot | - | Clear | - | - | - | 20.701 mm | DPST | 0.035mOhm | 100000000Ohm | 1500VAC V | - | - | - | 16A | 16A@125VAC | 125V | OFF-ON | - | - | 0.3HP@250VAC | - | - | - | - | 14.5034mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | - |