- Illumination
- Color
- Mounting Type
- Shape
- Size
- Switch Type
- Mfr
- Product Status
- Features
- For Use With/Related Products
- Series
- Package
Attribute column
Manufacturer
E-Switch Accessories - Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Shape | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Color | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Illumination | Switch Type | Illumination Type | Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Actuator Travel | Switch Action | Diameter | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1RRED E-Switch | 23376 |
| Datasheet | 11 Weeks | - | Snap Fit | - | NO | THROUGH HOLE-RIGHT ANGLE | - | POLYBUTYLENE TEREPHTHALATE | Round | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 10000 Cycle(s) | POLYAMIDE | 70°C | -20°C | 2005 | - | - | Active | 1 (Unlimited) | EAR99 | - | Red | - | 9.0932 mm | - | DPDT | 0.1mOhm | 100000000Ohm | 0.1A | 30V | SOLDER | 250VAC V | Non-Illuminated | Pushbutton | - | 5.00mm Diax9.00mm H | - | - | BREAK-BEFORE-MAKE | 0.1A@30VDC | - | 6 | 2.9972 mm | LATCHED | - | 9.09mm | 2.84mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 320.08BLK E-Switch | 666 |
| Datasheet | 10 Weeks | Hardware | Snap Fit | - | - | - | - | - | Round, Convex (Domed) | - | - | - | - | - | - | - | - | - | - | - | 320 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | - | 11.94mm Diax5.00mm H | - | - | - | - | - | - | - | - | - | 8.8mm | 15.88mm | 12.4mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAGBLK E-Switch | 28 |
| - | 9 Weeks | - | Snap Fit | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | EAR99 | - | Black | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | 8.80mm Diax10.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2JBLK E-Switch | 28 |
| Datasheet | 11 Weeks | Hardware | Snap Fit | - | - | - | PC, Polycarbonate | - | Square | - | SILVER | - | - | - | SILVER | 100000 Cycle(s) | - | 70°C | -20°C | 2002 | TL1240 | - | Active | 1 (Unlimited) | - | - | Black, Transparent Lens | - | - | PUSHBUTTON | SPST | 0.1mOhm | 100000000Ohm | 0.05A | 12V | SOLDER | 250VAC V | Illumination Opening | Tactile | Illumination Opening | 7.50mm Lx7.50mm Wx2.30mm H | - | - | - | 0.05A@12VDC | - | 6 | 0.254 mm | - | - | 2.3mm | 7.5mm | 7.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAKGRY E-Switch | 557 |
| - | 12 Weeks | - | Snap Fit | - | NO | THROUGH HOLE-STRAIGHT | - | NYLON | Rectangular | - | GOLD | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | SILVER | 1000000 Cycle(s) | - | 70°C | -20°C | 2007 | - | - | Active | 1 (Unlimited) | EAR99 | - | Gray | 12.446mm | 12.446 mm | - | SPST | 0.05mOhm | 1000000000Ohm | 0.025A | 50V | SOLDER | 500VRMS V | Non-Illuminated | Pushbutton | - | 9.55mm Lx5.10mm Wx6.55mm H | - | - | - | 0.025A@50VDC | - | 4 | 0.6096 mm | - | - | - | - | - | 7.493mm | 0.157 inch | 0.5 inch | - | ROHS3 Compliant | Lead Free | ||
![]() 1CRED E-Switch | 21206 | - | Datasheet | 11 Weeks | - | Snap Fit | - | NO | PANEL MOUNT | - | - | Rectangular, Concave | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50000 Cycle(s) | - | 55°C | -20°C | 2005 | - | - | Active | 1 (Unlimited) | EAR99 | - | Red | - | - | - | SPDT | 0.1mOhm | 1000000000Ohm | - | - | SOLDER LUG | - | Non-Illuminated | Pushbutton | - | 9.40mm Lx4.50mm Wx9.00mm H | 5A | 5A@250VAC | - | - | 250V | - | - | MOMENTARY | - | 9.09mm | 5.08mm | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6JBLK E-Switch | 88 |
| - | 11 Weeks | - | Snap Fit | - | NO | THROUGH HOLE-STRAIGHT | - | POLYBUTYLENE TEREPHTHALATE | Square | POLYBUTYLENE TEREPHTHALATE | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | 100000 Cycle(s) | - | 70°C | -20°C | 2003 | - | e4 | Active | 1 (Unlimited) | EAR99 | Silver (Ag) | Black | - | - | - | SPST | 0.1mOhm | 100000000Ohm | 0.05A | 12V | SOLDER | 250VAC V | Non-Illuminated | Pushbutton | - | 8.00mm Lx8.00mm Wx5.00mm H | - | - | - | 0.05A@12VDC | - | 4 | - | - | - | 3.8mm | 8mm | 8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5501BLUX E-Switch | In Stock | - | - | 10 Weeks | - | Snap Fit | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2003 | 5500 | - | Active | 1 (Unlimited) | - | - | Blue | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Keyswitch | - | 17.10mm Lx12.30mm Wx10.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5501REDX E-Switch | 21 |
| - | 10 Weeks | - | Snap Fit | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2003 | 5500 | - | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Keyswitch | - | 17.10mm Lx12.30mm Wx10.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5501WHTX E-Switch | 21 |
| - | 10 Weeks | - | Snap Fit | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2003 | 5500 | - | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Keyswitch | - | 17.10mm Lx12.30mm Wx10.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5501GRNX E-Switch | In Stock | - | - | 10 Weeks | - | Snap Fit | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2003 | 5500 | - | Active | 1 (Unlimited) | - | - | Green | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Keyswitch | - | 17.10mm Lx12.30mm Wx10.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 700C1WHT E-Switch | In Stock | - | Datasheet | 9 Weeks | Hardware | Snap Fit | - | - | - | Nylon | - | Round | - | - | - | - | - | - | - | - | - | - | 2006 | 700 | - | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | Non-Illuminated | 7.70mm Diax7.60mm H | - | - | - | - | - | - | - | - | 7.7mm | 7.59mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5501ORGX E-Switch | In Stock | - | - | 10 Weeks | - | Snap Fit | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2003 | 5500 | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Keyswitch | - | 17.10mm Lx12.30mm Wx10.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5501REDOO E-Switch | In Stock | - | - | 10 Weeks | - | Snap Fit | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2003 | 5500 | - | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | - | - | - | - | - | - | Illumination Opening | Keyswitch | - | 17.10mm Lx12.30mm Wx10.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5501WHTOO E-Switch | In Stock | - | - | 10 Weeks | - | Snap Fit | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2004 | 5500 | - | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | - | - | - | - | Illumination Opening | Keyswitch | - | 17.10mm Lx12.30mm Wx10.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5501GRYX E-Switch | In Stock | - | - | 10 Weeks | - | Snap Fit | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2003 | 5500 | - | Active | 1 (Unlimited) | - | - | Gray | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Keyswitch | - | 17.10mm Lx12.30mm Wx10.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T1002BLKTOGGLECAP E-Switch | In Stock | - | - | 9 Weeks | - | Forming | - | - | - | - | - | Bat | - | - | - | - | - | - | - | - | - | - | 2002 | 100 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Toggle | - | 4.77mm Diax10.92mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA2800BLK E-Switch | In Stock | - | - | - | - | Snap Fit | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | 10.80mm Lx10.80mm Wx19.40mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3240R1CAPBLK E-Switch | 482 |
| - | 11 Weeks | - | Snap Fit | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 2012 | TL3240 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | - | Illumination Opening | Tactile | Illuminated, Illumination Opening | 10.20mm Diax3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KOC2 E-Switch | 28 |
| Datasheet | 10 Weeks | - | - | 104 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |