- Illumination
- Color
- Mounting Type
- Shape
- Size
- Switch Type
- Mfr
- Product Status
- Features
- For Use With/Related Products
- Series
- Package
Attribute column
Manufacturer
E-Switch Accessories - Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Shape | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating | Body Length or Diameter | Body Breadth | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Illumination | Switch Type | Operating Force | Illumination Type | Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Actuator Travel | Switch Action | Diameter | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5000206OPAQUELENS E-Switch | In Stock | - | - | 8 Weeks | - | - | Snap Fit | - | - | - | Rectangular, Concave | - | - | - | - | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 21.40mm Lx15.20mm Wx5.30mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 320.094BLK E-Switch | 1249 |
| Datasheet | 9 Weeks | - | Hardware | Snap Fit | - | - | - | Square, Concave | - | - | - | - | - | - | - | - | - | - | - | 320 | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | - | - | 12.50mm Lx12.50mm Wx6.60mm H | - | - | - | - | - | - | - | - | 7.55mm | 11.85mm | 11.85mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 320.22GRY E-Switch | In Stock | - | Datasheet | - | - | - | Snap Fit | - | - | - | Square | - | - | - | - | - | - | - | - | - | Bulk | - | 320 | Obsolete | 1 (Unlimited) | Solder | - | 70°C | -20°C | Gray | 50V | 25mA | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | 1.3 N | - | 12.25mm Lx11.85mm Wx8.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TAKBLK E-Switch | 7985 |
| - | 12 Weeks | - | - | Snap Fit | NO | THROUGH HOLE-STRAIGHT | NYLON | Rectangular | - | GOLD | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | SILVER | 1000000 Cycle(s) | 70°C | -20°C | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | 12.3952mm | 12.3952 mm | SPST | 0.05mOhm | 1000000000Ohm | 0.25A | 50V | SOLDER | 500VRMS V | Non-Illuminated | Pushbutton | - | - | 9.55mm Lx5.10mm Wx6.55mm H | - | - | 0.25A@50VDC | - | 4 | - | - | - | - | - | - | 7.3914mm | 0.157 inch | 0.295 inch | - | ROHS3 Compliant | Lead Free | ||
![]() TL3240R1CAPRED E-Switch | 21 |
| - | 11 Weeks | - | - | Snap Fit | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 2012 | TL3240 | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | Illumination Opening | Tactile | - | Illuminated, Illumination Opening | 10.20mm Diax3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1JCLR E-Switch | 35 |
| Datasheet | 11 Weeks | - | - | Snap Fit | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | 2002 | TL1240 | Active | 1 (Unlimited) | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | - | - | 7.50mm Lx7.50mm Wx2.30mm H | - | - | - | - | - | - | - | - | 2.3mm | 7.5mm | 7.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 320.09RED E-Switch | 28 |
| Datasheet | 12 Weeks | Silver | - | Snap Fit | - | - | - | Round, Convex (Domed) | - | - | - | - | - | - | - | - | - | Bulk | - | 320 | Active | 1 (Unlimited) | Solder | - | 70°C | -20°C | Red | 50V | 25mA | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | 1.3 N | - | 15.88mm Diax5.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5000303TRANSPARENTLENS E-Switch | In Stock | - | - | 9 Weeks | - | - | Snap Fit | - | - | - | Square, Concave | - | - | - | - | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | Illuminated | Pushbutton | - | - | 15.20mm Lx15.20mm Wx5.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5000211OPAQUELENS E-Switch | In Stock | - | - | 8 Weeks | - | - | Snap Fit | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 21.40mm Lx15.20mm Wx5.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACC-C17-2 E-Switch | 134 |
| - | 9 Weeks | - | Hardware | Slip On | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 2011 | KS, LAMB | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 8.60mm Diax10.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TAGRED E-Switch | 28 |
| - | 9 Weeks | - | - | Snap Fit | NO | THROUGH HOLE-RIGHT ANGLE | POLYBUTYLENE TEREPHTHALATE | Round | ACETAL | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 6000 Cycle(s) | 85°C | -20°C | Box | 2007 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Red | - | - | 15.0114mm | 12.2936 mm | DPST | 0.1mOhm | - | - | - | SOLDER | 1500VRMS V | Non-Illuminated | Pushbutton | - | - | 8.80mm Diax10.50mm H | 7A | 7A@125VAC | - | 125V | 6 | 5.5118 mm | LATCHED | - | - | - | - | 30.8102mm | 0.122 inch | 0.413 inch | - | ROHS3 Compliant | Lead Free | ||
![]() 4JRED E-Switch | 1379 | - | - | 11 Weeks | - | - | Snap Fit | NO | PANEL MOUNT | - | Square, Concave | - | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 50000 Cycle(s) | 55°C | -20°C | - | 2003 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Red | - | - | - | - | 4PDT | 0.1mOhm | 1000000000Ohm | - | - | SOLDER LUG | - | Non-Illuminated | Pushbutton | - | - | 12.00mm Lx12.00mm Wx3.80mm H | 5A | 5A@250VAC | - | 250V | - | - | LATCHED | - | 3.8mm | 12mm | 12mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5JBLU E-Switch | 38 |
| - | 11 Weeks | - | Hardware | Snap Fit | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 11.00mm Lx5.00mm Wx5.00mm H | - | - | - | - | - | - | - | - | 5mm | 11mm | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TAMWHT E-Switch | 3749 |
| Datasheet | 9 Weeks | - | - | Snap Fit | - | - | - | Bullet | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | Non-Illuminated | 7.20mm Diax12.50mm H | - | - | - | - | - | - | - | 7.2mm | 12.5mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5501YELX E-Switch | In Stock | - | - | 10 Weeks | - | - | Snap Fit | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2003 | 5500 | Active | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Keyswitch | - | - | 17.10mm Lx12.30mm Wx10.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5501YELO E-Switch | In Stock | - | Datasheet | 10 Weeks | - | - | Snap Fit | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2003 | 5500 | Active | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | Illumination Opening | Keyswitch | - | - | 17.10mm Lx12.30mm Wx10.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1CFBLK E-Switch | In Stock | - | - | 11 Weeks | - | - | Snap Fit | - | - | - | Rectangular, Concave | - | - | - | - | - | - | - | - | - | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 9.90mm Lx5.00mm Wx9.00mm H | - | - | - | - | - | - | - | - | 9.09mm | 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA12GRY E-Switch | 498 |
| - | 9 Weeks | - | - | Snap Fit | - | - | - | Rectangular, Concave | - | - | - | - | - | - | - | - | - | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 12.15mm Lx5.70mm Wx11.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 320.09GRY E-Switch | 28 |
| Datasheet | 12 Weeks | Silver | - | Snap Fit | - | - | - | Round, Convex (Domed) | - | - | - | - | - | - | - | - | - | Bulk | - | 320 | Active | 1 (Unlimited) | Solder | - | 70°C | -20°C | Gray | 50V | 25mA | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | 1.3 N | - | 15.88mm Diax5.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5501BLKO E-Switch | In Stock | - | - | 10 Weeks | - | - | Snap Fit | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2003 | 5500 | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Illumination Opening | Keyswitch | - | Illumination Opening | 17.10mm Lx12.30mm Wx10.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |