- Illumination
- Color
- Mounting Type
- Shape
- Size
- Switch Type
- Mfr
- Product Status
- Features
- For Use With/Related Products
- Series
- Package
Attribute column
Manufacturer
E-Switch Accessories - Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Shape | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Current Rating | Body Length or Diameter | Body Breadth | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Illumination | Switch Type | Operating Force | Illumination Type | Size | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Diameter | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TADBLK E-Switch | 8146 | - | - | 9 Weeks | - | - | Snap Fit | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 12.10mm Lx7.00mm Wx10.50mm H | - | - | - | - | - | - | - | 10.5mm | 12.1mm | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5JWHT E-Switch | 29 |
| - | 11 Weeks | - | - | Snap Fit | NO | THROUGH HOLE-STRAIGHT | - | POLYBUTYLENE TEREPHTHALATE | Rectangular | ACETAL | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | 10000 Cycle(s) | - | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | White | - | - | - | 8.509mm | 8.509 mm | DPDT | 0.1mOhm | 100000000Ohm | 0.1A | 30V | SOLDER | 500VAC V | Non-Illuminated | Pushbutton | - | - | 11.00mm Lx5.00mm Wx5.00mm H | - | 0.1A@30VDC | 6 | ON-ON | 2.4892 mm | LATCHED | - | - | - | - | 8.509mm | 0.138 inch | 0.295 inch | - | ROHS3 Compliant | - | ||
![]() TACRED E-Switch | 1186 | - | - | 9 Weeks | - | - | Snap Fit | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 9.60mm Lx5.30mm Wx11.20mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 700C2BLK E-Switch | 957 |
| Datasheet | 9 Weeks | - | Hardware | Snap Fit | - | - | - | - | Round, Concave | - | - | - | - | - | - | - | - | - | - | - | 2006 | 700 | Active | 1 (Unlimited) | - | EAR99 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 9.50mm Diax6.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3J E-Switch | In Stock | - | - | - | - | - | Snap Fit | - | - | - | - | Square, Convex (Domed) | - | - | - | - | - | - | - | - | - | - | - | - | TL1240 | Active | 1 (Unlimited) | - | - | - | - | White, Translucent | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | Tactile | - | - | 8.00mm Lx8.00mm Wx7.37mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SDGR E-Switch | 21 |
| Datasheet | 11 Weeks | - | - | Snap Fit | NO | THROUGH HOLE-RIGHT ANGLE | - | POLYBUTYLENE TEREPHTHALATE | Square | POLYAMIDE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 10000 Cycle(s) | POLYAMIDE | 70°C | -20°C | - | 2005 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Gray, Dark | CAP COLOR- DARK GREEN | - | - | - | 9.0932 mm | DPDT | 0.1mOhm | 100000000Ohm | 0.1A | 30V | SOLDER | 250VAC V | Non-Illuminated | Pushbutton | - | - | 5.00mm Lx5.00mm Wx9.00mm H | BREAK-BEFORE-MAKE | 0.1A@30VDC | 6 | - | 2.9972 mm | MOMENTARY | - | 9mm | 5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAGWHT E-Switch | 5557 |
| - | 9 Weeks | - | - | Snap Fit | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 8.80mm Diax10.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 320.08RED E-Switch | 3542 |
| Datasheet | 12 Weeks | - | - | Snap Fit | - | - | - | - | Round, Convex (Domed) | - | - | - | - | - | - | - | - | - | - | - | - | 320 | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | - | - | 11.94mm Diax5.00mm H | - | - | - | - | - | - | - | 8.8mm | 15.88mm | 12.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 320.09YEL E-Switch | 1016 |
| Datasheet | 12 Weeks | - | Hardware | Snap Fit | - | - | ABS | - | Round, Convex (Domed) | - | - | - | - | - | - | - | - | - | - | - | - | 320 | Active | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | - | - | 15.88mm Diax5.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS1024BLKCAP E-Switch | 21 |
| - | 10 Weeks | - | - | Slip On | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | 2012 | PS1024 | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 10.00mm Diax8.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TACWHT E-Switch | 334 |
| Datasheet | 9 Weeks | - | - | Snap Fit | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 9.60mm Lx5.30mm Wx11.20mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5501GRYO E-Switch | In Stock | - | Datasheet | 10 Weeks | - | - | Snap Fit | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | 2003 | 5500 | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | Illumination Opening | Keyswitch | - | - | 17.10mm Lx12.30mm Wx10.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 320.08BLU E-Switch | 28 |
| Datasheet | 12 Weeks | - | Hardware | Snap Fit | - | - | - | - | Round, Convex (Domed) | - | - | - | - | - | - | - | - | - | - | - | - | 320 | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | - | - | 11.94mm Diax5.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TA12BLU E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Hardware | Snap Fit | - | - | - | - | Rectangular, Concave | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 12.15mm Lx5.70mm Wx11.10mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SLGR E-Switch | 21 |
| - | - | - | - | Snap Fit | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Gray, Light | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 5.00mm Lx5.00mm Wx9.00mm H | - | - | - | - | - | - | - | 9mm | 5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6JBLU E-Switch | 21 |
| Datasheet | 11 Weeks | - | - | Snap Fit | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 8.00mm Lx8.00mm Wx5.00mm H | - | - | - | - | - | - | - | 5mm | 8mm | 8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL3240R1CAPBLU E-Switch | 357 |
| - | 11 Weeks | - | - | Snap Fit | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | 2012 | TL3240 | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Illumination Opening | Tactile | - | Illuminated, Illumination Opening | 10.20mm Diax3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TACBLK E-Switch | 14083 |
| Datasheet | 9 Weeks | - | Hardware | Snap Fit | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 9.60mm Lx5.30mm Wx11.20mm H | - | - | - | - | - | - | - | 11.2mm | 3.3mm | 5.3mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 320.09BLK E-Switch | 28 |
| Datasheet | 12 Weeks | Silver | - | Snap Fit | - | - | - | - | Round, Convex (Domed) | - | - | - | - | - | - | - | - | - | - | Bulk | - | 320 | Active | 1 (Unlimited) | Solder | EAR99 | 70°C | -20°C | Black | - | 50V | 25mA | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | 1.3 N | - | 15.88mm Diax5.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 700C1BLK E-Switch | 3012 |
| - | 9 Weeks | - | Hardware | Snap Fit | - | - | Nylon | - | Round | - | - | - | - | - | - | - | - | - | - | - | 2006 | 700 | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 7.70mm Diax7.60mm H | - | - | - | - | - | - | 7.7mm | 7.59mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |