- Illumination
- Color
- Mounting Type
- Shape
- Size
- Switch Type
- Mfr
- Product Status
- Features
- For Use With/Related Products
- Series
- Package
Attribute column
Manufacturer
E-Switch Accessories - Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Shape | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC contacts rating @R | Actuator colour | Backlight colour | Body colour | Button shape | Certificates | Contact Materials | Contacts configuration | DC contacts rating @R | ElectricalLife | Illumination voltage | Illumination1 | Key stroke | Leads | Max. contact resistance | Mechanical durability | Min. insulation resistance | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Stable positions number | Switching method | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Color | Body Breadth | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Operating Force | Illumination Type | Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Number of Switches | Operating Force-Max | Circuit Configuration | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVB3F2B0SS3R1 E-SWITCH | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A / 220V AC | - | red/green/blue | - | flat | RoHS compliant | silver | SPDT | 2A / 24V DC | 50000 cycles | 1.8...2.8V | ring | 3mm | for soldering | 50mΩ | 1000000 cycles | 1GΩ | on panel | - | - | 1 | ON-(ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 2.5N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVB3F2B0SS3R5 E-SWITCH | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A / 220V AC | - | red/green/blue | - | flat | RoHS compliant | silver | SPDT | 2A / 24V DC | 50000 cycles | 24V | ring | 3mm | for soldering | 50mΩ | 1000000 cycles | 1GΩ | on panel | - | - | 1 | ON-(ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 2.5N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVB3H2B0113R1 E-SWITCH | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A / 220V AC | black | red/green/blue | black | prominent | RoHS compliant | silver | SPDT | 2A / 24V DC | 50000 cycles | 1.8...2.8V | ring | 3mm | for soldering | 50mΩ | 1000000 cycles | 1GΩ | on panel | - | - | 1 | ON-(ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 2.5N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVB3F230SS334 E-SWITCH | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A / 220V AC | - | green | - | flat | RoHS compliant | silver | SPDT | 2A / 24V DC | 50000 cycles | 12V | ring | 3mm | for soldering | 50mΩ | 500000 cycles | 1GΩ | on panel | - | - | 2 | ON-ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 2.5N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1CBLU E-Switch | 2119 |
| Datasheet | 11 Weeks | - | Snap Fit | - | NO | PANEL MOUNT | - | Rectangular, Concave | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | 55°C | -20°C | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | Blue | - | SPDT | 0.1mOhm | 1000000000Ohm | 6A | 24V | SOLDER LUG | Non-Illuminated | Pushbutton | - | - | 9.40mm Lx4.50mm Wx9.00mm H | 5A | 5A@250VAC | 6A@24VDC | 250V | MOMENTARY | - | - | - | - | 9.09mm | 5.08mm | - | ROHS3 Compliant | Lead Free | ||
![]() KOC3 E-Switch | 28 |
| Datasheet | 10 Weeks | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 700C1GRY E-Switch | 29 |
| Datasheet | 9 Weeks | Hardware | Snap Fit | - | - | - | ABS | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | 700 | - | - | Active | 1 (Unlimited) | - | - | Gray | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 7.70mm Diax7.60mm H | - | - | - | - | - | - | - | - | 7.7mm | 7.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TADGRY E-Switch | 1078 |
| Datasheet | 9 Weeks | Hardware | Snap Fit | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | Gray | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 12.10mm Lx7.00mm Wx10.50mm H | - | - | - | - | - | - | - | - | - | 10.5mm | 12.1mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() 1DDGR E-Switch | 339 | - | - | 11 Weeks | Hardware | Snap Fit | - | - | - | - | Square, Concave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | Gray, Dark | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | Non-Illuminated | 4.50mm Lx4.50mm Wx9.00mm H | - | - | - | - | - | - | - | - | - | 9mm | 5mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() 320.08GRN E-Switch | 3297 |
| Datasheet | 12 Weeks | - | Snap Fit | - | - | - | - | Round, Convex (Domed) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 | - | - | Active | 1 (Unlimited) | - | - | Green | - | - | - | - | - | - | - | Non-Illuminated | Tactile | - | - | 11.94mm Diax5.00mm H | - | - | - | - | - | - | - | - | - | 8.8mm | 15.88mm | 12.4mm | ROHS3 Compliant | Lead Free | ||
![]() 320WHT E-Switch | 21 |
| Datasheet | 9 Weeks | - | Snap Fit | - | - | - | - | Square, Concave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | 320 | - | - | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | - | Non-Illuminated | Tactile | - | - | 10.20mm Lx10.20mm Wx6.30mm H | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5000214TRANSPARENTLENS E-Switch | In Stock | - | - | 9 Weeks | - | Snap Fit | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | - | - | - | Illuminated | Pushbutton | - | - | 21.40mm Lx15.20mm Wx5.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL3240S1CAPYEL E-Switch | 21 |
| - | 11 Weeks | - | Snap Fit | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | TL3240 | - | - | Active | 1 (Unlimited) | - | - | Yellow | - | - | - | - | - | - | - | Illumination Opening | Tactile | - | Illumination Opening | 10.20mm Lx10.20mm Wx3.90mm H | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5000302OPAQUELENS E-Switch | In Stock | - | - | - | - | Snap Fit | - | - | - | - | Square, Concave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | Green | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 15.20mm Lx15.20mm Wx5.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5000301TRANSPARENTLENS E-Switch | In Stock | - | - | - | - | Snap Fit | - | - | - | - | Square, Concave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | Blue | - | - | - | - | - | - | - | Illuminated | Pushbutton | - | - | 15.20mm Lx15.20mm Wx5.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5000316OPAQUELENS E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5000215TRANSPARENTLENS E-Switch | In Stock | - | - | 9 Weeks | - | Snap Fit | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | White | - | - | - | - | - | - | - | Illuminated | Pushbutton | - | - | 21.40mm Lx15.20mm Wx5.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2JRED E-Switch | 28 |
| Datasheet | 11 Weeks | - | Snap Fit | - | NO | THROUGH HOLE-STRAIGHT | PC, Polycarbonate | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | 2002 | TL1240 | e4 | yes | Active | 1 (Unlimited) | - | Silver (Ag) | Red, Transparent Lens | 6 mm | SPST | - | - | 0.05A | 12V | SOLDER | Illumination Opening | Tactile | - | Illumination Opening | 7.50mm Lx7.50mm Wx2.30mm H | - | - | .05A@12VDC | - | - | 1 | 2.06 N | 1X1 | - | 2.3mm | 7.5mm | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() 5000212OPAQUELENS E-Switch | In Stock | - | - | - | - | Snap Fit | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | Green | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 21.40mm Lx15.20mm Wx5.00mm H | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 700C2RED E-Switch | 21 |
| Datasheet | 9 Weeks | Hardware | Snap Fit | - | - | - | - | Round, Concave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | 700 | - | - | Active | 1 (Unlimited) | - | - | Red | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | - | 9.50mm Diax6.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |