- Number of Positions
- Termination Style
- Operating Temperature
- Series
- Length
- Mounting Type
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- ElectricalLife
- Height Above Board
Attribute column
Manufacturer
E-Switch DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Body Material | Terminal Material | Alternate PN | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Contact Resistance | Contact Current(DC)-Max | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Product Type | PCB Hole Count | Washable | Actuator Level | Features | Product Category | Length | Body Height | Actuator Length | Height Above Board | RoHS Status | Lead Free | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JS5210 E-Switch | 31504 |
| - | - | - | - | - | - | P200024 | E-Switch | - | - | 500 | - | - | E-Switch | - | - | E-Switch | - | Bulk | Tape-Reel | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | - | - | |||
![]() KAE05SGGT E-Switch | 15 |
| - | - | Surface Mount | - | - | - | N800605 | E-Switch | Copper | 2,000 Cycles | 35 | E-SWITCH INC | - | E-Switch | KAE05SGGT | - | E-Switch | PCB Mount | Tube | Tube | Contact Manufacturer | Active | 5.72 | Details | Yes | - | 24VDC | -20°C ~ 85°C | - | - | KAE | - | - | - | - | 5 | Switches | - | 25mA | 0.100" (2.54mm), Full | - | compliant | - | Gold | Gull Wing | Slide (Standard) | SPST | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | DIP Switches | - | No | Flush, Recessed | - | DIP Switches / SIP Switches | 0.541" (13.74mm) | - | - | 0.148" (3.75mm) | - | - | |||
![]() RDTAR04P1T E-Switch | 36 |
| - | - | Through Hole | - | - | - | U200027 | E-Switch | - | 10,000 Steps | 50 | - | - | E-Switch | - | - | E-Switch | - | Tube | Tube | - | Active | - | Details | - | - | 42VDC | -40°C ~ 85°C | - | - | RDT | - | - | - | - | 4 | Switches | - | 150mA | 0.100" (2.54mm), Full | - | - | - | Gold | PC Pin | Rotary for Tool | BCD | - | - | - | - | 10,000 Steps | - | Rotary Switches | - | Yes | Flush, Recessed | - | Rotary Switches | 0.394" (10.01mm) | - | - | 0.256" (6.50mm) | - | - | |||
![]() RDTBR06R1T E-Switch | 8 |
| - | - | Through Hole, Right Angle | - | - | - | U200037 | E-Switch | - | 10,000 Steps | 50 | - | - | E-Switch | - | - | E-Switch | - | Tube | Tube | - | Active | - | Details | - | - | 42VDC | -40°C ~ 85°C | - | - | RDT | - | - | - | - | 6 | Switches | - | 150mA | 0.100" (2.54mm), Full | - | - | - | Gold | PC Pin | Rotary with Shaft | BCD | - | - | - | - | 10,000 Steps | - | Rotary Switches | - | Yes | Raised | - | Rotary Switches | 0.394" (10.01mm) | - | - | 0.394" (10.01mm) | - | - | |||
![]() RDTAR16S2T E-Switch | 15 |
| - | - | Surface Mount | - | - | - | U200021 | E-Switch | - | 10,000 Steps | 50 | - | - | E-Switch | - | - | E-Switch | - | Tube | Tube | - | Active | - | Details | - | - | 42VDC | -60°C ~ 125°C | - | - | RDT | - | - | - | - | 16 | Switches | - | 150mA | 0.100" (2.54mm), Full | - | - | - | Gold | Gull Wing | Rotary for Tool | Hexadecimal | - | - | - | - | 10,000 Steps | - | Rotary Switches | - | Yes | Flush, Recessed | - | Rotary Switches | 0.394" (10.01mm) | - | - | 0.256" (6.50mm) | - | - | |||
![]() KAE02LGGT E-Switch | 23 |
| - | - | - | Surface Mount | - | - | Tube | N800202 | E-Switch | Copper | 2,000 Cycles | 76 | E-SWITCH INC | Non-Illuminated | E-Switch | KAE02LGGT | KAE02LGGT | E-Switch | PCB Mount | - | Tube | Contact Manufacturer | Active | 5.76 | Non-Compliant | - | - | 24VDC | -20°C ~ 85°C | - | - | KAE | - | - | - | - | 2 | Switches | - | 25mA | 0.100" (2.54mm), Full | - | compliant | - | Gold | Gull Wing | Slide (Standard) | SPST | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | DIP Switches | - | No | Raised | - | DIP Switches / SIP Switches | 0.241" (6.12mm) | - | - | 0.175" (4.45mm) | - | Lead Free | ||
![]() RDTAR16R1T E-Switch | 15 |
| - | - | Through Hole, Right Angle | - | - | - | U200038 | E-Switch | - | 10,000 Steps | 50 | - | - | E-Switch | - | - | E-Switch | - | Tube | Tube | - | Active | - | Details | - | - | 42VDC | -40°C ~ 85°C | - | - | RDT | - | - | - | - | 16 | Switches | - | 150mA | 0.100" (2.54mm), Full | - | - | - | Gold | PC Pin | Rotary for Tool | Hexadecimal | - | - | - | - | 10,000 Steps | - | Rotary Switches | - | Yes | Flush, Recessed | - | Rotary Switches | 0.394" (10.01mm) | - | - | 0.394" (10.01mm) | - | - | |||
![]() KAN1108RR-OFF E-Switch | 31 |
| - | - | Surface Mount | Polyphenylene Sulfide (PPS) | - | - | N111195 | E-Switch | Copper Alloy | 2,000 Cycles | 4000 | E-SWITCH INC | - | E-Switch | KAN1108RR-OFF | - | E-Switch | PCB Mount | Tape & Reel (TR) | Tape-Reel | Active | Active | 5.76 | Details | - | - | 24VDC | -40°C ~ 85°C | - | - | KAN | - | - | - | EAR99 | 8 | Switches | - | 25mA | 0.050" (1.27mm), Half | - | compliant | - | Gold | Gull Wing | Slide (Standard) | SPST | - | - | - | - | 2,000 Cycles | - | DIP Switches | - | Yes | Flush, Recessed | - | DIP Switches / SIP Switches | 0.448" (11.39mm) | - | - | 0.064" (1.63mm) | - | - | |||
![]() KAE01LAGT E-Switch | 1311 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | BRASS | - | - | - | Copper | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~85°C | Tube | 2012 | KAE | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | 24V | - | 0.100 2.54mm Full | Straight | - | 25mA | Gold | PC Pin | Slide (Standard) | SPST | 50mOhm | 0.025A | 500VAC V | 24V | 2,000 Cycles | - | - | 2 | No | Raised | - | - | 0.141 3.58mm | 3.048mm | 700μm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | |||
![]() KAN1102RR-OFF E-Switch | 15 |
| - | - | Surface Mount | Polyphenylene Sulfide (PPS) | - | - | N111253 | E-Switch | Copper Alloy | 2,000 Cycles | 4000 | E-SWITCH INC | - | E-Switch | KAN1102RR-OFF | - | E-Switch | PCB Mount | Tape & Reel (TR) | Tape-Reel | Active | Active | 5.74 | Details | Yes | - | 24VDC | -40°C ~ 85°C | - | - | KAN | - | - | - | - | 2 | Switches | - | 25mA | 0.050" (1.27mm), Half | - | compliant | - | Gold | Gull Wing | Slide (Standard) | SPST | - | - | - | - | 2,000 Cycles | - | DIP Switches | - | Yes | Flush, Recessed | - | DIP Switches / SIP Switches | 0.148" (3.77mm) | - | - | 0.064" (1.63mm) | - | - | |||
![]() RDTAR16S1T E-Switch | 32 |
| - | - | Surface Mount | - | - | - | - | E-Switch | - | 10,000 Steps | 50 | - | - | E-Switch | - | - | E-Switch | - | Tube | - | - | Active | - | Details | - | - | 42VDC | -60°C ~ 125°C | - | - | RDT | - | - | - | - | 16 | Switches | - | 150mA | 0.100" (2.54mm), Full | - | - | - | Gold | Gull Wing | Rotary for Tool | Hexadecimal | - | - | - | - | 10,000 Steps | - | Rotary Switches | - | Yes | Flush, Recessed | - | Rotary Switches | 0.394" (10.01mm) | - | - | 0.268" (6.81mm) | - | - | |||
![]() RDTAR08S1R E-Switch | 15 |
| - | - | Surface Mount | - | - | - | U200041 | E-Switch | - | 10,000 Steps | 600 | - | - | E-Switch | - | - | E-Switch | - | Tape & Reel (TR) | Tape-Reel | - | Active | - | Details | - | - | 42VDC | -60°C ~ 125°C | - | - | RDT | - | - | - | - | 8 | Switches | - | 150mA | 0.100" (2.54mm), Full | - | - | - | Gold | Gull Wing | Rotary for Tool | Octal | - | - | - | - | 10,000 Steps | - | Rotary Switches | - | Yes | Flush, Recessed | - | Rotary Switches | 0.394" (10.01mm) | - | - | 0.268" (6.81mm) | - | - | |||
![]() RDMBR16S1R E-Switch | 20 |
| - | - | Surface Mount | - | - | - | U100017 | E-Switch | - | 25,000 Steps | 600 | - | - | E-Switch | - | - | E-Switch | - | Tape & Reel (TR) | Tape-Reel | - | Active | - | Details | - | - | 42VDC | -60°C ~ 125°C | - | - | RDM | - | - | - | - | 16 | Switches | - | 100mA | 0.100" (2.54mm), Full | - | - | - | Gold | Gull Wing | Rotary with Shaft | Hexadecimal | - | - | - | - | 25,000 Steps | - | Rotary Switches | - | Yes | Raised | - | Rotary Switches | 0.291" (7.40mm) | - | - | 0.152" (3.85mm) | - | - | |||
![]() KAC02LGGR E-Switch | 37 |
| - | - | Surface Mount | - | - | - | N802202 | E-Switch | - | 2,000 Cycles | 700 | - | Non-Illuminated | E-Switch | - | - | E-Switch | PCB Mount | Tape & Reel (TR) | Tape-Reel | - | Active | - | - | - | - | 24VDC | -20°C ~ 85°C | Reel | - | KAC | - | - | - | - | 2 | Switches | - | 25mA | 0.100" (2.54mm), Full | - | - | - | Gold | Gull Wing | Piano | SPST | - | - | - | - | 2,000 Cycles | - | DIP Switches | - | No | Raised | - | DIP Switches / SIP Switches | 0.255" (6.48mm) | - | - | 0.201" (5.10mm) | - | - | |||
![]() RDTAC16R2T E-Switch | 20 |
| - | - | Through Hole, Right Angle | - | - | - | U200042 | E-Switch | - | 10,000 Steps | 50 | - | - | E-Switch | - | - | E-Switch | - | Tube | Tube | - | Active | - | Details | - | - | 42VDC | -40°C ~ 85°C | - | - | RDT | - | - | - | - | 16 | Switches | - | 150mA | 0.100" (2.54mm), Full | - | - | - | Gold | PC Pin | Rotary for Tool | Hexadecimal Complement | - | - | - | - | 10,000 Steps | - | Rotary Switches | - | Yes | Flush, Recessed | - | Rotary Switches | 0.394" (10.01mm) | - | - | 0.394" (10.01mm) | - | - | |||
![]() KAE07TGGR E-Switch | 32 |
| - | - | Surface Mount | - | - | - | N801107 | E-Switch | Copper | 2,000 Cycles | 900 | - | - | E-Switch | - | - | E-Switch | PCB Mount | Tape & Reel (TR) | Tape-Reel | - | Active | - | Details | - | - | 24VDC | -20°C ~ 85°C | - | - | KAE | - | - | - | - | 7 | Switches | - | 25mA | 0.100" (2.54mm), Full | - | - | - | Gold | Gull Wing | Slide (Standard) | SPST | - | - | - | - | 2,000 Cycles | - | DIP Switches | - | Yes | Flush, Recessed | - | DIP Switches / SIP Switches | 0.741" (18.82mm) | - | - | 0.148" (3.75mm) | - | - | |||
![]() RDTAR08R1T E-Switch | 15 |
| - | - | Through Hole, Right Angle | - | - | - | U200035 | E-Switch | - | 10,000 Steps | 50 | - | - | E-Switch | - | - | E-Switch | - | Tube | Tube | - | Active | - | Details | - | - | 42VDC | -40°C ~ 85°C | - | - | RDT | - | - | - | - | 8 | Switches | - | 150mA | 0.100" (2.54mm), Full | - | - | - | Gold | PC Pin | Rotary for Tool | Octal | - | - | - | - | 10,000 Steps | - | Rotary Switches | - | Yes | Flush, Recessed | - | Rotary Switches | 0.394" (10.01mm) | - | - | 0.394" (10.01mm) | - | - | |||
![]() KAC10LGGR E-Switch | 20 |
| - | - | Surface Mount | - | - | - | N802113 | E-Switch | - | 2,000 Cycles | 700 | E-SWITCH INC | - | E-Switch | KAC10LGGR | KAC | E-Switch | PCB Mount | Tape & Reel (TR) | Tape-Reel | Contact Manufacturer | Active | 5.72 | Details | - | - | 24VDC | -20°C ~ 85°C | - | - | KAC | - | - | - | EAR99 | 10 | Switches | - | 25mA | 0.100" (2.54mm), Full | - | compliant | - | Gold | Gull Wing | Piano | SPST | - | - | - | - | 2,000 Cycles | PIANO DIP SWITCH | DIP Switches | - | No | Raised | - | DIP Switches / SIP Switches | 1.055" (26.80mm) | - | - | 0.201" (5.10mm) | - | - | |||
![]() RDMAR16R2T E-Switch | 26 |
| - | - | Through Hole, Right Angle | - | - | - | U100015 | E-Switch | - | 25,000 Steps | 65 | - | - | E-Switch | - | - | E-Switch | - | Tube | Tube | - | Active | - | Details | - | - | 42VDC | -60°C ~ 125°C | - | - | RDM | - | - | - | - | 16 | Switches | - | 100mA | 0.100" (2.54mm), Full | - | - | - | Gold | PC Pin | Rotary for Tool | Hexadecimal | - | - | - | - | 25,000 Steps | - | Rotary Switches | - | Yes | Flush, Recessed | - | Rotary Switches | 0.291" (7.40mm) | - | - | 0.291" (7.39mm) | - | - | |||
![]() RDTBR16R1T E-Switch | 15 |
| - | - | Through Hole, Right Angle | - | - | - | U200030 | E-Switch | - | 10,000 Steps | 50 | - | - | E-Switch | - | - | E-Switch | - | Tube | Tube | - | Active | - | Details | - | - | 42VDC | -40°C ~ 85°C | - | - | RDT | - | - | - | - | 16 | Switches | - | 150mA | 0.100" (2.54mm), Full | - | - | - | Gold | PC Pin | Rotary with Shaft | Hexadecimal | - | - | - | - | 10,000 Steps | - | Rotary Switches | - | Yes | Raised | - | Rotary Switches | 0.394" (10.01mm) | - | - | 0.394" (10.01mm) | - | - |