- Number of Positions
- Termination Style
- Operating Temperature
- Series
- Length
- Mounting Type
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- ElectricalLife
- Height Above Board
Attribute column
Manufacturer
E-Switch DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Terminal Material | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Actuator Angle | Features | Length | Body Height | Actuator Length | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAP1108VT E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2006 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 8 | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | 10.795 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VRMS V | - | - | 2,000 Cycles | - | - | - | 8 | 16 | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.861 21.87mm | - | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAE10TGGR E-Switch | 34 |
| - | 11 Weeks | - | Surface Mount | NO | - | - | - | BRASS | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tape & Reel (TR) | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 10 | - | - | TAPE AND REEL PACKAGING | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | Gull Wing | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | - | 0.025A | 24V | 500VAC V | - | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 1.041 26.44mm | 3.7592mm | - | 0.148 3.75mm | ROHS3 Compliant | - | ||
![]() KAT1109E E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 2,000 Cycles | - | 24VDC | - | Tube | 2000 | KAT | - | - | Active | 1 (Unlimited) | PC Pin | - | 9 | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | - | PC Pin | - | Slide (Standard) | SPDT | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | No | Raised | - | - | - | 1.057 26.84mm | - | - | 0.264 6.70mm | ROHS3 Compliant | - | ||
![]() KAE06TAGT E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | NO | - | - | - | BRASS | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 6 | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | PC Pin | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | - | - | 2,000 Cycles | - | - | - | - | 12 | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.641 16.28mm | - | - | 0.142 3.60mm | ROHS3 Compliant | - | ||
![]() KAE02LHGT E-Switch | 28 |
| Datasheet | 11 Weeks | - | Through Hole | NO | - | - | - | BRASS | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2013 | KAE | - | - | Active | 1 (Unlimited) | - | - | 2 | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | PC Pin | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | - | - | 500VAC V | - | - | 2,000 Cycles | - | - | - | - | 4 | - | No | Raised | - | - | - | 0.241 6.12mm | 3.6068mm | - | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() KAE03SGGT E-Switch | 28 |
| Datasheet | 11 Weeks | - | Surface Mount | NO | - | - | - | BRASS | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 3 | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | Gull Wing | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | - | - | 2,000 Cycles | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | 0.341 8.66mm | - | - | 0.148 3.75mm | ROHS3 Compliant | - | ||
![]() KAE02LAGT E-Switch | 28 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | BRASS | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2013 | KAE | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | - | - | 500VAC V | - | - | 2,000 Cycles | - | - | - | - | 4 | - | No | Raised | - | - | - | 0.241 6.12mm | 3.048mm | - | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() KAE05LAGT E-Switch | 28 |
| Datasheet | 11 Weeks | - | Through Hole | NO | - | - | - | BRASS | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 5 | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | PC Pin | 6.2992 mm | Slide (Standard) | SPST | - | 100000000Ohm | - | 24V | - | - | - | 2,000 Cycles | - | - | - | - | 10 | - | No | Raised | - | - | - | 0.541 13.74mm | 3.6068mm | - | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() KAS2110ET E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Bulk | 2007 | KAS | - | - | Active | 1 (Unlimited) | - | - | 10 | - | - | EXTENDED ACTUATOR | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | PC Pin | 9.906 mm | Slide (Standard) | SPST | 0.05mOhm | - | 0.025A | 24V | - | - | - | 2,000 Cycles | - | - | - | - | 20 | - | Yes | Raised | - | - | Tape Seal | 1.054 26.76mm | 8.7376mm | - | 0.390 9.90mm | ROHS3 Compliant | - | ||
![]() KAE07LAGT E-Switch | 5 |
| - | 11 Weeks | - | Through Hole | NO | - | - | - | BRASS | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 7 | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | PC Pin | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | - | - | 2,000 Cycles | - | - | - | - | 14 | - | No | Raised | - | - | - | 0.741 18.82mm | 3.6068mm | - | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() KAE08LAGT E-Switch | In Stock | - | - | 11 Weeks | - | Through Hole | NO | - | - | - | BRASS | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 8 | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | PC Pin | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | - | - | 2,000 Cycles | - | - | - | - | 16 | - | No | Raised | - | - | - | 0.841 21.36mm | - | - | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() KAT1108E E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 2,000 Cycles | - | 24VDC | - | Tube | 2006 | KAT | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 8 | 85°C | -40°C | - | 24V | - | 0.100 2.54mm Full | - | 2.54mm | 25mA | - | PC Pin | - | Slide (Standard) | SPDT | - | - | - | - | - | SPDT, SPST | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | No | Raised | - | - | - | 0.957 24.30mm | - | - | 0.264 6.70mm | ROHS3 Compliant | Lead Free | ||
![]() KAP1110ET E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Through Hole, Right Angle | NO | THROUGH HOLE-STRAIGHT | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2008 | KAP | - | - | Active | 1 (Unlimited) | - | - | 10 | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | PC Pin | - | Piano | SPST | 0.05mOhm | - | 0.025A | 24V | 500VRMS V | - | - | 2,000 Cycles | - | - | - | 10 | 20 | - | Yes | Raised | - | 30 deg | Tape Seal | 1.061 26.95mm | - | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAP1106W E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYESTER | 24VDC | -40°C~85°C | Tube | 2003 | KAP | - | - | Active | 1 (Unlimited) | - | - | 6 | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | PC Pin | 10.795 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | - | 2,000 Cycles | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 6 | 12 | OFF-(ON) | No | Raised | WAVE | 30 deg | - | 0.661 16.80mm | 10.1854mm | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAP1106E E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYESTER | 24VDC | -40°C~85°C | Tube | 2003 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 6 | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | 10.795 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | - | 2,000 Cycles | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 6 | 12 | OFF-(ON) | No | Raised | WAVE | 30 deg | - | 0.661 16.80mm | 10.1854mm | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAJ08TGGT E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | LOW PROFILE | - | 25mA | 0.100 2.54mm Full | Straight | 2.54mm | - | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 8 | - | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.800 20.32mm | 3.2mm | 0m | 0.140 3.55mm | RoHS Compliant | - | ||
![]() KAP1109E E-Switch | 5 |
| - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYESTER | 24VDC | -40°C~85°C | Tube | 2006 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 9 | - | - | - | 24V | - | 0.100 2.54mm Full | - | 2.54mm | 25mA | Gold | PC Pin | - | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | - | 2,000 Cycles | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 9 | 18 | OFF-(ON) | No | Raised | WAVE | 30 deg | - | 0.961 24.41mm | 10.1854mm | - | 0.402 10.20mm | ROHS3 Compliant | Lead Free | ||
![]() KAS1108R E-Switch | 5 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -40°C~85°C | Tube | 2006 | KAS | - | - | Active | 1 (Unlimited) | PCB | - | 8 | - | - | PACKAGING TAPE | - | 25mA | 0.100 2.54mm Full | - | - | - | Gold | PC Pin | - | Slide (Standard) | SPST | 0.1mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | 0.1A@50VDC | - | 16 | ON-OFF | No | Flush, Recessed | HAND | - | - | 0.854 21.70mm | 5.9944mm | - | 0.236 6.00mm | ROHS3 Compliant | Lead Free | ||
![]() KAP1105VT E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2006 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 5 | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | - | Piano | SPST | - | 100000000Ohm | - | - | - | - | - | 2,000 Cycles | - | - | - | 5 | 10 | - | Yes | Flush, Recessed | - | - | Tape Seal | 0.561 14.25mm | 10.2108mm | - | 0.402 10.20mm | ROHS3 Compliant | - | ||
![]() KAP1104V E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYESTER | 24VDC | -40°C~85°C | Tube | 2002 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 4 | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | 25mA | Gold | PC Pin | 10.795 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | - | 2,000 Cycles | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 4 | 8 | OFF-(ON) | No | Flush, Recessed | WAVE | 30 deg | - | 0.461 11.71mm | - | - | 0.402 10.20mm | ROHS3 Compliant | - |