- Number of Positions
- Termination Style
- Operating Temperature
- Series
- Length
- Mounting Type
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- ElectricalLife
- Height Above Board
Attribute column
Manufacturer
E-Switch DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Actuator Angle | Features | Length | Body Height | Actuator Length | Height Above Board | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAJ08LAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | - | - | Obsolete | 1 (Unlimited) | - | - | 8 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | 6.604 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VRMS V | - | 2,000 Cycles | - | - | - | - | 8 | - | No | Raised | - | BLACK | - | - | 0.800 20.32mm | - | - | 0.165 4.20mm | - | RoHS Compliant | Lead Free | ||
![]() KAR04LHGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Copper Alloy | - | POLYPHENYLENE SULPHIDE | 24VDC | -30°C~85°C | Tube | 2006 | KAR | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 4 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 8.9916 mm | Piano | SPST | 0.1mOhm | 1000000000Ohm | 0.025A | - | 500VAC V | - | 2,000 Cycles | - | - | - | 4 | 8 | - | Yes | Raised | - | - | - | Process Sealed | 0.490 12.45mm | - | - | 0.293 7.45mm | - | RoHS Compliant | - | ||
![]() KAP1102VT E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Glass fibre, Polyester | - | - | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2002 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 25mA | Gold | PC Pin | - | Piano | SPST | 50mOhm | 100000000Ohm | - | - | 500VRMS V | 24V | 2,000 Cycles | - | - | - | 2 | 4 | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.261 6.63mm | - | 0m | 0.402 10.20mm | - | ROHS3 Compliant | - | ||
![]() KAP1104W E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYESTER | 24VDC | -40°C~85°C | Tube | 2002 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 4 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 10.795 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.1A | 50V | 500VRMS V | - | 2,000 Cycles | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 4 | 8 | OFF-(ON) | No | Raised | WAVE | - | 30 deg | - | 0.461 11.71mm | - | - | 0.402 10.20mm | - | ROHS3 Compliant | - | ||
![]() KAJ04LGGR E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2005 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 4 | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 4 | - | - | No | Raised | - | - | - | - | 0.400 10.16mm | 3.2mm | - | 0.163 4.15mm | - | RoHS Compliant | Lead Free | ||
![]() KAE04TGGT E-Switch | 289 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | BRASS | - | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VAC V | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.441 11.20mm | 3.7592mm | - | 0.148 3.75mm | - | ROHS3 Compliant | Lead Free | ||
![]() LDNA-06-B E-Switch | 28 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | LDNA | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KAJ08LGGT E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | - | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | 6 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VRMS V | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 8 | - | - | No | Raised | - | BLACK | - | - | 0.800 20.32mm | 3.2mm | - | 0.163 4.15mm | Unknown | RoHS Compliant | Lead Free | ||
![]() KAE02LGGR E-Switch | 11172 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | BRASS | - | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Cut Tape (CT) | 2013 | KAE | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | - | - | 500VAC V | - | 2,000 Cycles | - | - | - | - | - | - | No | Raised | - | - | - | - | 0.241 6.12mm | - | - | 0.175 4.45mm | - | ROHS3 Compliant | - | ||
![]() KAP1112ET E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2003 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 12 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 10.8204 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VRMS V | - | 2,000 Cycles | - | - | - | 12 | 24 | - | Yes | Raised | - | - | - | Tape Seal | 1.261 32.03mm | 10.2108mm | - | 0.402 10.20mm | - | ROHS3 Compliant | - | ||
![]() KAS2107ET E-Switch | 5 |
| - | 11 Weeks | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | Polybutylene Terephthalate (PBT), Glass Filled | - | SILVER | - | SILVER | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Bulk | 2008 | KAS | - | - | Active | 1 (Unlimited) | - | - | 7 | EXTENDED ACTUATOR | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | 9.906 mm | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 1000VRMS V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 14 | - | Yes | Raised | - | - | - | Tape Seal | 0.754 19.14mm | - | - | 0.390 9.90mm | - | ROHS3 Compliant | - | ||
![]() KAE06LGGT E-Switch | 5 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | BRASS | - | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | Gull Wing | - | 6 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | 500VAC V | - | 2,000 Cycles | - | - | - | - | - | - | No | Raised | - | - | - | - | 0.641 16.28mm | 3.7592mm | - | 0.175 4.45mm | - | ROHS3 Compliant | - | ||
![]() KAE06TGGT E-Switch | 34 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | BRASS | - | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 6 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | 24V | 500VAC V | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.641 16.28mm | 3.7592mm | - | 0.148 3.75mm | - | ROHS3 Compliant | - | ||
![]() KAE10TGGT E-Switch | 5 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | BRASS | - | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | Gull Wing | - | 10 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | - | 0.025A | - | 500VAC V | - | 2,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 1.041 26.44mm | 3.7592mm | - | 0.148 3.75mm | - | ROHS3 Compliant | - | ||
![]() KAJ05LGGT E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | - | - | Obsolete | 1 (Unlimited) | - | - | 5 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | 6 mm | Slide (Standard) | SPST | - | 100000000Ohm | - | 24V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 5 | - | - | No | Raised | - | BLACK | - | - | 0.500 12.70mm | 3.2mm | - | 0.163 4.15mm | - | RoHS Compliant | - | ||
![]() KAR05LAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Copper Alloy | - | POLYPHENYLENE SULPHIDE | 24VDC | -30°C~85°C | Tube | 2006 | KAR | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 5 | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | Piano | SPST | 0.1mOhm | 1000000000Ohm | - | - | - | - | 2,000 Cycles | - | - | - | 5 | 10 | - | Yes | Raised | - | - | - | Process Sealed | 0.590 14.99mm | 7.4422mm | - | 0.287 7.30mm | - | RoHS Compliant | - | ||
![]() KAR03LGGT E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Copper Alloy | - | POLYPHENYLENE SULPHIDE | 24VDC | -30°C~85°C | Tube | 2000 | KAR | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 3 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | 8.9916 mm | Piano | SPST | 0.1mOhm | 1000000000Ohm | 0.025A | 24V | 500VAC V | - | 2,000 Cycles | - | - | - | 3 | - | - | Yes | Raised | - | - | - | Process Sealed | 0.390 9.91mm | 7.2898mm | - | 0.287 7.30mm | - | RoHS Compliant | Lead Free | ||
![]() KAJ07LGGT E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | - | - | Obsolete | 1 (Unlimited) | - | - | 7 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | Gull Wing | 6 mm | Slide (Standard) | SPST | - | - | 0.025A | 24V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 7 | - | - | No | Raised | - | - | - | - | 0.700 17.78mm | 3.2mm | - | 0.163 4.15mm | - | RoHS Compliant | - | ||
![]() KAR02LAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Copper Alloy | - | POLYPHENYLENE SULPHIDE | 24VDC | -30°C~85°C | Tube | 2006 | KAR | - | - | Obsolete | 1 (Unlimited) | - | - | 2 | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | 8.509 mm | Piano | SPST | 0.1mOhm | 1000000000Ohm | - | - | 500VAC V | - | 2,000 Cycles | - | - | - | 2 | 4 | - | Yes | Raised | - | - | - | Process Sealed | 0.290 7.37mm | - | - | 0.287 7.30mm | - | RoHS Compliant | - | ||
![]() KAJ08SGGT E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 8 | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 8 | - | - | No | Flush, Recessed | - | - | - | - | 0.800 20.32mm | 3.2mm | - | 0.140 3.55mm | - | RoHS Compliant | Lead Free |