- Number of Positions
- Termination Style
- Operating Temperature
- Series
- Length
- Mounting Type
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- ElectricalLife
- Height Above Board
Attribute column
Manufacturer
E-Switch DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Housing Material | Body Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Number of Circuits | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Actuator Angle | Features | Length | Body Height | Actuator Length | Height Above Board | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAJ02LGGT E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | POLYPHENYLENE SULPHIDE | Polyphenylene Sulfide (PPS) | BRASS | WHITE | Copper Alloy | 2,000 Cycles | POLYPHENYLENE SULPHIDE | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | - | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | - | - | 8536.50.90.65 | - | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | Gold | Gull Wing | 5.08 mm | Slide (Standard) | SPST | - | 50mOhm | 100000000Ohm | - | - | - | 500VRMS V | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 2 | - | - | No | Raised | - | BLACK | - | - | 0.200 5.08mm | - | 600μm | 0.163 4.15mm | - | RoHS Compliant | Lead Free | ||
![]() KAP1108V E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYESTER | 24VDC | -40°C~85°C | Tube | 2006 | KAP | - | yes | Active | 1 (Unlimited) | PC Pin | - | 8 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 10.795 mm | Piano | SPST | - | 0.05mOhm | 100000000Ohm | 0.1A | - | 50V | 500VRMS V | - | 2,000 Cycles | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 8 | 16 | OFF-(ON) | No | Flush, Recessed | WAVE | - | 30 deg | - | 0.861 21.87mm | - | - | 0.402 10.20mm | - | ROHS3 Compliant | - | ||
![]() KAS1102ET E-Switch | 5 |
| - | 11 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2003 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 6.4516 mm | Slide (Standard) | SPST | - | 0.1mOhm | 100000000Ohm | - | - | - | 500VRMS V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 4 | - | Yes | Raised | - | - | - | Tape Seal | 0.254 6.44mm | 5.9944mm | - | 0.275 6.99mm | - | ROHS3 Compliant | Lead Free | ||
![]() KAE06LAGT E-Switch | 5 |
| - | 11 Weeks | Through Hole | Through Hole | - | - | - | BRASS | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | PC Pin | - | 6 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | - | 0.05mOhm | 100000000Ohm | 0.025A | - | - | 500VAC V | - | 2,000 Cycles | - | - | - | - | 12 | - | No | Raised | - | - | - | - | 0.641 16.28mm | - | - | 0.169 4.30mm | - | ROHS3 Compliant | - | ||
![]() KAE10LGGT E-Switch | 34 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | - | BRASS | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | e4 | yes | Active | 1 (Unlimited) | Gull Wing | - | 10 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | 6.3 mm | Slide (Standard) | SPST | - | 0.05mOhm | - | 0.025A | - | - | 500VAC V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 10 | - | - | No | Raised | - | - | - | - | 1.041 26.44mm | 3.05mm | - | 0.175 4.45mm | - | ROHS3 Compliant | - | ||
![]() KAP1108ET E-Switch | 5 |
| - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2006 | KAP | - | - | Active | 1 (Unlimited) | PCB | - | 8 | - | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | Piano | SPST | - | 0.05mOhm | 100000000Ohm | 0.025A | - | 24V | 500VRMS V | - | 2,000 Cycles | - | - | - | 8 | 16 | - | Yes | Raised | - | - | 30 deg | Tape Seal | 0.861 21.87mm | - | - | 0.402 10.20mm | - | ROHS3 Compliant | Lead Free | ||
![]() RDTCR08P1T E-Switch | 2937 |
| Datasheet | 9 Weeks | - | Through Hole | - | - | - | - | - | - | 10,000 Steps | - | 42VDC | -40°C~85°C | Tube | - | RDT | - | - | Active | 1 (Unlimited) | - | - | 8 | - | - | - | - | - | 150mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | Rotary for Tool | Octal | - | - | - | - | - | - | - | - | 10,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | IP67 - Dust Tight, Waterproof | 0.393 10.00mm | - | - | 0.256 6.50mm | - | ROHS3 Compliant | - | ||
![]() RDMBC10P1T E-Switch | 5 |
| Datasheet | 9 Weeks | - | Through Hole | - | - | - | - | - | - | 25,000 Steps | - | 42VDC | -60°C~125°C | Tube | 2011 | RDM | - | - | Active | 1 (Unlimited) | - | - | 10 | - | - | - | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | Rotary with Shaft | BCD Complement | - | - | - | - | - | - | - | - | 25,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | Yes | Raised | - | - | - | IP67 - Dust Tight, Waterproof | 0.291 7.40mm | - | - | 0.321 8.15mm | - | ROHS3 Compliant | - | ||
![]() KAR05LHGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | - | Polyphenylene Sulfide (PPS) | BRASS | - | Copper Alloy | - | POLYPHENYLENE SULPHIDE | 24VDC | -30°C~85°C | Tube | 2006 | KAR | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 5 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 8.9916 mm | Piano | SPST | - | 0.1mOhm | 1000000000Ohm | - | - | - | - | - | 2,000 Cycles | - | - | - | 5 | 10 | - | Yes | Raised | - | - | - | Process Sealed | 0.590 14.99mm | 7.4422mm | - | 0.293 7.45mm | - | RoHS Compliant | - | ||
![]() KAJ05SGGT E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | 5 | - | - | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | TUBE | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 5 | - | - | No | Flush, Recessed | - | - | - | - | 0.500 12.70mm | 3.2mm | - | 0.140 3.55mm | - | RoHS Compliant | - | ||
![]() KAJ01SGGT E-Switch | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2007 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | - | 1 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | 50mOhm | - | - | 2 | - | - | 24V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 1 | - | - | No | Flush, Recessed | - | - | - | - | 0.100 2.54mm | - | 0m | 0.140 3.55mm | Unknown | RoHS Compliant | Lead Free | ||
![]() KAJ09TAGT E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | Copper Alloy | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2002 | KAJ | e4 | yes | Obsolete | 1 (Unlimited) | - | - | 9 | - | - | LOW PROFILE | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | - | 0.025A | - | 24V | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 9 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.900 22.86mm | - | - | 0.142 3.60mm | - | RoHS Compliant | - | ||
![]() KAS1104RT E-Switch | 1317 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 2,000 Cycles | - | 24VDC | -40°C~85°C | Tube | 2004 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 9.906 mm | Slide (Standard) | SPST | - | 0.1mOhm | 100000000Ohm | 0.025A | - | - | 500VRMS V | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | 8 | - | Yes | Flush, Recessed | - | - | - | Tape Seal | 0.454 11.52mm | - | - | 0.236 6.00mm | - | ROHS3 Compliant | - | ||
![]() KAT1110E E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 2,000 Cycles | - | 24VDC | - | Tube | 2008 | KAT | - | - | Active | 1 (Unlimited) | PC Pin | - | 10 | 85°C | -40°C | - | - | 24V | - | 0.100 2.54mm Full | - | - | 2.54mm | 25mA | - | PC Pin | - | Slide (Standard) | SPDT | - | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | No | Raised | - | - | - | - | 1.157 29.39mm | - | - | 0.264 6.70mm | - | ROHS3 Compliant | Lead Free | ||
![]() KAS2105E E-Switch | 3798 |
| - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 24VDC | -40°C~85°C | Tube | 2006 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 5 | - | - | PACKAGING TAPE | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 9.8806 mm | Slide (Standard) | SPST | - | 0.1mOhm | 100000000Ohm | 0.1A | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | BREAK-BEFORE-MAKE | - | - | 16 | ON-OFF | No | Raised | HAND | - | - | - | 0.554 14.06mm | 8.9916mm | - | 0.390 9.90mm | - | ROHS3 Compliant | - | ||
![]() DR3MS-10R-TR E-Switch | 6 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | BRASS | WHITE | Copper | 15,000 Cycles | - | 24VDC | -25°C~80°C | Tape & Reel (TR) | 2011 | DR | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | 9.8044 mm | Rotary with Shaft | BCD | - | 0.2mOhm | - | 0.025A | - | - | 250VAC V | - | - | ROTARY CODED SWITCH | - | - | - | - | - | No | Raised | - | BLACK | - | - | 0.386 9.80mm | 4.699mm | - | 0.303 7.70mm | - | ROHS3 Compliant | - | ||
![]() RDTDR04P1T E-Switch | 1895 |
| Datasheet | 9 Weeks | - | Through Hole | - | - | - | - | - | - | 10,000 Steps | - | 42VDC | -40°C~85°C | Tube | 2011 | RDT | - | - | Active | 1 (Unlimited) | - | EAR99 | 4 | - | - | - | - | - | 150mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | Rotary for Tool | BCD | - | - | - | - | - | - | - | - | 10,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | Yes | Raised | - | - | - | IP67 - Dust Tight, Waterproof | 0.393 10.00mm | - | - | 0.295 7.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() RDTAR10P1T E-Switch | 2698 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 10,000 Steps | - | 42VDC | -40°C~85°C | Tube | 2011 | RDT | - | - | Active | 1 (Unlimited) | - | EAR99 | 10 | - | - | - | - | - | 150mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | Rotary for Tool | BCD | Non-Shorting | - | - | - | - | - | - | - | 10,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | IP67 - Dust Tight, Waterproof | 0.393 10.00mm | - | - | 0.256 6.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() KAE09LAGT E-Switch | 34 |
| - | 11 Weeks | - | Through Hole | NO | - | - | BRASS | - | Copper | 2,000 Cycles | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | - | - | 9 | - | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | Slide (Standard) | SPST | - | 0.05mOhm | 100000000Ohm | 0.025A | - | 24V | 500VAC V | - | 2,000 Cycles | - | - | - | - | 18 | - | No | Raised | - | - | - | - | 0.940 23.90mm | 3.6068mm | - | 0.169 4.30mm | - | ROHS3 Compliant | - | ||
![]() KAP1107R E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYESTER | 24VDC | -40°C~85°C | Tube | 2006 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 7 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | Piano | SPST | - | 0.05mOhm | 100000000Ohm | 0.1A | - | 50V | 500VRMS V | - | 2,000 Cycles | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | 7 | 14 | OFF-(ON) | No | Flush, Recessed | WAVE | - | 30 deg | - | 0.761 19.33mm | 10.1854mm | - | 0.402 10.20mm | - | ROHS3 Compliant | - |